- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Max Current Rating | Element Configuration | Diode Type | Output Current | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Impedance-Max | Forward Voltage | Max Reverse Voltage (DC) | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Max Junction Temperature (Tj) | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Min Breakdown Voltage | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMS-282P-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 15V | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 15V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-282P | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | 1A | - | Schottky - 2 Pair Series Connection | 1A | - | - | 100nA | - | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3890-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 1 | - | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SWITCHING | - | 8541.10.00.80 | - | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-3890 | R-PDSO-G3 | Not Qualified | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | 100V | - | 100V | - | 5V | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | - | 0.2 μs | 1mA | 100MHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-2822-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 15V | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | 1pF | 15V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2822 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | 1A | - | 1A | 100nA | - | - | 340mV | - | 100nA | 15V | 1pF @ 0V 1MHz | - | - | - | - | 150°C | - | 15V | - | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | 1.3mm | 3.13mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2820-TR1G Broadcom Limited | 24 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 15V | 1 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | 15V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2820 | - | - | - | - | 1A | Single | Schottky - Single | 1A | - | 1A | 100nA | - | - | 340mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | 15V | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2802-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 70V | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | 2pF | 70V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2802 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | 1A | - | 1A | 200nA | 1A | - | 410mV | - | 200nA | 70V | 2pF @ 0V 1MHz | 70V | - | - | - | 150°C | - | 70V | - | - | - | 35Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | 1.3mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2810-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 20V | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 15Ohm | - | - | - | 8541.10.00.80 | - | 20V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2810 | - | - | - | - | 1A | Single | Schottky - Single | 1A | - | 1A | 200nA | - | - | 410mV | - | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | 20V | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-3810-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 100V | 1 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | 100V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMP-3810 | - | - | - | - | 1A | Single | PIN - Single | 1A | - | 1A | - | - | - | - | - | - | - | 0.35pF @ 50V 1MHz | 100V | - | 300 ns | - | - | - | 50V | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | - | 1.5 μs | 100mA | 100MHz | 3Ohm | - | 1.2mm | 3.13mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-3814-TR1G Broadcom Limited | 8548 | - | Datasheet | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 100V | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | 100V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMP-3814 | - | - | - | - | 1A | Common Cathode | PIN - 1 Pair Common Cathode | 1A | - | 1A | - | - | - | - | - | - | 100V | 0.35pF @ 50V 1MHz | 100V | - | 300 ns | - | - | - | 50V | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | - | 1.5 μs | 100mA | 100MHz | 3Ohm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2812-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 20V | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | 20V | 250mW | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2812 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | 1A | - | 1mA | 200nA | - | - | 410mV | 20V | 200nA | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | 20V | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | 1.2mm | 3.13mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-8202-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 4V | 2 | 14GHz | 75mW | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | 4V | - | DUAL | GULL WING | 260 | - | 90mA | - | HSMS-8202 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | 1A | - | 5mA | - | - | 150Ohm | 350mV | 4V | - | 4V | 0.26pF @ 0V 1MHz | - | 10GHz | - | - | - | - | 4V | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2812-BLKG Broadcom Limited | 10 | - | Datasheet | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 20V | 2 | - | - | 150°C TJ | Strip | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | 1.2pF | 20V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2812 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | 1A | - | 1A | 200nA | - | - | 1V | - | 200nA | 20V | 1.2pF @ 0V 1MHz | 20V | - | - | - | 150°C | - | 20V | - | - | - | 15Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | 1.3mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2800-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 70V | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 35Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | 70V | 250mW | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2800 | - | - | - | - | 1A | Single | Schottky - Single | 1A | - | 1A | 200nA | 1A | - | 410mV | 70V | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | - | 70V | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-3822-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 50V | 2 | - | 0.25W | 150°C TJ | Strip | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW DISTORTION | 8541.10.00.80 | - | 50V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMP-3822 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 1 Pair Series Connection | 1A | - | 1A | - | - | - | - | - | - | 50V | 0.8pF @ 20V 1MHz | 50V | - | 7 ns | - | - | - | 20V | - | - | 0.6pF | 600mOhm @ 10mA 100MHz | 0.8pF | 50V | 0.07 μs | 10mA | 100MHz | 0.6Ohm | - | 1.2mm | 3.13mm | 1.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-286C-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 7V | 2 | 5.8GHz | - | 150°C TJ | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 4V | - | DUAL | GULL WING | 260 | - | 100mA | - | HSMS-286C | - | - | 350mV | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | - | - | 10mA | - | - | - | - | - | - | 4V | 0.25pF @ 0V 1MHz | - | 0.915GHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | 1mm | 2.25mm | 1.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3822-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 50V | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW DISTORTION | 8541.10.00.80 | - | 50V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMP-3822 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 1 Pair Series Connection | 1A | - | 1A | - | - | - | - | - | - | - | 0.8pF @ 20V 1MHz | 50V | - | 7 ns | - | - | - | 20V | - | - | 0.6pF | 600mOhm @ 10mA 100MHz | 0.8pF | 50V | 0.07 μs | 10mA | 100MHz | 0.6Ohm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-282C-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 15V | 2 | - | - | 150°C TJ | Strip | 2003 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 1pF | 15V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-282C | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | 1A | - | 10mA | 100nA | - | - | 500mV | 1V | 100nA | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | 15V | - | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | 1mm | 2.25mm | 1.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2852-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 2 | 4GHz | - | 150°C TJ | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | 150V | 75mW | DUAL | GULL WING | 260 | - | 70mA | - | HSMS-2852 | - | - | 250mV | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | - | - | 1mA | - | - | - | 250mV | 2V | - | 2V | 0.3pF @ 1V 1MHz | - | 0.915GHz | - | - | - | - | 2V | - | L B | - | - | - | - | - | - | - | - | ZERO BARRIER | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2865-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 7V | 2 | - | - | 150°C TJ | Strip | 2009 | e4 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | HSMS-2865 | - | - | 350mV | SEPARATE, 2 ELEMENTS | - | - | Schottky - 2 Independent | - | CATHODE | 1mA | - | - | - | 350mV | 4V | - | 4V | 0.3pF @ 0V 1MHz | - | - | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HSMS-2862-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 7V | 2 | 5.8GHz | 0.25W | 150°C TJ | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | 4V | - | DUAL | GULL WING | 260 | - | 100mA | - | HSMS-2862 | - | - | 350mV | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | - | - | - | - | - | - | 350mV | - | - | - | 0.3pF @ 0V 1MHz | - | 0.915GHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2814-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 20V | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | 20V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2814 | - | - | - | - | 1A | Common Cathode | Schottky - 1 Pair Common Cathode | 1A | - | 1mA | 200nA | - | - | 410mV | - | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | 20V | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free |