- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Output Current | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Impedance-Max | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMS-282L-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | 15V | 3 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 1pF | 15V | DUAL | GULL WING | 260 | 1A | - | HSMS-282L | - | - | - | SEPARATE, 3 ELEMENTS | 1A | - | Schottky - 3 Independent | - | 1A | - | - | 100nA | - | - | 500mV | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HMPP-3895-TR2 Broadcom Limited | In Stock | - | - | 7 Weeks | - | Surface Mount | 0505 (1412 Metric) | 4 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Switch | 2.5Ohm | Tin (Sn) | - | - | - | - | 100V | BOTTOM | - | 260 | 1A | 20 | - | - | - | - | SEPARATE, 2 ELEMENTS | 1A | - | PIN - 2 Independent | - | 1A | - | 1A | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | ULTRA HIGH FREQUENCY | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286B-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | SILICON | 7V | 1 | 5.8GHz | - | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | 100mA | - | HSMS-286B | - | - | 350mV | - | - | Single | Schottky - Single | - | - | - | - | - | - | - | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-281L-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | - | 3 | - | - | 150°C TJ | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 20V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | SEPARATE, 3 ELEMENTS | 1A | - | Schottky - 3 Independent | - | 1A | - | - | 200nA | - | - | 1V | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | 15V | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-389R-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | 100V | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Switch | 2.5Ohm | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | 2 BANKS, SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 2 Pair Series | - | 1A | - | 1A | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 5mA | 100MHz | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-386C-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | SILICON | 50V | 2 | - | - | 150°C TJ | Bulk | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 3Ohm | Matte Tin (Sn) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | 200FF | 50V | DUAL | GULL WING | 260 | 1A | - | HSMP-386C | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 1 Pair Series Connection | - | 1A | - | 1A | - | - | - | - | 50V | 0.2pF @ 50V 1MHz | 50V | - | 80 ns | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-280R-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | - | 4 | - | - | 150°C TJ | Bulk | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.40.20.00 | - | 70V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | 1A | - | Schottky - 2 Pair Series Connection | - | 1A | - | - | 200nA | 1A | - | 1V | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286E-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | SILICON | - | 2 | 5.8GHz | - | 150°C TJ | Bulk | 2008 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | 100mA | - | - | - | - | 350mV | - | - | Common Anode | Schottky - 1 Pair Common Anode | - | - | - | 1mA | - | - | - | 350mV | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-282R-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | 15V | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 15V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | 1A | - | Schottky - 2 Pair Series Connection | - | 1A | - | - | 100nA | - | - | 500mV | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2815-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | 4 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 20V | DUAL | GULL WING | 260 | 1A | - | HSMS-2815 | - | - | - | SEPARATE, 2 ELEMENTS | 1A | - | Schottky - 2 Independent | - | 1A | CATHODE | - | 200nA | - | - | 1V | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | 15V | - | - | 15Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-8209-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | 3 | SILICON | - | 4 | 14GHz | 75mW | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 2A (4 Weeks) | 4 | - | EAR99 | - | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.70 | - | 4V | DUAL | GULL WING | 260 | 90mA | - | HSMS-8209 | R-PDSO-G4 | - | - | CROSSOVER RING, 4 ELEMENTS | - | - | Schottky - Cross Over | - | 1A | - | - | - | - | 150Ohm | 350mV | - | 0.26pF @ 0V 1MHz | - | 10GHz | - | - | - | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286L-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SILICON | 7V | 3 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | 100mA | - | - | - | - | 350mV | SEPARATE, 3 ELEMENTS | - | - | Schottky - 3 Independent | - | - | - | - | - | - | - | 350mV | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3894-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | - | 1A | Common Cathode | PIN - 1 Pair Common Cathode | - | 1A | - | 1A | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 1mA | 100MHz | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3862-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | - | 2 | - | 0.25W | 150°C TJ | Bulk | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.70 | - | 50V | DUAL | GULL WING | 260 | 1A | - | HSMP-3862 | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 1 Pair Series Connection | - | 1A | - | 1A | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | 80 ns | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-389F-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | 1A | - | HSMP-389F | - | - | - | - | 1A | Common Cathode | PIN - 1 Pair Common Cathode | - | 1A | - | 1A | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 1mA | 100MHz | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-282B-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | SILICON | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 12Ohm | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 15V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | - | 1A | Single | Schottky - Single | - | 1A | - | 1A | 100nA | - | - | 500mV | 15V | 1pF @ 0V 1MHz | - | - | - | - | 15V | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ASML-5829-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | SC-70, SOT-323 | 3 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | LIMITER | - | 8541.10.00.70 | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | Not Qualified | - | - | 1A | Single | Pin + Schottky 1 Pair Series Connection | - | - | - | - | - | - | - | 900mV | 15V | 0.375pF @ 5V 1MHz | 100V | - | - | 128V 22V | - | - | - | - | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMP-381Z-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | 2 | SILICON | 100V | 1 | - | - | 150°C TJ | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | ATTENUATOR | - | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | 1A | 40 | - | - | - | - | - | 1A | Single | PIN - Single | - | 1A | - | 1A | - | - | - | - | 100V | 0.35pF @ 50V 1MHz | 100V | - | 300 ns | - | - | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | 0.35pF | 1.5 μs | 100mA | 100MHz | 3Ohm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-286B-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | SILICON | - | 1 | 5.8GHz | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | 100mA | - | HSMS-286B | - | - | 350mV | - | - | Single | Schottky - Single | - | - | - | - | - | - | - | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3830-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 200V | DUAL | GULL WING | 260 | 1A | - | HSMP-3830 | - | - | - | - | 1A | Single | PIN - Single | 250mW | 1A | - | 1A | - | - | - | - | - | 0.3pF @ 50V 1MHz | 50V | - | 80 ns | - | - | - | - | 0.3pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 100mA | 100MHz | - | No | - | RoHS Compliant | Lead Free |