- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Polarity | Configuration | Max Current Rating | Element Configuration | Diode Type | Output Current | Forward Current | Max Reverse Leakage Current | Max Surge Current | Forward Voltage | Max Reverse Voltage (DC) | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMP-386L-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | SILICON | - | 3 | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | - | SEPARATE, 3 ELEMENTS | 1A | - | PIN - 3 Independent | 1A | 1A | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-381B-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | SOT-323 | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 150°C | -65°C | - | - | - | - | 100V | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 1A | Single | PIN - Single | 1A | 1A | - | - | - | - | - | 0.35pF @ 50V 1MHz | 50V | - | - | 300 ns | 100V | - | - | - | - | 3Ohm @ 100mA 100MHz | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-381E-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 100V | 2 | 150°C TJ | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | 1A | 1A | - | - | - | - | - | 0.35pF @ 50V 1MHz | 100V | - | - | 300 ns | - | - | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | 1.5 μs | 100mA | 100MHz | 3Ohm | 1mm | 2.25mm | 1.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-386C-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | - | 2 | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | - | 1A | - | HSMP-386C | - | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 1 Pair Series Connection | 1A | 1A | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-381C-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 100V | 2 | 150°C TJ | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 1 Pair Series Connection | 1A | 1A | - | - | - | - | - | 0.35pF @ 50V 1MHz | 50V | - | - | 300 ns | - | - | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | 1.5 μs | 100mA | 100MHz | 3Ohm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286K-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | SILICON | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | - | 100mA | - | HSMS-286K | - | - | - | - | 350mV | - | SEPARATE, 2 ELEMENTS | - | - | Schottky - 1 Pair Isolated | - | - | - | - | - | - | - | 0.25pF @ 0V 1MHz | - | 0.35V | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HMPP-3895-BLK Broadcom Limited | In Stock | - | - | 7 Weeks | Surface Mount | 0505 (1412 Metric) | - | 4 | - | SILICON | 100V | 2 | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Switch | - | Tin (Sn) | - | - | - | - | - | 200FF | 100V | BOTTOM | - | 260 | - | 1A | 20 | - | - | - | 1412 | 0505 | - | - | SEPARATE, 2 ELEMENTS | 1A | - | PIN - 2 Independent | 1A | 1A | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | - | ULTRA HIGH FREQUENCY | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 1mA | 100MHz | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-282E-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | - | 2 | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 15V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | - | - | 1A | Common Anode | Schottky - 1 Pair Common Anode | 1A | - | 100nA | - | 500mV | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-389B-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | - | 1 | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | - | - | 1A | Single | PIN - Single | 1A | 1A | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 1mA | 100MHz | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286R-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SOT-363 | - | - | - | 150°C TJ | Tape & Reel (TR) | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -65°C | - | - | - | - | 4V | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | Schottky - 2 Pair Series Connection | - | 1mA | - | - | 250V | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | 4V | 4V | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-281C-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 20V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | 1A | - | 200nA | - | 1V | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HMPP-3860-BLK Broadcom Limited | In Stock | - | - | 7 Weeks | Surface Mount | 0505 (1412 Metric) | - | 4 | - | SILICON | 50V | 1 | 150°C TJ | Bulk | 2008 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | 3Ohm | Tin (Sn) | - | - | ATTENUATOR; SWITCHING | - | - | 200FF | 50V | BOTTOM | - | 260 | - | 1A | 20 | - | - | - | - | - | - | - | - | 1A | Single | PIN - Single | 1A | 1A | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | 10V | - | ULTRA HIGH FREQUENCY | 0.2pF | 22Ohm @ 1mA 100MHz | - | 0.5 μs | 1mA | 100MHz | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-282Y-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | SC-79, SOD-523 | - | 2 | - | - | - | - | 150°C TJ | Bulk | 2007 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | 8541.10.00.80 | - | 15V | - | - | - | - | 1A | - | - | - | - | - | - | - | Standard | - | 1A | Single | Schottky - Single | 1A | 10mA | 100nA | - | 500mV | 15V | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | 15V | - | - | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-285Y-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | SC-79, SOD-523 | - | 2 | SOD-323 | - | - | - | 150°C TJ | Bulk | 2006 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 150°C | -65°C | - | - | - | - | 150V | - | - | - | - | 70mA | - | - | - | - | - | - | 250mV | - | - | - | Single | Schottky - Single | - | 1mA | - | - | 250mV | 2V | 2V | 0.3pF @ 1V 1MHz | - | - | - | - | 2V | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HMPS-2820-BLK Broadcom Limited | In Stock | - | Datasheet | 7 Weeks | - | 0505 (1412 Metric) | YES | - | - | SILICON | - | 1 | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | - | - | BOTTOM | NO LEAD | 260 | compliant | - | 20 | - | R-CBCC-N4 | Not Qualified | - | - | - | - | - | - | - | Schottky - Single | - | - | - | - | - | - | - | 1pF @ 0V 1MHz | - | 0.34V | - | - | 15V | - | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMPS-2825-BLK Broadcom Limited | In Stock | - | Datasheet | 7 Weeks | - | 4-UQFN | YES | - | - | SILICON | - | 2 | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | - | - | BOTTOM | NO LEAD | 260 | compliant | - | 20 | - | R-XBCC-N4 | Not Qualified | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | Schottky - 2 Independent | - | - | - | - | - | - | - | 1pF @ 0V 1MHz | - | 0.34V | 0.1μA | - | 15V | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMPS-2825-TR1 Broadcom Limited | In Stock | - | Datasheet | 7 Weeks | - | 4-UQFN | YES | - | - | SILICON | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | - | - | BOTTOM | NO LEAD | 260 | compliant | - | 20 | - | R-XBCC-N4 | Not Qualified | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | Schottky - 2 Independent | - | - | - | - | - | - | - | 1pF @ 0V 1MHz | - | 0.34V | 0.1μA | - | 15V | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HMPS-2822-TR1 Broadcom Limited | In Stock | - | Datasheet | 7 Weeks | - | 4-UQFN | YES | - | - | SILICON | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | - | - | BOTTOM | NO LEAD | 260 | compliant | - | 20 | - | R-XBCC-N4 | Not Qualified | - | - | - | - | SEPARATE, 2 ELEMENTS | - | - | Schottky - 2 Independent | - | - | - | - | - | - | - | 1pF @ 0V 1MHz | - | 0.34V | 0.1μA | - | 15V | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-2812-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8541.10.00.80 | - | 20V | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2812 | - | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | 1A | - | 200nA | - | 1V | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280N-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 3 | - | SILICON | - | 4 | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.40.20.00 | - | 70V | DUAL | GULL WING | 260 | - | 1A | - | - | R-PDSO-G6 | - | - | - | - | - | - | 1A | Common Anode | Schottky - 2 Pair Common Anode | 1A | - | 200nA | 1A | 1V | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |