- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Output Current | Forward Current | Max Reverse Leakage Current | Max Surge Current | Impedance-Max | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Reverse Current-Max | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMS-281F-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 20V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | - | 1A | Common Cathode | Schottky - 1 Pair Common Cathode | - | 1A | - | 200nA | - | - | 1V | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2817-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | 4 | - | SILICON | - | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 20V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | - | 1A | - | Schottky - 1 Bridge | - | 1A | 1A | - | - | - | 410mV | 200nA | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | 15V | - | - | 15Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ASML-5822-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | LIMITER | - | 8541.10.00.80 | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | Not Qualified | - | - | 1A | Single | Pin + Schottky 1 Pair Series Connection | - | - | - | - | - | - | 500mV | - | 15V | 0.8pF @ 20V 1MHz | - | 0.1μA | - | - | 60V 22V | 50V | - | 1V | - | - | 600mOhm @ 10mA 100MHz | 0.8pF | 0.07 μs | - | - | 0.6Ohm | - | - | - | RoHS Compliant | - | ||
![]() HSMS-2824-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 15V | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2014 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8541.10.00.80 | 1pF | 15V | DUAL | GULL WING | 260 | 1A | - | HSMS-2824 | - | - | - | - | 1A | Common Cathode | Schottky - 1 Pair Common Cathode | - | 1A | - | 100nA | - | - | 500mV | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | - | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-489B-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | Obsolete | 2A (4 Weeks) | 3 | SMD/SMT | EAR99 | Switch | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | 1A | - | HSMP-489B | - | - | - | - | 1A | Common Anode | PIN - Single | - | 1A | 1A | - | - | - | - | - | - | 0.375pF @ 5V 1MHz | 5V | - | - | - | 100V | 100V | - | - | ULTRA HIGH FREQUENCY TO S B | 0.33pF | 2.5Ohm @ 5mA 100MHz | - | - | 5mA | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-481B-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | 1A | - | HSMP-481B | - | - | - | - | 1A | Common Cathode | PIN - Single | - | 1A | 1A | - | - | - | - | - | - | 0.4pF @ 50V 1MHz | 50V | - | - | - | - | - | - | - | ULTRA HIGH FREQUENCY TO S B | 0.35pF | 3Ohm @ 100mA 100MHz | 0.4pF | - | 100mA | 100MHz | 3Ohm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-389V-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | 100V | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Switch | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | 200FF | 100V | - | GULL WING | 260 | 1A | - | HSMP-389V | - | - | - | - | 1A | Dual | PIN - 2 Independent | - | 1A | 1A | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 5mA | 100MHz | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280L-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | - | 3 | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 70V | DUAL | GULL WING | 260 | 1A | - | HSMS-280L | - | - | - | SEPARATE, 3 ELEMENTS | 1A | - | Schottky - 3 Independent | - | 1A | 1A | 200nA | 1A | - | 1V | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | - | 70V | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-285B-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 1 | 4GHz | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 150V | DUAL | GULL WING | 260 | 70mA | - | - | - | - | 250mV | - | - | Single | Schottky - Single | - | - | - | - | - | - | - | - | - | 0.3pF @ 1V 1MHz | - | - | - | - | 2V | - | - | - | L B | - | - | - | - | - | - | - | ZERO BARRIER | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286E-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | 5.8GHz | - | 150°C TJ | Tape & Reel (TR) | 2000 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | 100mA | - | - | - | - | 350mV | - | - | Common Anode | Schottky - 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-381F-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | 1A | - | HSMP-381F | - | - | - | - | 1A | Common Cathode | PIN - 1 Pair Common Cathode | - | 1A | 1A | - | - | - | - | - | - | 0.35pF @ 50V 1MHz | 50V | - | - | 300 ns | - | - | - | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | 1.5 μs | 100mA | 100MHz | 3Ohm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286C-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | 5.8GHz | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | 100mA | - | HSMS-286C | - | - | 350mV | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | 0.25pF @ 0V 1MHz | - | - | 0.915GHz | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286E-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | 5.8GHz | - | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | 100mA | - | - | - | - | 350mV | - | - | Common Anode | Schottky - 1 Pair Common Anode | - | - | - | - | - | - | 350mV | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-386E-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | - | 1A | 1A | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-8207-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | 3 | - | SILICON | - | 4 | 14GHz | 75mW | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 2A (4 Weeks) | 4 | - | EAR99 | - | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | 90mA | - | - | R-PDSO-G4 | - | - | RING, 4 ELEMENTS | - | - | Schottky - 2 Pair Series Connection | - | 1A | - | - | - | 150Ohm | 350mV | - | - | 0.26pF @ 0V 1MHz | - | - | 10GHz | - | - | - | - | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-386B-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | 1A | - | - | - | - | - | - | 1A | Single | PIN - Single | - | 1A | 1A | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-386F-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | 1A | - | HSMP-386F | - | - | - | - | 1A | Common Cathode | PIN - 1 Pair Common Cathode | - | 1A | 1A | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-386J-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | SILICON | - | 8 | - | - | 150°C TJ | Tape & Reel (TR) | 2008 | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Switch | - | Matte Tin (Sn) | - | - | - | LOW DISTORTION | - | - | - | DUAL | - | - | - | - | - | - | - | - | COMPLEX | 1A | - | PIN - 4 Pair Parallel | 2W | - | 1A | - | - | - | - | - | - | 1.25pF @ 50V 1MHz | 100V | - | - | - | - | - | 100V | - | L B | 1.2pF | 770mOhm @ 50mA 100MHz | 1.25pF | 0.26 μs | 50mA | 100MHz | 0.77Ohm | - | No | - | RoHS Compliant | - | ||
![]() HSMP-3823-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Switch | - | - | 150°C | -65°C | - | - | - | - | 50V | - | - | - | 1A | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | - | 1A | 1A | - | - | - | - | - | - | 0.8pF @ 20V 1MHz | 20V | - | - | 7 ns | 50V | - | - | - | - | - | 600mOhm @ 10mA 100MHz | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3820-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | - | 1 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2012 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | 1A | - | HSMP-3820 | - | - | - | - | 1A | Single | PIN - Single | - | 1A | 1A | - | - | - | - | - | - | 0.8pF @ 20V 1MHz | 20V | - | - | 7 ns | - | - | - | - | - | 0.6pF | 600mOhm @ 10mA 100MHz | 0.8pF | 0.07 μs | 10mA | 100MHz | 0.6Ohm | - | No | - | RoHS Compliant | Lead Free |