- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Max Current Rating | Element Configuration | Diode Type | Output Current | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Reverse Voltage | Forward Voltage-Max | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMS-285P-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 150V | DUAL | GULL WING | 260 | - | 70mA | - | - | - | - | 250mV | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | - | - | Schottky - 2 Pair Series Connection | - | - | - | - | - | - | - | - | - | 0.3pF @ 1V 1MHz | - | 0.25V | - | - | 2V | - | - | - | L B | - | - | - | - | - | - | - | ZERO BARRIER | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280P-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 3 | SILICON | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 70V | DUAL | GULL WING | 260 | - | 1A | - | - | R-PDSO-G6 | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | 1A | - | Schottky - 2 Pair Series Connection | 1A | - | - | 200nA | 1A | - | 1V | 70V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280E-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 70V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | 1A | Common Anode | Schottky - 1 Pair Common Anode | 1A | - | - | 200nA | 1A | - | 1V | 70V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-282P-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 15V | DUAL | GULL WING | 260 | - | 1A | - | HSMS-282P | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | 1A | - | Schottky - 2 Pair Series Connection | 1A | - | 1A | 100nA | - | - | 500mV | 15V | - | 1pF @ 0V 1MHz | - | - | - | - | - | - | 15V | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-8101-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | 14GHz | 75mW | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | 4V | DUAL | GULL WING | 260 | - | 90mA | - | HSMS-8101 | - | - | - | - | - | Single | Schottky - Single | 1mA | - | - | - | - | - | - | - | - | 0.26pF @ 0V 1MHz | - | - | - | - | - | - | - | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2860-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | 5.8GHz | 0.25W | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | 4V | DUAL | GULL WING | 260 | - | 100mA | - | HSMS-2860 | - | - | 350mV | - | - | Single | Schottky - Single | - | - | - | - | - | - | - | - | - | 0.3pF @ 0V 1MHz | - | - | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2852-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 2 | 4GHz | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | 150V | DUAL | GULL WING | 260 | - | 70mA | - | HSMS-2852 | - | - | 250mV | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | 0.3pF @ 1V 1MHz | - | - | 0.915GHz | - | 2V | - | - | - | L B | - | - | - | - | - | - | - | ZERO BARRIER | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-281E-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 20V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | 1A | Common Anode | Schottky - 1 Pair Common Anode | 1A | - | - | 200nA | - | - | 1V | 20V | - | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286P-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 4V | DUAL | GULL WING | 260 | - | 100mA | - | - | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | - | - | Schottky - 2 Pair Series Connection | - | - | 1A | - | - | - | 350mV | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | 4V | - | C B | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-285P-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 150V | DUAL | GULL WING | 260 | - | 70mA | - | - | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | - | - | Schottky - 2 Pair Series Connection | - | - | 1A | 250μA | - | - | 250mV | - | 2V | 0.3pF @ 1V 1MHz | - | - | - | - | - | - | 2V | - | L B | - | - | - | - | - | - | - | ZERO BARRIER | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2808-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 70V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | 1A | - | Schottky - 1 Bridge | 1A | CATHODE | - | 200nA | 1A | - | 1V | 70V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1N5767 Broadcom Limited | In Stock | - | Datasheet | - | - | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | - | 250mW | -65°C~150°C TJ | Bulk | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | ATTENUATOR; SWITCHING | LOW HARMONIC DISTORTION | 8541.10.00.70 | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 1N5767 | O-LALF-W2 | Not Qualified | - | - | - | - | PIN - Single | - | ISOLATED | - | - | - | - | - | - | - | 0.4pF @ 50V 1MHz | - | - | - | - | 100V | 100V | - | - | - | 0.4pF | 2.5Ohm @ 100mA 100MHz | 0.4pF | 1.3 µs | 100mA | 100MHz | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1N5712 Broadcom Limited | In Stock | - | Datasheet | - | - | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | - | 250mW | -65°C~200°C TJ | Bulk | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.70 | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 1N5712 | O-LALF-W2 | Not Qualified | - | - | - | - | Schottky - Single | - | ISOLATED | - | - | - | 0.035A | - | - | - | 1.2pF @ 0V 1MHz | - | 0.55V | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5082-2811 Broadcom Limited | In Stock | - | Datasheet | - | - | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | - | 250mW | -65°C~200°C TJ | Bulk | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.70 | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | - | - | Schottky - Single | - | ISOLATED | - | - | - | 0.02A | - | - | - | 1.2pF @ 0V 1MHz | - | 0.41V | - | - | 15V | - | - | - | - | - | - | 1.2pF | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HSMP-3895-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 100V | DUAL | GULL WING | 260 | - | 1A | - | - | R-PDSO-G3 | - | - | SEPARATE, 2 ELEMENTS | 1A | - | PIN - 2 Independent | 1A | - | 1A | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-482B-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 2A (4 Weeks) | 3 | SMD/SMT | EAR99 | Switch | Matte Tin (Sn) | - | LOW DISTORTION | 8541.10.00.80 | 50V | DUAL | GULL WING | 260 | - | 1A | - | HSMP-482B | - | - | - | - | 1A | Common Anode | PIN - Single | 1A | - | 1A | - | - | - | - | - | - | 0.75pF @ 20V 1MHz | 20V | - | - | - | - | - | - | - | L B | 0.75pF | 600mOhm @ 10mA 100MHz | 1pF | - | 10mA | - | 0.6Ohm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-3863-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 3 | SILICON | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | 50V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | 1A | - | 1A | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2865-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4V | DUAL | GULL WING | 260 | - | 100mA | - | HSMS-2865 | - | - | 350mV | SEPARATE, 2 ELEMENTS | - | - | Schottky - 2 Independent | - | CATHODE | - | - | - | - | - | - | - | 0.3pF @ 0V 1MHz | - | 0.35V | - | - | - | - | - | - | C B | - | - | 0.35pF | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3864-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2013 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | 50V | DUAL | GULL WING | 260 | - | 1A | - | HSMP-3864 | - | - | - | - | 1A | Common Cathode | PIN - 1 Pair Common Cathode | 1A | - | 1A | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280C-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | - | SC-70, SOT-323 | YES | - | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8541.10.00.40 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | 2pF @ 0V 1MHz | - | 0.41V | - | - | 70V | - | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | RoHS Compliant | - |