- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Configuration | Max Current Rating | Element Configuration | Diode Type | Output Current | Case Connection | Forward Current | Max Reverse Leakage Current | Forward Voltage | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMP-3866-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | 3 | SILICON | - | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | - | 8541.10.00.80 | 50V | DUAL | GULL WING | 260 | - | 1A | 20 | HSMP-3866 | R-PDSO-G5 | - | COMPLEX | 1A | - | PIN - 2 Pair CA + CC | 1A | - | 1A | - | - | - | 0.22pF @ 50V 1MHz | 50V | - | - | - | 80 ns | - | - | - | MEDIUM FREQUENCY TO S B | - | 1.5Ohm @ 100mA 100MHz | 0.22pF | 0.5 μs | - | - | 22Ohm | No | RoHS Compliant | Lead Free | ||
![]() HSMP-386Z-TR1G Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 50V | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 3Ohm | Matte Tin (Sn) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | 50V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | 1A | Single | PIN - Single | 1A | - | 1A | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | - | - | 80 ns | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 10mA | 100MHz | - | No | RoHS Compliant | Lead Free | ||
![]() HSMS-2818-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | - | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 20V | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2818 | - | - | - | 1A | - | Schottky - 1 Bridge | 1A | CATHODE | - | 200nA | 1V | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | 15Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() HSMP-3812-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-3812 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | - | - | - | - | - | - | 0.35pF @ 50V 1MHz | - | - | - | - | - | 100V | 100V | 50V | - | 0.35pF | 3Ohm @ 100mA 100MHz | 0.35pF | 1.5 μs | 100mA | 100MHz | 3Ohm | - | RoHS Compliant | - | ||
![]() HSMP-389C-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | SC-70, SOT-323 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Strip | 2006 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | SWITCHING | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-389C | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | - | - | 100V | 100V | 5V | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | RoHS Compliant | - | ||
![]() HSMP-4810-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 1 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-4810 | R-PDSO-G3 | Not Qualified | - | - | - | PIN - Single | - | - | - | - | - | - | 0.4pF @ 50V 1MHz | - | - | - | - | - | 100V | 100V | 50V | ULTRA HIGH FREQUENCY TO S B | 0.35pF | 3Ohm @ 100mA 100MHz | 0.4pF | - | 100mA | 100MHz | 3Ohm | - | RoHS Compliant | - | ||
![]() HSMP-389F-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | SC-70, SOT-323 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | SWITCHING | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-389F | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | PIN - 1 Pair Common Cathode | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | - | - | 100V | 100V | 5V | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | RoHS Compliant | - | ||
![]() HSMP-389C-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | SC-70, SOT-323 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SWITCHING | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-389C | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | - | - | 100V | 100V | 5V | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | RoHS Compliant | - | ||
![]() HSMP-481B-BLKG Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | - | - | SC-70, SOT-323 | YES | - | SILICON | - | 1 | - | - | 150°C TJ | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-481B | R-PDSO-G3 | Not Qualified | - | - | - | PIN - Single | - | - | - | - | - | - | 0.4pF @ 50V 1MHz | - | - | - | - | - | 100V | 100V | 50V | ULTRA HIGH FREQUENCY TO S B | 0.35pF | 3Ohm @ 100mA 100MHz | 0.4pF | - | 100mA | 100MHz | 3Ohm | - | RoHS Compliant | - | ||
![]() HSMP-481B-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | SC-70, SOT-323 | YES | - | SILICON | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-481B | R-PDSO-G3 | Not Qualified | - | - | - | PIN - Single | - | - | - | - | - | - | 0.4pF @ 50V 1MHz | - | - | - | - | - | 100V | 100V | 50V | ULTRA HIGH FREQUENCY TO S B | 0.35pF | 3Ohm @ 100mA 100MHz | 0.4pF | - | 100mA | 100MHz | 3Ohm | - | RoHS Compliant | - | ||
![]() HSMP-3810-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 1 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-3810 | R-PDSO-G3 | Not Qualified | - | - | - | PIN - Single | - | - | - | - | - | - | 0.35pF @ 50V 1MHz | - | - | - | - | - | 100V | 100V | 50V | - | 0.35pF | 3Ohm @ 100mA 100MHz | 0.35pF | 1.5 μs | 100mA | 100MHz | 3Ohm | - | RoHS Compliant | - | ||
![]() HSMP-386E-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | SC-70, SOT-323 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Bulk | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | - | - | PIN - 1 Pair Common Anode | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | - | - | - | - | - | 50V | 50V | 50V | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | - | RoHS Compliant | - | ||
![]() HSMP-4890-TR1G Broadcom Limited | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 100V | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | 2.5Ohm | - | - | - | 8541.10.00.80 | 50V | DUAL | GULL WING | 260 | - | 1A | - | HSMP-4890 | - | - | - | 1A | Common Anode | PIN - Single | 1A | - | 1A | - | - | - | 0.375pF @ 5V 1MHz | 100V | - | - | - | - | - | - | - | ULTRA HIGH FREQUENCY TO S B | 0.33pF | 2.5Ohm @ 5mA 100MHz | - | - | 5mA | - | - | No | RoHS Compliant | Lead Free | ||
![]() HSMP-3894-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SWITCHING | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | PIN - 1 Pair Common Cathode | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | - | - | 100V | 100V | 5V | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | RoHS Compliant | - | ||
![]() HSMP-4810-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 1 | - | 0.25W | 150°C TJ | Strip | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-4810 | R-PDSO-G3 | Not Qualified | - | - | - | PIN - Single | - | - | - | - | - | - | 0.4pF @ 50V 1MHz | - | - | - | - | - | 100V | 100V | 50V | ULTRA HIGH FREQUENCY TO S B | 0.35pF | 3Ohm @ 100mA 100MHz | 0.4pF | - | 100mA | 100MHz | 3Ohm | - | RoHS Compliant | - | ||
![]() HSMS-282K-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMS-282K | R-PDSO-G6 | Not Qualified | SEPARATE, 2 ELEMENTS | - | - | Schottky - 1 Pair Isolated | - | - | - | - | - | - | 1pF @ 0V 1MHz | - | 0.34V | 0.1μA | - | - | 15V | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-286F-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | SC-70, SOT-323 | YES | - | SILICON | - | 2 | 5.8GHz | - | 150°C TJ | Tape & Reel (TR) | 2000 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | MATTE TIN | - | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | Schottky - 1 Pair Common Cathode | - | - | - | - | - | - | 0.25pF @ 0V 1MHz | - | - | - | 0.915GHz | - | 4V | - | - | C B | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-8101-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 1 | 14GHz | 75mW | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMS-8101 | R-PDSO-G3 | Not Qualified | - | - | - | Schottky - Single | - | - | - | - | - | - | 0.26pF @ 0V 1MHz | - | - | - | 10GHz | - | 4V | - | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-2802-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Strip | 2010 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMS-2802 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | - | - | - | - | - | - | 2pF @ 0V 1MHz | - | 0.41V | - | - | - | 70V | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-2813-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Strip | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | - | - | Schottky - 1 Pair Common Anode | - | - | - | - | - | - | 1.2pF @ 0V 1MHz | - | 0.41V | - | - | - | 20V | - | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | RoHS Compliant | - |