- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Impedance-Max | Capacitance @ Vr, F | Forward Voltage-Max | Reverse Current-Max | Operating Frequency-Min | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Diode Res Test Current | Diode Forward Resistance-Max | Type of Schottky Barrier | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMP-4820-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | LIMITER; SWITCHING | LOW DISTORTION | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMP-4820 | R-PDSO-G3 | Not Qualified | - | PIN - Single | - | - | 0.75pF @ 20V 1MHz | - | - | - | 50V | 50V | 20V | L B | 0.75pF | 600mOhm @ 10mA 1MHz | 1pF | 10mA | 0.6Ohm | - | RoHS Compliant | ||
![]() HSMS-282K-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | 6-TSSOP, SC-88, SOT-363 | YES | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-282K | R-PDSO-G6 | Not Qualified | SEPARATE, 2 ELEMENTS | Schottky - 1 Pair Isolated | - | - | 1pF @ 0V 1MHz | 0.34V | 0.1μA | - | 15V | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | RoHS Compliant | ||
![]() HSMS-286F-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | SC-70, SOT-323 | YES | SILICON | 2 | 5.8GHz | - | 150°C TJ | Tape & Reel (TR) | 2000 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Schottky - 1 Pair Common Cathode | - | - | 0.25pF @ 0V 1MHz | - | - | 0.915GHz | 4V | - | - | C B | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMS-8101-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | 14GHz | 75mW | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-8101 | R-PDSO-G3 | Not Qualified | - | Schottky - Single | - | - | 0.26pF @ 0V 1MHz | - | - | 10GHz | 4V | - | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | RoHS Compliant | ||
![]() HSMS-2802-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | - | - | 150°C TJ | Strip | 2010 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-2802 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Schottky - 1 Pair Series Connection | - | - | 2pF @ 0V 1MHz | 0.41V | - | - | 70V | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | RoHS Compliant | ||
![]() HSMS-2813-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | - | - | 150°C TJ | Strip | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Schottky - 1 Pair Common Anode | - | - | 1.2pF @ 0V 1MHz | 0.41V | - | - | 20V | - | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | RoHS Compliant | ||
![]() HSMS-2818-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | TO-253-4, TO-253AA | YES | SILICON | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-2818 | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | Schottky - 1 Bridge | CATHODE | - | 1.2pF @ 0V 1MHz | 0.41V | - | - | 20V | - | - | - | - | 15Ohm @ 5mA 1MHz | 0.2pF | - | - | - | RoHS Compliant | ||
![]() HSMS-8207-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | TO-253-4, TO-253AA | YES | SILICON | 4 | 14GHz | 75mW | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 2A (4 Weeks) | 4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G4 | Not Qualified | RING, 4 ELEMENTS | Schottky - 2 Pair Series Connection | ANODE AND CATHODE | 150Ohm | 0.26pF @ 0V 1MHz | - | - | 10GHz | 4V | - | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | RoHS Compliant | ||
![]() HSMS-8101-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | 14GHz | 75mW | 150°C TJ | Strip | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-8101 | R-PDSO-G3 | Not Qualified | - | Schottky - Single | - | - | 0.26pF @ 0V 1MHz | - | - | 10GHz | 4V | - | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | RoHS Compliant | ||
![]() HSMS-2824-TR1G Broadcom Limited | 457 | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2014 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-2824 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Schottky - 1 Pair Common Cathode | - | - | 1pF @ 0V 1MHz | 0.34V | - | - | 15V | - | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | RoHS Compliant | ||
![]() HSMS-280C-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | SC-70, SOT-323 | YES | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Schottky - 1 Pair Series Connection | - | - | 2pF @ 0V 1MHz | 0.41V | - | - | 70V | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | RoHS Compliant | ||
![]() HSMS-280K-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | 6-TSSOP, SC-88, SOT-363 | YES | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | SEPARATE, 2 ELEMENTS | Schottky - 1 Pair Isolated | - | - | 2pF @ 0V 1MHz | 1V | 0.2μA | - | 70V | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | RoHS Compliant | ||
![]() HSMS-2855-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | TO-253-4, TO-253AA | YES | SILICON | 2 | 4GHz | - | 150°C TJ | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G4 | Not Qualified | SEPARATE, 2 ELEMENTS | Schottky - 2 Independent | - | - | 0.3pF @ 1V 1MHz | - | - | 0.915GHz | 2V | - | - | L B | - | - | - | - | - | ZERO BARRIER | RoHS Compliant | ||
![]() HSMS-2823-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | - | - | 150°C TJ | Strip | 2014 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Schottky - 1 Pair Common Anode | - | - | 1pF @ 0V 1MHz | 0.34V | - | - | 15V | - | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | RoHS Compliant | ||
![]() HSMS-2863-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | 5.8GHz | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | Schottky - 1 Pair Common Anode | - | - | 0.3pF @ 0V 1MHz | - | - | 0.915GHz | 4V | - | - | C B | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMS-282C-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | SC-70, SOT-323 | YES | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-282C | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Schottky - 1 Pair Series Connection | - | - | 1pF @ 0V 1MHz | 0.34V | - | - | 15V | - | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | RoHS Compliant | ||
![]() HSMS-286L-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | 6-TSSOP, SC-88, SOT-363 | YES | SILICON | 3 | - | - | 150°C TJ | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | SEPARATE, 3 ELEMENTS | Schottky - 3 Independent | - | - | 0.25pF @ 0V 1MHz | 0.35V | - | - | 4V | - | - | C B | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMS-2814-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | - | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-2814 | R-PDSO-G3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Schottky - 1 Pair Common Cathode | - | - | 1.2pF @ 0V 1MHz | 0.41V | - | - | 20V | - | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | RoHS Compliant | ||
![]() HSMS-2805-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | TO-253-4, TO-253AA | YES | SILICON | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | 40 | HSMS-2805 | R-PDSO-G4 | Not Qualified | SEPARATE, 2 ELEMENTS | Schottky - 2 Independent | CATHODE | - | 2pF @ 0V 1MHz | 0.41V | 0.2μA | - | 70V | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | RoHS Compliant | ||
![]() HSMP-482B-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | SC-70, SOT-323 | YES | SILICON | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | LIMITER; SWITCHING | LOW DISTORTION | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMP-482B | R-PDSO-G3 | Not Qualified | - | PIN - Single | - | - | 0.75pF @ 20V 1MHz | - | - | - | 50V | 50V | 20V | L B | 0.75pF | 600mOhm @ 10mA 100MHz | 1pF | 10mA | 0.6Ohm | - | RoHS Compliant |