- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Output Current-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMP-3890-TR1 Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2006 | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | SWITCHING | - | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | HSMP-3890 | R-PDSO-G3 | Not Qualified | - | - | PIN - Single | - | 0.3pF @ 5V 1MHz | - | - | 100V | 100V | 5V | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | Non-RoHS Compliant | ||
![]() HSMS-2800-TR1 Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2006 | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | HSMS-2800 | R-PDSO-G3 | Not Qualified | - | - | Schottky - Single | - | 2pF @ 0V 1MHz | - | 0.41V | 70V | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | Non-RoHS Compliant | ||
![]() HBAT-5400-TR1 Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 250mW | 150°C TJ | Tape & Reel (TR) | 2010 | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | LOW CAPACITANCE | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | HBAT-5400 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | Schottky - Single | 0.43A | - | 1A | 0.8V | 30V | 30V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HSMS-2702-TR1G Broadcom Limited | In Stock | - | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | 250mW | 150°C TJ | Tape & Reel (TR) | 2015 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-2702 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Schottky - 1 Pair Series Connection | 0.35A | 6.7pF @ 0V 1MHz | 1A | 0.55V | 15V | 15V | - | - | 650mOhm @ 100mA 1MHz | - | - | - | - | - | RoHS Compliant | ||
![]() HSMP-389V-TR1 Broadcom Limited | In Stock | - | Datasheet | - | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2009 | e0 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin/Lead (Sn/Pb) | SWITCHING | - | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | HSMP-389V | R-PDSO-G6 | Not Qualified | - | SEPARATE, 2 ELEMENTS | PIN - 2 Independent | - | 0.3pF @ 5V 1MHz | - | - | 100V | 100V | 5V | 0.3pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 5mA | 100MHz | - | Non-RoHS Compliant | ||
![]() HSMS-2700-BLKG Broadcom Limited | In Stock | - | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 350mW | 150°C TJ | Bulk | 2015 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW CAPACITANCE | 8541.40.20.00 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-2700 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | Schottky - Single | 0.35A | 6.7pF @ 0V 1MHz | 1A | 0.55V | 15V | 15V | - | - | 650mOhm @ 100mA 1MHz | - | - | - | - | - | RoHS Compliant | ||
![]() HSMP-3814-TR1 Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | - | - | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | HSMP-3814 | R-PDSO-G3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | PIN - 1 Pair Common Cathode | - | 0.35pF @ 50V 1MHz | - | - | 100V | 100V | 50V | 0.35pF | 3Ohm @ 100mA 100MHz | - | - | 100mA | 100MHz | 3Ohm | Non-RoHS Compliant | ||
![]() QSMS-294C-TR1G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QSMS-2926-BLKG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QSMS-2913-TR2G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QSMS-2890-TR1G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMP-3895-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | TO-253-4, TO-253AA | - | SOT-143-4 | - | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN - 2 Independent | - | 0.3pF @ 5V 1MHz | - | - | 100V | - | - | - | 2.5Ohm @ 5mA 100MHz | - | - | - | - | - | - | ||
![]() HSMP-389T-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | SWITCHING | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMP-389T | R-PDSO-G6 | Not Qualified | - | - | PIN - Single | - | 0.3pF @ 5V 1MHz | - | - | 100V | 100V | 5V | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 5mA | 100MHz | - | RoHS Compliant | ||
![]() HSMP-386B-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | SC-70, SOT-323 | YES | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | - | - | PIN - Single | - | 0.2pF @ 50V 1MHz | - | - | 50V | 50V | 50V | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | RoHS Compliant | ||
![]() HSMP-389V-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 2 | - | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | SWITCHING | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMP-389V | R-PDSO-G6 | Not Qualified | - | SEPARATE, 2 ELEMENTS | PIN - 2 Independent | - | 0.3pF @ 5V 1MHz | - | - | 100V | 100V | 5V | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 5mA | 100MHz | - | RoHS Compliant | ||
![]() HSMP-389V-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2006 | e4 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | SWITCHING | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMP-389V | R-PDSO-G6 | Not Qualified | - | SEPARATE, 2 ELEMENTS | PIN - 2 Independent | - | 0.3pF @ 5V 1MHz | - | - | 100V | 100V | 5V | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 µs | 5mA | 100MHz | - | RoHS Compliant | ||
![]() HSMP-381B-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | SC-70, SOT-323 | YES | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | - | - | PIN - Single | - | 0.35pF @ 50V 1MHz | - | - | 100V | 100V | 50V | 0.35pF | 3Ohm @ 100mA 100MHz | 0.35pF | 1.5 µs | 100mA | 100MHz | 3Ohm | RoHS Compliant | ||
![]() HSMP-389T-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 1 | - | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | SWITCHING | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMP-389T | R-PDSO-G6 | Not Qualified | - | - | PIN - Single | - | 0.3pF @ 5V 1MHz | - | - | 100V | 100V | 5V | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 5mA | 100MHz | - | RoHS Compliant | ||
![]() HSMP-389U-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | SWITCHING | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | - | SEPARATE, 2 ELEMENTS | PIN - 2 Independent | - | 0.3pF @ 5V 1MHz | - | - | 100V | 100V | 5V | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 5mA | 100MHz | - | RoHS Compliant | ||
![]() HSMP-3812-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | 0.25W | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMP-3812 | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | PIN - 1 Pair Series Connection | - | 0.35pF @ 50V 1MHz | - | - | 100V | 100V | 50V | 0.35pF | 3Ohm @ 100mA 100MHz | 0.35pF | 1.5 μs | 100mA | 100MHz | 3Ohm | RoHS Compliant |