- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Output Current | Forward Current | Output Current-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Pulsed Input Power-Max | Pulsed Input Power-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMP-3812-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-3812 | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | - | - | - | - | 0.35pF @ 50V 1MHz | - | - | - | - | 100V | 100V | 50V | - | 0.35pF | 3Ohm @ 100mA 100MHz | 0.35pF | 1.5 μs | 100mA | 100MHz | 3Ohm | - | - | - | - | RoHS Compliant | - | ||
![]() HBAT-540C-TR1G Broadcom Limited | In Stock | - | Datasheet | - | - | SC-70, SOT-323 | YES | - | SILICON | 2 | - | 825mW | 150°C TJ | Tape & Reel (TR) | 1993 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HBAT-540 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | - | - | - | 0.43A | - | 1A | - | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-282M-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 4 | - | - | 150°C TJ | Bulk | 2012 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | - | COMMON CATHODE, 4 ELEMENTS | - | - | Schottky - 2 Pair Common Cathode | - | - | - | - | 1pF @ 0V 1MHz | - | - | 0.34V | 0.1μA | 15V | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMP-3834-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | - | 250mW | 150°C TJ | Strip | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | PIN - 1 Pair Common Cathode | - | - | - | - | 0.3pF @ 50V 1MHz | - | - | - | - | 200V | 200V | 50V | - | 0.3pF | 1.5Ohm @ 100mA 100MHz | 0.3pF | 0.5 µs | 100mA | 100MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMP-3822-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-3822 | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | - | - | - | - | 0.8pF @ 20V 1MHz | - | - | - | - | 50V | 50V | 20V | - | 0.6pF | 600mOhm @ 10mA 100MHz | 0.8pF | 0.07 µs | 10mA | 100MHz | 0.6Ohm | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-280M-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 4 | - | - | 150°C TJ | Bulk | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | - | COMMON CATHODE, 4 ELEMENTS | - | - | Schottky - 2 Pair Common Cathode | - | - | - | - | 2pF @ 0V 1MHz | - | - | 1V | 0.2μA | 70V | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HBAT-540C-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | SC-70, SOT-323 | YES | - | SILICON | 2 | - | 825mW | 150°C TJ | Bulk | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HBAT-540 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | Schottky - 1 Pair Series Connection | - | - | - | 0.43A | - | 1A | - | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HPND-4028 Broadcom Limited | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 1 | 150°C | - | - | - | 2006 | e4 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | GOLD | SWITCHING | - | 8541.10.00.60 | - | - | DUAL | FLAT | 260 | compliant | - | NOT SPECIFIED | - | R-XDMW-F2 | Not Qualified | - | SINGLE | - | - | PIN DIODE | - | - | - | - | - | - | - | - | - | - | 60V | 30V | - | 0.045pF | - | 0.045pF | 0.036 μs | 10mA | 100MHz | 3Ohm | - | - | - | - | RoHS Compliant | - | ||
![]() HPND-4038 Broadcom Limited | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 1 | 150°C | - | - | - | 2006 | e4 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | GOLD | SWITCHING | - | 8541.10.00.60 | - | - | DUAL | FLAT | 260 | compliant | - | NOT SPECIFIED | - | R-XDMW-F2 | Not Qualified | - | SINGLE | - | - | PIN DIODE | - | - | - | - | - | - | - | - | - | - | 60V | 30V | - | 0.045pF | - | 0.065pF | 0.045 µs | 10mA | 100MHz | 2Ohm | - | - | - | - | RoHS Compliant | - | ||
![]() HBAT-540B-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | SC-70, SOT-323 | YES | - | SILICON | 1 | - | 825mW | 150°C TJ | Bulk | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HBAT-540 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | - | - | Schottky - Single | - | - | - | 0.43A | - | 1A | - | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-280F-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | SC-70, SOT-323 | YES | - | SILICON | 2 | - | - | 150°C TJ | Bulk | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | 8541.40.20.00 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | Schottky - 1 Pair Common Cathode | - | - | - | - | 2pF @ 0V 1MHz | - | - | 0.41V | - | 70V | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-280N-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 4 | - | - | 150°C TJ | Bulk | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | 8541.40.20.00 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | - | COMMON ANODE, 4 ELEMENTS | - | - | Schottky - 2 Pair Common Anode | - | - | - | - | 2pF @ 0V 1MHz | - | - | 1V | 0.2μA | 70V | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-280P-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 4 | - | - | 150°C TJ | Bulk | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | 8541.40.20.00 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | - | - | Schottky - 2 Pair Series Connection | - | - | - | - | 2pF @ 0V 1MHz | - | - | 1V | 0.2μA | 70V | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-280L-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | 6-TSSOP, SC-88, SOT-363 | YES | - | SILICON | 3 | - | - | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMS-280L | R-PDSO-G6 | Not Qualified | - | SEPARATE, 3 ELEMENTS | - | - | Schottky - 3 Independent | - | - | - | - | 2pF @ 0V 1MHz | - | - | 1V | 0.2μA | 70V | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMP-4820-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | LIMITER; SWITCHING | LOW DISTORTION | 8541.10.00.80 | 50V | 250mW | DUAL | GULL WING | 260 | - | 1A | - | HSMP-4820 | - | - | - | - | 1A | Common Anode | PIN - Single | 250mW | 1A | 1A | - | 0.75pF @ 20V 1MHz | - | 20V | - | - | - | - | - | L B | 0.75pF | 600mOhm @ 10mA 1MHz | 1pF | - | 10mA | - | 0.6Ohm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() HSMP-3834-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | - | - | PIN - 1 Pair Common Cathode | - | - | - | - | 0.3pF @ 50V 1MHz | - | - | - | - | 200V | 200V | 50V | - | 0.3pF | 1.5Ohm @ 100mA 100MHz | 0.3pF | 0.5 µs | 100mA | 100MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSCH-5312 Broadcom Limited | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 1 | 175°C | - | - | - | 2006 | e4 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | GOLD | - | - | 8541.10.00.60 | - | - | DUAL | FLAT | 260 | compliant | - | NOT SPECIFIED | - | R-LDMW-F2 | Not Qualified | - | SINGLE | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | L B TO K B | - | - | 0.15pF | - | - | - | - | MEDIUM BARRIER | 0.15W | 1W | - | RoHS Compliant | - | ||
![]() HBAT-540B-TR2G Broadcom Limited | In Stock | - | Datasheet | - | - | SC-70, SOT-323 | YES | - | SILICON | 1 | - | 825mW | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HBAT-540 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | - | - | Schottky - Single | - | - | - | 0.43A | - | 1A | - | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HBAT-540B-TR1G Broadcom Limited | In Stock | - | Datasheet | - | - | SC-70, SOT-323 | YES | - | SILICON | 1 | - | 825mW | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HBAT-540 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | - | - | Schottky - Single | - | - | - | 0.43A | - | 1A | - | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-280B-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2006 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | - | R-PDSO-G3 | Not Qualified | - | - | - | - | Schottky - Single | - | - | - | - | 2pF @ 0V 1MHz | - | - | 0.41V | - | 70V | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | RoHS Compliant | - |