- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Output Current-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Pulsed Input Power-Max | Pulsed Input Power-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSCH-5531 Broadcom Limited | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | 175°C | - | - | - | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | GOLD | - | - | 8541.10.00.60 | TRIPLE | FLAT | 260 | compliant | NOT SPECIFIED | - | R-MTMW-F3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | MIXER DIODE | - | - | - | - | 0.375V | - | - | - | - | K B | - | - | 0.1pF | - | - | - | - | LOW BARRIER | 0.15W | 1W | RoHS Compliant | ||
![]() HBAT-540C-TR2G Broadcom Limited | In Stock | - | Datasheet | - | SC-70, SOT-323 | YES | SILICON | 2 | - | 825mW | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HBAT-540 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Schottky - 1 Pair Series Connection | - | 0.43A | - | 1A | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMS-270C-TR2G Broadcom Limited | In Stock | - | - | - | SC-70, SOT-323 | YES | SILICON | 2 | - | 825mW | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-270C | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Schottky - 1 Pair Series Connection | - | 0.75A | 6.7pF @ 0V 1MHz | 1A | 0.55V | - | 15V | 15V | - | - | - | 650mOhm @ 100mA 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HBAT-5402-TR1G Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2010 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HBAT-5402 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Schottky - 1 Pair Series Connection | - | 0.22A | - | 1A | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMP-3880-BLKG Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 250mW | 150°C TJ | Bulk | 2004 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | - | compliant | - | HSMP-3880 | - | - | - | - | PIN - Single | - | - | 0.3pF @ 50V 100MHz | - | - | - | 100V | - | - | - | - | 3.8Ohm @ 1mA 100MHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5082-3039#T50 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | 250mW | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | ATTENUATOR; SWITCHING | LOW HARMONIC DISTORTION | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | PIN - Single | ISOLATED | - | 0.25pF @ 50V 1MHz | - | - | - | 150V | 150V | 50V | - | 0.25pF | 1.25Ohm @ 100mA 100MHz | 0.25pF | 0.1 µs | 100mA | 100MHz | - | - | - | - | Non-RoHS Compliant | ||
![]() HBAT-5400-TR2G Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2010 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HBAT-5400 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | Schottky - Single | - | 0.22A | - | 1A | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMP-3880-TR1G Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2004 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | SWITCHING | LOW DISTORTION | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | HSMP-3880 | R-PDSO-G3 | Not Qualified | - | - | PIN - Single | - | - | 0.3pF @ 50V 100MHz | - | - | - | 100V | 100V | 50V | L B | 0.4pF | 3.8Ohm @ 1mA 100MHz | 0.4pF | 2.5 μs | 5mA | 100MHz | 6.5Ohm | - | - | - | RoHS Compliant | ||
![]() HBAT-5402-BLKG Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | - | 250mW | 150°C TJ | Bulk | 2010 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HBAT-5402 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | Schottky - 1 Pair Series Connection | - | 0.22A | - | 1A | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HBAT-5400-BLKG Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | - | 250mW | 150°C TJ | Bulk | 2010 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HBAT-5400 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | Schottky - Single | - | 0.22A | - | 1A | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMS-270B-TR2G Broadcom Limited | In Stock | - | - | - | SC-70, SOT-323 | YES | SILICON | 1 | - | 825mW | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-270B | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | Schottky - Single | - | 0.75A | 6.7pF @ 0V 1MHz | 1A | 0.55V | - | 15V | 15V | - | - | - | 650mOhm @ 100mA 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSMS-2825-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | TO-253-4, TO-253AA | YES | SILICON | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2014 | e4 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-2825 | R-PDSO-G4 | Not Qualified | - | SEPARATE, 2 ELEMENTS | Schottky - 2 Independent | CATHODE | - | 1pF @ 0V 1MHz | - | 0.34V | 0.1μA | 15V | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5082-2800#T50 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | 250mW | -65°C~200°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | Schottky - Single | ISOLATED | - | 2pF @ 0V 1MHz | - | - | - | 70V | - | - | - | - | - | 2pF | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HSMS-270B-BLKG Broadcom Limited | In Stock | - | - | - | SC-70, SOT-323 | YES | SILICON | 1 | - | 825mW | 150°C TJ | Bulk | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HSMS-270B | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | Schottky - Single | - | 0.75A | 6.7pF @ 0V 1MHz | 1A | 0.55V | - | 15V | 15V | - | - | - | 650mOhm @ 100mA 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5082-3379 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | 250mW | -65°C~150°C TJ | Bulk | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | ATTENUATOR; SWITCHING | LOW HARMONIC DISTORTION | 8541.10.00.60 | - | WIRE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | PIN - Single | ISOLATED | - | 0.4pF @ 50V 1MHz | - | - | - | 50V | 50V | 50V | - | 0.4pF | - | 0.4pF | 1.3 µs | 100mA | 100MHz | 8Ohm | - | - | - | Non-RoHS Compliant | ||
![]() 5082-2810 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | 250mW | -65°C~200°C TJ | Bulk | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.60 | - | WIRE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | Schottky - Single | ISOLATED | 0.035A | 1.2pF @ 0V 1MHz | - | 0.41V | - | 20V | - | - | - | - | - | 1.2pF | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1N5711#T25 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | 250mW | -65°C~200°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N5711 | O-LALF-W2 | Not Qualified | - | - | Schottky - Single | ISOLATED | 0.015A | 2pF @ 0V 1MHz | - | - | - | 70V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 5082-2800#T25 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | 250mW | -65°C~200°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | Schottky - Single | ISOLATED | - | 2pF @ 0V 1MHz | - | - | - | 70V | - | - | - | - | - | 2pF | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HBAT-5400-TR1G Broadcom Limited | In Stock | - | Datasheet | - | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2010 | e4 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW CAPACITANCE | 8541.10.00.80 | DUAL | GULL WING | 260 | compliant | NOT SPECIFIED | HBAT-5400 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | Schottky - Single | - | 0.22A | - | 1A | 0.8V | - | 30V | 30V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HSCH-5512 Broadcom Limited | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | 175°C | - | - | - | 2006 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8541.10.00.60 | TRIPLE | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-MTMW-F3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | MIXER DIODE | - | - | - | - | 0.5V | - | - | - | - | K B | - | - | 0.15pF | - | - | - | - | MEDIUM BARRIER | 0.15W | 1W | RoHS Compliant |