- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Output Current-Max | Impedance-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Operating Frequency-Min | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QSMP-381F-TR1G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QSMS-295C-TR2G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QSMS-8202-BLKG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QSMS-2926-TR1G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() QSMP-381F-TR2G Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5082-2810#T25 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | - | - | 250mW | -65°C~200°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | 8541.10.00.60 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | Schottky - Single | ISOLATED | - | - | 1.2pF @ 0V 1MHz | - | - | - | - | 20V | - | - | - | - | - | 1.2pF | - | - | - | - | Non-RoHS Compliant | ||
![]() 5082-2835#T50 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | - | - | 150mW | -60°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | Schottky - Single | ISOLATED | - | - | 1pF @ 0V 1MHz | - | - | - | - | 8V | - | - | ULTRA HIGH FREQUENCY | - | - | 1pF | - | - | - | - | Non-RoHS Compliant | ||
![]() 5082-3077#T25 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | - | - | 250mW | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | ATTENUATOR; SWITCHING | LOW HARMONIC DISTORTION | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | PIN - Single | ISOLATED | - | - | 0.3pF @ 50V 1MHz | - | - | - | - | 200V | 200V | 50V | - | 0.3pF | 1.5Ohm @ 100mA 100MHz | 0.3pF | 0.1 µs | 100mA | 100MHz | - | Non-RoHS Compliant | ||
![]() 5082-3077#T50 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | - | - | 250mW | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | ATTENUATOR; SWITCHING | LOW HARMONIC DISTORTION | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | PIN - Single | ISOLATED | - | - | 0.3pF @ 50V 1MHz | - | - | - | - | 200V | 200V | 50V | - | 0.3pF | 1.5Ohm @ 100mA 100MHz | 0.3pF | 0.1 µs | 100mA | 100MHz | - | Non-RoHS Compliant | ||
![]() 5082-2811#T25 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | - | - | - | - | - | - | 250mW | -65°C~200°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | - | Schottky - Single | - | - | - | 1.2pF @ 0V 1MHz | - | - | - | - | 15V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 5082-3081#T25 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | - | - | 250mW | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | ATTENUATOR; SWITCHING | LOW HARMONIC DISTORTION | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | PIN - Single | ISOLATED | - | - | 0.4pF @ 50V 1MHz | - | - | - | - | 100V | 100V | 50V | - | 0.4pF | 3.5Ohm @ 100mA 100MHz | 0.4pF | 2.5 µs | 100mA | 100MHz | - | Non-RoHS Compliant | ||
![]() HPND-0002 Broadcom Limited | In Stock | - | - | 2 Weeks | - | YES | SILICON | 1 | - | 150°C | -65°C | 0.25W | - | - | 2017 | e4 | Obsolete | 1 (Unlimited) | 2 | EAR99 | GOLD | ATTENUATOR; LIMITER; SWITCHING | - | 8541.10.00.40 | UPPER | NO LEAD | 260 | compliant | NOT SPECIFIED | - | S-XUUC-N2 | Not Qualified | - | SINGLE | PIN DIODE | ANODE | - | - | - | - | - | - | - | - | 100V | 50V | - | 0.2pF | - | 0.2pF | 1.5 µs | - | - | - | RoHS Compliant | ||
![]() 1N5712#T25 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | - | - | 250mW | -65°C~200°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | TIN LEAD | - | - | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | - | NOT SPECIFIED | 1N5712 | O-LALF-W2 | Not Qualified | - | - | Schottky - Single | ISOLATED | - | - | 1.2pF @ 0V 1MHz | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 5082-2811#T50 Broadcom Limited | In Stock | - | Datasheet | - | DO-204AH, DO-35, Axial | NO | SILICON | 1 | - | - | - | 250mW | -65°C~200°C TJ | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.70 | - | WIRE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | Schottky - Single | ISOLATED | 0.02A | - | 1.2pF @ 0V 1MHz | - | 0.41V | - | - | 15V | - | - | - | - | - | 1.2pF | - | - | - | - | Non-RoHS Compliant | ||
![]() HSMP-481B-TR1 Broadcom Limited | In Stock | - | - | - | SC-70, SOT-323 | YES | SILICON | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | - | - | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | HSMP-481B | R-PDSO-G3 | Not Qualified | - | - | PIN - Single | - | - | - | 0.4pF @ 50V 1MHz | - | - | - | - | 100V | 100V | 50V | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | - | 100mA | 100MHz | 3Ohm | Non-RoHS Compliant | ||
![]() HSMS-2852-TR1 Broadcom Limited | In Stock | - | - | - | TO-236-3, SC-59, SOT-23-3 | YES | GALLIUM ARSENIDE | 2 | 4GHz | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | TIN LEAD | - | - | 8541.10.00.60 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | HSMS-2852 | R-PDSO-G3 | Not Qualified | - | - | Schottky - 1 Pair Series Connection | - | - | - | 0.3pF @ 1V 1MHz | - | - | - | 0.915GHz | 2V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HSMS-8209-TR1 Broadcom Limited | In Stock | - | - | - | TO-253-4, TO-253AA | YES | SILICON | 4 | 14GHz | - | - | 75mW | 150°C TJ | Tape & Reel (TR) | 2009 | e0 | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN LEAD | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | HSMS-8209 | R-PDSO-G4 | Not Qualified | - | CROSSOVER RING, 4 ELEMENTS | Schottky - Cross Over | ANODE AND CATHODE | - | 150Ohm | 0.26pF @ 0V 1MHz | - | - | - | 10GHz | 4V | - | - | X B TO KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | - | Non-RoHS Compliant | ||
![]() HSMS-282L-TR1 Broadcom Limited | In Stock | - | - | - | 6-TSSOP, SC-88, SOT-363 | YES | SILICON | 3 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2014 | e0 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | HSMS-282L | R-PDSO-G6 | Not Qualified | - | - | Schottky - 3 Independent | - | - | - | 1pF @ 0V 1MHz | - | 0.7V | 0.1μA | - | 15V | - | 1V | - | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HBAT-540B-TR1 Broadcom Limited | In Stock | - | - | - | SC-70, SOT-323 | YES | SILICON | 1 | - | - | - | 825mW | 150°C TJ | Tape & Reel (TR) | - | e0 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | LOW CAPACITANCE | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | HBAT-540 | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | - | Schottky - Single | - | 0.43A | - | - | 1A | 0.8V | - | - | 30V | 30V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HSMS-2827-TR1 Broadcom Limited | In Stock | - | - | - | TO-253-4, TO-253AA | YES | SILICON | 4 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2014 | e0 | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN LEAD | - | - | 8541.10.00.70 | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | HSMS-2827 | R-PDSO-G4 | Not Qualified | - | - | Schottky - 1 Bridge | - | - | - | 1pF @ 0V 1MHz | - | 0.34V | 0.1μA | - | 15V | - | 1V | - | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | Non-RoHS Compliant |