- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Construction | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Output Current | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Forward Voltage | Max Reverse Voltage (DC) | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMP-3813-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 100V | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2006 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | - | - | 1A | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | - | 1A | - | 1A | - | - | - | - | - | - | 0.35pF @ 50V 1MHz | 50V | - | - | - | 300 ns | - | - | - | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | 1.5 μs | 100mA | 100MHz | 3Ohm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2827-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | - | 4 | - | - | 150°C TJ | Bulk | 2014 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1pF | 15V | DUAL | GULL WING | 260 | - | - | 1A | - | HSMS-2827 | - | - | - | - | 1A | - | Schottky - 1 Bridge | - | 1A | - | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-281B-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 1 | - | - | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 15Ohm | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 20V | DUAL | GULL WING | 260 | - | - | 1A | - | - | - | - | - | - | 1A | Single | Schottky - Single | - | 1A | - | 35mA | 200nA | - | 1V | 15V | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | 20V | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-3866-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | 5 | SILICON | 50V | 4 | - | - | 150°C TJ | Bulk | 2007 | e4 | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | - | - | - | 50V | DUAL | GULL WING | 260 | - | - | 1A | 20 | HSMP-3866 | - | - | - | COMPLEX | 1A | - | PIN - 2 Pair CA + CC | - | 1A | - | 1A | - | - | - | - | - | 50V | 0.22pF @ 50V 1MHz | 50V | - | - | - | 80 ns | - | - | - | - | MEDIUM FREQUENCY TO S B | - | 1.5Ohm @ 100mA 100MHz | 0.22pF | 0.5 μs | - | - | 22Ohm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-3892-TR1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e0 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | TIN LEAD | SWITCHING | - | 8541.10.00.60 | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | NOT SPECIFIED | HSMP-3892 | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | - | - | 100V | 100V | - | 5V | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HSMS-282E-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 15V | 2 | - | - | 150°C TJ | Bulk | 2007 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 1pF | 15V | DUAL | GULL WING | 260 | - | - | 1A | - | - | - | - | - | - | 1A | Common Anode | Schottky - 1 Pair Common Anode | - | 1A | - | 10mA | 100nA | - | 500mV | 1V | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | 15V | - | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-389D-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | 6000MHz | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | - | - | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | - | - | 1A | - | PIN - 4, Diversity Switch | - | - | - | 5mA | - | - | 1.1V | - | - | - | 0.65pF @ 0V 1MHz | 100V | - | - | 50MHz | - | 128V | - | - | - | - | - | 2Ohm @ 5mA 100MHz | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HSMS-282P-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 15V | 4 | - | - | 150°C TJ | Bulk | 2012 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 15V | DUAL | GULL WING | 260 | - | - | 1A | - | HSMS-282P | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | 1A | - | Schottky - 2 Pair Series Connection | - | 1A | - | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-386F-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 50V | 2 | - | - | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | - | - | 1A | - | HSMP-386F | - | - | - | - | 1A | Common Cathode | PIN - 1 Pair Common Cathode | - | 1A | - | 1A | - | - | - | - | - | 50V | 0.2pF @ 50V 1MHz | 50V | - | - | - | 80 ns | - | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | 22Ohm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2808-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 70V | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 70V | DUAL | GULL WING | 260 | - | - | 1A | - | - | - | - | - | - | 1A | - | Schottky - 1 Bridge | - | 1A | CATHODE | - | 200nA | 1A | 1V | - | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-285C-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 2 | 4GHz | - | 150°C TJ | Strip | 2006 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | 150V | DUAL | GULL WING | 260 | - | - | 70mA | - | HSMS-285C | - | - | 250mV | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | - | - | - | 1mA | - | - | 250mV | - | 175μA | 2V | 0.3pF @ 1V 1MHz | - | - | - | 0.915GHz | - | - | - | 2V | - | L B | - | - | - | - | - | - | - | ZERO BARRIER | 1mm | 2.25mm | 1.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2825-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | TO-253-4, TO-253AA | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Strip | 2009 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | - | compliant | - | NOT SPECIFIED | HSMS-2825 | R-PDSO-G4 | Not Qualified | - | SEPARATE, 2 ELEMENTS | - | - | Schottky - 2 Independent | - | - | CATHODE | - | - | - | - | - | - | - | 1pF @ 0V 1MHz | - | 0.34V | 0.1μA | - | - | 15V | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-282B-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 15V | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 12Ohm | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 15V | DUAL | GULL WING | 260 | - | - | 1A | - | - | - | - | - | - | 1A | Single | Schottky - Single | - | 1A | - | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-381C-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 100V | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | 100V | DUAL | GULL WING | 260 | - | - | 1A | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 1 Pair Series Connection | - | 1A | - | 1A | - | - | - | - | - | - | 0.35pF @ 50V 1MHz | 50V | - | - | - | 300 ns | - | - | - | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | 1.5 μs | 100mA | 100MHz | 3Ohm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2803-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 2 | - | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | 70V | DUAL | GULL WING | 260 | - | - | 1A | - | - | - | - | - | - | 1A | Common Anode | Schottky - 1 Pair Common Anode | - | 1A | - | - | 200nA | 1A | 1V | - | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ASML-5822-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 2 | - | - | 150°C TJ | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | LIMITER | - | 8541.10.00.80 | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | 1A | Single | Pin + Schottky 1 Pair Series Connection | - | - | - | 1A | - | - | 500mV | - | 100nA | 15V | 0.8pF @ 20V 1MHz | - | - | - | - | - | 60V 22V | 50V | - | 1V | - | - | 600mOhm @ 10mA 100MHz | 0.8pF | 0.07 μs | - | - | 0.6Ohm | - | 1mm | 2.25mm | 1.4mm | No | - | RoHS Compliant | - | ||
![]() HSMS-282F-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 12Ohm | Tin (Sn) | - | - | 8541.10.00.80 | - | 15V | DUAL | GULL WING | 260 | - | - | 1A | - | - | - | - | - | - | 1A | Common Cathode | Schottky - 1 Pair Common Cathode | - | 1A | - | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HPND-4005 Broadcom Limited | In Stock | - | - | 14 Weeks | Gold | Surface Mount | 2-SMD, Beam Lead | - | 2 | SILICON | 120V | 1 | - | - | -65°C~175°C TJ | Bulk | 2006 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | ATTENUATOR; LIMITER; SWITCHING | - | 8541.10.00.60 | - | - | DUAL | FLAT | 260 | - | - | - | 20 | - | - | - | - | - | - | Single | PIN - Single | 250mW | - | - | 20mA | - | - | 1V | - | - | 120V | 0.02pF @ 10V 10GHz | 100V | - | - | - | - | - | - | - | - | - | 0.017pF | 6.5Ohm @ 20mA 100MHz | - | 0.1 μs | - | 100MHz | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-3892-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | - | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SWITCHING | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | - | compliant | - | NOT SPECIFIED | HSMP-3892 | R-PDSO-G3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | - | - | 100V | 100V | - | 5V | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMP-3824-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 50V | 2 | - | 0.25W | 150°C TJ | Strip | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | - | - | 1A | - | HSMP-3824 | - | - | - | - | 1A | Common Cathode | PIN - 1 Pair Common Cathode | - | 1A | - | 1A | - | - | - | - | - | - | 0.8pF @ 20V 1MHz | 50V | - | - | - | 7 ns | - | - | 20V | - | - | 0.6pF | 600mOhm @ 10mA 100MHz | 0.8pF | 0.07 μs | 10mA | 100MHz | 0.6Ohm | - | - | - | - | No | - | RoHS Compliant | Lead Free |