- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Output Current | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Forward Voltage | Max Reverse Voltage (DC) | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Pulsed Input Power-Max | Pulsed Input Power-Min | Tangential Signal Sensitivity-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5082-3077 Broadcom Limited | In Stock | - | Datasheet | - | - | - | DO-204AH, DO-35, Axial | NO | - | SILICON | - | 1 | - | 250mW | -65°C~150°C TJ | Bulk | 2007 | e0 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | ATTENUATOR; SWITCHING | LOW HARMONIC DISTORTION | 8541.10.00.70 | - | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | - | O-LALF-W2 | Not Qualified | - | - | - | - | - | PIN - Single | - | - | ISOLATED | - | - | - | - | - | - | - | 0.3pF @ 50V 1MHz | - | - | - | 200V | 200V | 50V | - | 0.3pF | 1.5Ohm @ 100mA 100MHz | 0.3pF | 0.1 µs | 100mA | 100MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HSMP-3833-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 200V | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 1.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 200V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | 250mW | 1A | - | 1A | - | - | - | - | - | - | 0.3pF @ 50V 1MHz | 200V | - | 80 ns | - | - | - | - | 0.3pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 100mA | 100MHz | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3812-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | - | 0.25W | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-3812 | R-PDSO-G3 | Not Qualified | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | 0.35pF @ 50V 1MHz | - | - | - | 100V | 100V | 50V | - | 0.35pF | 3Ohm @ 100mA 100MHz | 0.35pF | 1.5 μs | 100mA | 100MHz | 3Ohm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMP-3813-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 100V | 2 | - | 0.25W | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR | LOW DISTORTION | 8541.10.00.80 | 270FF | 100V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | - | 1A | - | 1A | - | - | - | - | - | - | 0.35pF @ 50V 1MHz | 100V | - | 300 ns | - | - | - | - | 0.35pF | 3Ohm @ 100mA 100MHz | - | 1.5 μs | 100mA | 100MHz | 3Ohm | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-389L-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 100V | 3 | - | - | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Switch | 2.5Ohm | Matte Tin (Sn) | - | - | 8541.10.00.80 | 200FF | 100V | DUAL | GULL WING | 260 | - | 1A | 20 | - | - | - | - | - | SEPARATE, 3 ELEMENTS | 1A | - | PIN - 3 Independent | - | 1A | - | 1A | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 5mA | 100MHz | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286Y-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | - | SC-79, SOD-523 | YES | 2 | SILICON | - | 1 | 5.8GHz | - | 150°C TJ | Bulk | 2006 | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 4V | DUAL | FLAT | 260 | - | 100mA | NOT SPECIFIED | - | - | Not Qualified | 350mV | - | - | - | Single | Schottky - Single | - | - | - | 1mA | - | - | 350mV | 4V | - | 4V | 0.3pF @ 0V 1MHz | - | - | - | - | - | - | ULTRA HIGH FREQUENCY TO C B | - | - | - | - | - | - | - | - | - | - | 57 dBm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2860-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 1 | 5.8GHz | 0.25W | 150°C TJ | Tape & Reel (TR) | 2007 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMS-2860 | R-PDSO-G3 | Not Qualified | - | - | - | - | - | Schottky - Single | - | - | - | - | - | - | - | - | - | - | 0.3pF @ 0V 1MHz | - | 0.915GHz | - | 4V | - | - | C B | - | - | 0.35pF | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-281F-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 20V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Cathode | Schottky - 1 Pair Common Cathode | - | 1A | - | - | 200nA | - | 1V | - | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280F-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.60 | - | 70V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Cathode | Schottky - 1 Pair Common Cathode | - | 1A | - | - | 200nA | 1A | 1V | - | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2828-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 15V | 4 | - | - | 150°C TJ | Strip | 2014 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1pF | 15V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | - | Schottky - 1 Bridge | - | 1A | CATHODE | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286P-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 7V | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | 4V | DUAL | GULL WING | 260 | - | 100mA | - | - | - | - | 350mV | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | - | - | Schottky - 2 Pair Series Connection | - | - | - | - | - | - | 350mV | - | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3824-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-3824 | R-PDSO-G3 | Not Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | PIN - 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | 0.8pF @ 20V 1MHz | - | - | - | 50V | 50V | 20V | - | 0.6pF | 600mOhm @ 10mA 100MHz | 0.8pF | 0.07 µs | 10mA | 100MHz | 0.6Ohm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HSMS-2827-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 15V | 4 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2014 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1pF | 15V | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2827 | - | - | - | - | - | 1A | - | Schottky - 1 Bridge | - | 1A | - | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-282M-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 15V | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | 1pF | 15V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Cathode | Schottky - 2 Pair Common Cathode | - | 1A | - | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3863-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 3 | SILICON | 50V | 2 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 50V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | - | 1A | - | 1A | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | 50V | - | 80 ns | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-281K-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2008 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 20V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Isolated | - | 1A | - | - | 200nA | - | 1V | - | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | 15V | - | - | 15Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSCH-5330 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 2-SMD, Beam Lead | - | 2 | SILICON | 4V | 1 | - | 1W | -65°C~175°C TJ | Bulk | 2006 | e4 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | GOLD | - | - | 8541.10.00.60 | - | - | DUAL | FLAT | 260 | - | - | - | - | - | - | 375mV | - | - | - | Single | Schottky - Single | - | - | - | - | - | - | 375mV | - | - | 4V | 0.1pF @ 0V 1MHz | - | - | - | - | - | - | L B TO K B | - | 20Ohm @ 5mA 1MHz | 0.1pF | - | - | - | - | LOW BARRIER | 0.15W | 1W | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2817-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | 20V | 4 | - | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 20V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | - | Schottky - 1 Bridge | - | 1A | - | 1A | - | - | 410mV | - | 200nA | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | 15V | - | - | 15Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-389B-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | 100V | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | 2.5Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8541.10.00.80 | 200FF | 100V | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Single | PIN - Single | - | 1A | - | 1A | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 100V | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 1mA | 100MHz | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 1N5711 Broadcom Limited | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 70V | 1 | - | - | -65°C~200°C TJ | Bulk | 2003 | e0 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.10.00.70 | 2pF | 70V | - | WIRE | NOT SPECIFIED | not_compliant | 1A | NOT SPECIFIED | 1N5711 | - | Not Qualified | - | Standard | - | 15mA | Single | Schottky - Single | 250mW | 10mA | ISOLATED | 15mA | 200nA | - | 410mV | - | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead |