- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Configuration | Max Current Rating | Element Configuration | Diode Type | Output Current | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Impedance-Max | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Reverse Voltage | Reverse Current-Max | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Type of Schottky Barrier | Pulsed Input Power-Max | Pulsed Input Power-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMP-389R-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | - | 100V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Bulk | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Switch | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | 200FF | 100V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | 2 BANKS, SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | PIN - 2 Pair Series | 1A | - | 1A | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 100V | - | - | - | - | - | 5V | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 5mA | 100MHz | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3893-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 100V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Bulk | 2009 | e4 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8541.10.00.80 | - | 100V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | 1A | - | 1A | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 100V | - | - | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 1mA | 100MHz | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2805-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | e4 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 70V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2805 | - | - | - | - | SEPARATE, 2 ELEMENTS | 1A | - | Schottky - 2 Independent | 1A | CATHODE | 1A | 200nA | 1A | - | - | 1V | - | 70V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | 70V | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSCH-5340 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | - | - | 2 | SILICON | - | 4V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Gold (Au) | 175°C | -65°C | - | - | 8541.10.00.60 | - | - | 150mW | DUAL | FLAT | 260 | - | - | - | - | - | - | - | 375mV | - | - | Single | MIXER DIODE | - | - | - | - | - | - | - | 375mV | - | 4V | - | - | - | - | - | - | - | - | - | - | L B TO K B | - | - | 0.1pF | - | - | - | LOW BARRIER | 0.15W | 1W | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-2818-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-253-4, TO-253AA | - | 4 | SILICON | - | 20V | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Strip | 2009 | e4 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 20V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2818 | - | - | - | - | - | 1A | - | Schottky - 1 Bridge | 1A | CATHODE | - | 200nA | - | - | - | 1V | - | 20V | - | 1.2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | 15Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286R-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Strip | 2000 | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 4V | - | DUAL | GULL WING | 260 | - | 100mA | - | - | - | - | - | 350mV | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | - | - | Schottky - 2 Pair Series Connection | - | - | - | - | - | - | - | 350mV | - | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280E-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 70V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Anode | Schottky - 1 Pair Common Anode | 1A | - | - | 200nA | 1A | - | - | 1V | - | 70V | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-389U-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | - | 100V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Bulk | 2006 | e3 | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Switch | 2.5Ohm | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | 200FF | 100V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | SEPARATE, 2 ELEMENTS | 1A | - | PIN - 2 Independent | 1A | - | 1A | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 100V | - | - | - | - | - | - | - | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | 5mA | 100MHz | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3863-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 3 | SILICON | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.25W | - | 150°C TJ | Bulk | 2006 | e4 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 3Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 50V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | - | - | - | 1A | Common Anode | PIN - 1 Pair Common Anode | 1A | - | 1A | - | - | - | - | - | - | 50V | - | 0.2pF @ 50V 1MHz | 50V | - | - | 80 ns | - | - | - | - | - | 0.2pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 1mA | 100MHz | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-8209-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-253-4, TO-253AA | - | 3 | SILICON | - | - | - | - | 4 | 14GHz | - | - | - | - | - | - | - | - | 75mW | - | 150°C TJ | Bulk | 2009 | e4 | - | Obsolete | 2A (4 Weeks) | 4 | - | EAR99 | - | 14Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8541.40.20.00 | - | 4V | - | DUAL | GULL WING | 260 | - | 90mA | - | HSMS-8209 | - | R-PDSO-G4 | - | - | CROSSOVER RING, 4 ELEMENTS | - | - | Schottky - Cross Over | 1A | - | - | - | - | - | 150Ohm | 350mV | - | - | - | 0.26pF @ 0V 1MHz | - | - | 10GHz | - | - | - | - | - | KU B | - | 14Ohm @ 5mA 1MHz | 0.26pF | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ASML-5829-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Strip | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | LIMITER | - | 8541.10.00.80 | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | 1A | Single | Pin + Schottky 1 Pair Series Connection | - | - | - | - | - | - | - | 900mV | - | 15V | - | 0.375pF @ 5V 1MHz | 100V | - | - | - | 128V 22V | - | - | - | - | - | 2.5Ohm @ 5mA 100MHz | - | 0.2 μs | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HMPS-2825-TR2 Broadcom Limited | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 4-UQFN | - | 4 | SILICON | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | 12Ohm | Tin (Sn) | - | - | - | - | - | - | 15V | - | BOTTOM | - | 260 | - | 1A | 20 | - | - | - | - | - | SEPARATE, 2 ELEMENTS | 1A | - | Schottky - 2 Independent | 1A | - | - | 100nA | - | - | - | 500mV | 100nA | 15V | - | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 1pF | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286R-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2000 | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 4V | - | DUAL | GULL WING | 260 | - | 100mA | - | - | - | - | - | 350mV | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | - | - | Schottky - 2 Pair Series Connection | - | - | - | - | - | - | - | 350mV | - | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SPD2012-4 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | BROADCOM INC | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS-2801 Broadcom Limited | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 3 | - | - | BROADCOM LTD | 1 | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.60 | - | - | - | DUAL | GULL WING | - | unknown | - | - | - | - | R-PDSO-G3 | Not Qualified | - | SINGLE | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | 0.25 W | - | - | - | - | - | ||
![]() HSMS-2807-TR1 Avago Technologies | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 4 | - | 1 V | AVAGO TECHNOLOGIES INC | 4 | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | - | e0 | - | - | - | - | - | EAR99 | - | - | TIN LEAD | - | - | - | - | 8541.10.00.60 | - | - | - | DUAL | GULL WING | - | compliant | - | - | - | - | R-PDSO-G4 | Not Qualified | - | - | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | 70 V | - | - | 0.2 μA | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS-8207-TR1 Broadcom Limited | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 4 | - | - | BROADCOM INC | 4 | 14 GHz | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | - | e0 | - | - | - | - | - | EAR99 | - | - | TIN LEAD | - | - | - | - | 8541.10.00.60 | - | - | - | DUAL | GULL WING | - | unknown | - | - | - | - | R-PDSO-G4 | Not Qualified | - | RING, 4 ELEMENTS | - | - | MIXER DIODE | - | ANODE AND CATHODE | - | - | - | - | 150 Ω | - | - | - | - | - | - | - | 10 GHz | - | - | - | - | - | X BAND TO KU BAND | - | - | 0.26 pF | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS-280C Avago Technologies | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 3 | - | 1 V | AVAGO TECHNOLOGIES INC | 2 | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.60 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | - | R-PDSO-G3 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | MIXER DIODE | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | 0.2 µA | - | - | - | 70 V | - | 50 V | MEDIUM FREQUENCY | - | - | 2 pF | - | - | - | - | - | - | - | - | - | - | ||
![]() HSMS-280M-TR1 Avago Technologies | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 6 | - | 1 V | AVAGO TECHNOLOGIES INC | 4 | - | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Obsolete | SC-70 | - | No | - | - | - | e0 | - | - | - | - | - | EAR99 | - | - | TIN LEAD | - | - | - | - | 8541.10.00.60 | - | - | - | DUAL | GULL WING | - | compliant | - | - | - | 6 | R-PDSO-G6 | Not Qualified | - | COMMON CATHODE, 4 ELEMENTS | - | - | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | 70 V | - | - | 0.2 µA | - | - | - | - | - | 50 V | - | - | - | 0.2 pF | - | - | - | - | - | - | - | - | - | - | ||
![]() HMPP-3892-TR1 Broadcom Limited | In Stock | - | - | 7 Weeks | Surface Mount | 0505 (1412 Metric) | - | 4 | SILICON | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Switch | 2.5Ohm | Tin (Sn) | - | - | - | - | - | - | 100V | - | BOTTOM | - | 260 | - | 1A | 20 | - | - | - | - | - | SEPARATE, 2 ELEMENTS | 1A | - | PIN - 2 Independent | 1A | - | 1A | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 100V | - | - | - | - | - | - | - | ULTRA HIGH FREQUENCY | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | - | No | - | RoHS Compliant | Contains Lead |