- Capacitance @ Vr, F
- Diode Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- ECCN Code
- Factory Lead Time
- JESD-609 Code
Attribute column
Manufacturer
Broadcom Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Frequency (Max) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Construction | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Operating Supply Voltage | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Output Current | Forward Current | Max Reverse Leakage Current | Max Surge Current | Forward Voltage | Max Reverse Voltage (DC) | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Operating Frequency-Min | Recovery Time | Voltage - Peak Reverse (Max) | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Pulsed Input Power-Max | Pulsed Input Power-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMS-2820-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 15V | 1 | - | 0.25W | 150°C TJ | Tape & Reel (TR) | 2014 | e4 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 12Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8541.10.00.80 | 1pF | 15V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-2820 | - | - | 1A | Single | Schottky - Single | - | 1A | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280P-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | - | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 70V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | 1A | - | Schottky - 2 Pair Series Connection | - | 1A | 1A | 200nA | 1A | 1V | - | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | 70V | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMP-3830-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 200V | 1 | - | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | 300FF | 200V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMP-3830 | - | - | 1A | Single | PIN - Single | 250mW | 1A | 1A | - | - | - | - | - | - | 0.3pF @ 50V 1MHz | 200V | - | 80 ns | - | - | - | - | 0.3pF | 1.5Ohm @ 100mA 100MHz | - | 0.5 μs | 100mA | 100MHz | - | - | - | - | 1.2mm | 3.13mm | 1.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-2863-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -65°C | - | - | - | - | 4V | - | - | - | - | - | 100mA | - | - | 350mV | - | - | Common Anode | Schottky - 1 Pair Common Anode | - | - | - | - | - | 350mV | - | - | - | 0.3pF @ 0V 1MHz | - | - | - | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-386D-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | TO-253-4, TO-253AA | 4 | - | - | - | - | 6000MHz | - | 150°C TJ | Bulk | 2009 | e4 | Obsolete | 1 (Unlimited) | - | - | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | HIGH ISOLATION | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | 1A | - | PIN - 4, Diversity Switch | - | - | 1A | - | - | 1.15V | - | - | - | 0.55pF @ 0V 1MHz | 50V | 50MHz | - | 55V | - | - | - | - | 1.2Ohm @ 100mA 100MHz | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HSMS-286K-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | 7V | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 4V | - | - | GULL WING | 260 | - | 100mA | - | HSMS-286K | 350mV | - | - | Dual | Schottky - 1 Pair Isolated | - | - | 10mA | - | - | 350mV | 4V | - | 4V | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | - | 1mm | 2.25mm | 1.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-280C-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | - | - | 150°C TJ | Bulk | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 70V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 1A | - | Schottky - 1 Pair Series Connection | - | 1A | 1A | 200nA | 1A | 410mV | - | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-282F-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | 15V | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | 1pF | 15V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | 1A | Common Anode | Schottky - 1 Pair Common Cathode | - | 1A | 10mA | 100nA | - | 500mV | 1V | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | 15V | - | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HSMS-282L-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | 15V | 3 | - | - | 150°C TJ | Strip | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | 1pF | 15V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMS-282L | - | SEPARATE, 3 ELEMENTS | 1A | - | Schottky - 3 Independent | - | 1A | - | 100nA | - | 500mV | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-285L-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | - | 3 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 150V | - | DUAL | GULL WING | 260 | - | 70mA | - | - | 250mV | SEPARATE, 3 ELEMENTS | - | - | Schottky - 3 Independent | - | - | - | - | - | 150mV | - | - | - | 0.3pF @ 1V 1MHz | - | - | - | 2V | - | - | L B | - | - | - | - | - | - | - | ZERO BARRIER | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HMPP-3890-TR1 Broadcom Limited | In Stock | - | - | 7 Weeks | Surface Mount | 0505 (1412 Metric) | 4 | - | SILICON | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Switch | 2.5Ohm | Tin (Sn) | - | - | - | - | - | - | 100V | - | BOTTOM | - | 260 | - | 1A | 20 | - | - | - | 1A | Single | PIN - Single | - | 1A | 1A | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | ULTRA HIGH FREQUENCY | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | - | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() HMPP-3895-TR1 Broadcom Limited | In Stock | - | - | 7 Weeks | Surface Mount | 0505 (1412 Metric) | 4 | - | SILICON | - | 2 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Switch | 2.5Ohm | Tin (Sn) | - | - | - | - | - | - | 100V | - | BOTTOM | - | 260 | - | 1A | 20 | - | - | SEPARATE, 2 ELEMENTS | 1A | - | PIN - 2 Independent | - | 1A | 1A | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | 5V | - | - | - | - | - | ULTRA HIGH FREQUENCY | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-285B-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 1 | 4GHz | - | 150°C TJ | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 150V | - | DUAL | GULL WING | 260 | - | 70mA | - | - | 250mV | - | - | Single | Schottky - Single | - | - | 10mA | - | - | 250mV | - | 175μA | 2V | 0.3pF @ 1V 1MHz | - | - | - | - | - | - | L B | - | - | - | - | - | - | - | ZERO BARRIER | - | - | 1mm | 2.25mm | 1.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() HMPP-3860-TR1 Broadcom Limited | In Stock | - | - | 7 Weeks | Surface Mount | 0505 (1412 Metric) | 4 | - | SILICON | 50V | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2008 | e3 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 3Ohm | Tin (Sn) | - | - | ATTENUATOR; SWITCHING | - | - | - | 50V | - | BOTTOM | - | 260 | - | 1A | 20 | - | - | - | 1A | Single | PIN - Single | - | 1A | 1A | - | - | - | - | - | - | 0.2pF @ 50V 1MHz | 10V | - | 80 ns | - | - | - | ULTRA HIGH FREQUENCY | 0.2pF | 22Ohm @ 1mA 100MHz | 0.2pF | 0.5 μs | 1mA | 100MHz | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSCH-5331 Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | - | 2 | - | SILICON | - | 1 | - | - | - | Bulk | 2006 | e4 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | GOLD | 175°C | -65°C | - | - | 8541.10.00.60 | - | - | 150mW | DUAL | FLAT | 260 | - | - | - | - | 375mV | - | - | Single | MIXER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L B TO K B | - | - | 0.1pF | - | - | - | - | LOW BARRIER | 0.15W | 1W | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() HSMS-281L-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | - | 3 | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 20V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | SEPARATE, 3 ELEMENTS | 1A | - | Schottky - 3 Independent | - | 1A | - | 200nA | - | 1V | - | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | - | - | 15V | - | - | 15Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-280M-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | SILICON | - | 4 | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | e3 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 70V | - | DUAL | GULL WING | 260 | - | 1A | - | - | - | - | 1A | Common Cathode | Schottky - 2 Pair Common Cathode | - | 1A | - | 200nA | 1A | 1V | - | - | 70V | 2pF @ 0V 1MHz | - | - | - | - | - | 50V | - | - | 35Ohm @ 5mA 1MHz | 2pF | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-281B-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | 3 | SOT-323 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 15Ohm | - | 150°C | -65°C | - | - | - | - | 20V | - | - | - | - | - | 1A | - | - | - | - | 1A | Single | Schottky - Single | - | 1A | - | 200nA | - | 1V | - | - | 20V | 1.2pF @ 0V 1MHz | - | - | - | 20V | - | - | - | - | 15Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMS-286F-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | - | 2 | 5.8GHz | - | 150°C TJ | Tape & Reel (TR) | 2000 | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8541.10.00.80 | - | 4V | - | DUAL | GULL WING | 260 | - | 100mA | - | - | 350mV | - | - | Common Cathode | Schottky - 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | 0.25pF @ 0V 1MHz | - | - | - | - | - | - | C B | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3820-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 50V | 1 | - | 0.25W | 150°C TJ | Bulk | 2005 | e4 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | LOW DISTORTION | 8541.10.00.80 | 800FF | 50V | - | DUAL | GULL WING | 260 | - | 1A | - | HSMP-3820 | - | - | 1A | Single | PIN - Single | - | 1A | 1A | - | - | - | - | - | - | 0.8pF @ 20V 1MHz | 50V | - | 7 ns | - | - | - | - | 0.6pF | 600mOhm @ 10mA 100MHz | - | 0.07 μs | 10mA | 100MHz | 0.6Ohm | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |