- DC Current Gain (hFE) (Min) @ Ic, Vce
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Transistor Type
- ECCN Code
- Number of Elements
- Gain
Attribute column
Manufacturer
Broadcom Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Transistor Element Material | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Nominal Supply Current | Power Dissipation | Case Connection | Power - Max | Transistor Application | Gain Bandwidth Product | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Gain | Voltage - Collector Emitter Breakdown (Max) | Max Frequency | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Continuous Collector Current | Highest Frequency Band | Noise Figure (dB Typ @ f) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT-41511-TR1G Broadcom Limited | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | 12V | - | 30 | 1 | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 1.5V | 225mW | DUAL | GULL WING | 260 | - | 50mA | 10GHz | - | AT41511 | - | - | - | SINGLE | - | - | 225mW | COLLECTOR | - | AMPLIFIER | - | NPN | NPN | 12V | 50mA | 30 @ 5mA 5V | 11dB ~ 15.5dB | - | - | 10GHz | 12V | - | 20V | - | 1.5V | 50mA | - | 1dB ~ 1.7dB @ 900MHz ~ 2.4GHz | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AT-32032-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | HIGH RELIABILITY | - | 5.5V | 200mW | DUAL | GULL WING | 260 | - | 40mA | 2.4GHz | - | AT32032 | - | - | - | - | Single | - | 200mW | - | - | AMPLIFIER | - | NPN | NPN | 5.5V | 40mA | 70 @ 5mA 2.7V | 13.5dB ~ 15dB | - | - | - | 5.5V | - | 11V | - | 1.5V | 40mA | - | 1dB ~ 1.3dB @ 900MHz | No | - | RoHS Compliant | Lead Free | ||
![]() AT-32011-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | SILICON | - | 32mA | - | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY, LOW NOISE | 8541.21.00.75 | - | - | DUAL | GULL WING | 260 | compliant | - | - | NOT SPECIFIED | AT32011 | R-PDSO-G4 | Not Qualified | - | SINGLE | - | - | - | COLLECTOR | 200mW | SWITCHING | - | NPN | NPN | - | - | 70 @ 2mA 2.7V | 12.5dB ~ 14dB | 5.5V | - | - | - | - | - | 0.2W | - | - | ULTRA HIGH FREQUENCY B | 1dB ~ 1.3dB @ 900MHz | - | - | RoHS Compliant | - | ||
![]() AT-32033-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | - | - | 5.5V | 200mW | DUAL | GULL WING | 260 | - | 32mA | 10GHz | - | AT32033 | - | - | - | - | Single | - | 200mW | - | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 32mA | 70 @ 2mA 2.7V | 11dB ~ 12.5dB | - | - | - | 5.5V | - | 11V | - | 1.5V | 32mA | - | 1dB ~ 1.3dB @ 900MHz | No | - | RoHS Compliant | Lead Free | ||
![]() AT-41533-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 12V | - | 30 | 1 | 150°C TJ | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 12V | 225mW | DUAL | GULL WING | 260 | - | 50mA | 10GHz | - | AT41533 | - | - | - | - | Single | 10mA | 225mW | - | - | AMPLIFIER | 10 GHz | NPN | NPN | 12V | 50mA | 30 @ 5mA 5V | 9dB ~ 14.5dB | - | - | 10GHz | 12V | - | 20V | - | 1.5V | 50mA | - | 1dB ~ 1.6dB @ 900MHz ~ 2.4GHz | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AT-30511-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 5.5V | 100mW | DUAL | GULL WING | 260 | - | 8mA | 10GHz | - | - | - | - | - | SINGLE | - | - | 100mW | COLLECTOR | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 8mA | 70 @ 1mA 2.7V | 14dB ~ 16dB | - | - | - | - | - | 11V | - | 1.5V | 8mA | - | 1.1dB ~ 1.4dB @ 900MHz | No | - | RoHS Compliant | Lead Free | ||
![]() AT-32032-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | HIGH RELIABILITY | - | 5.5V | 200mW | DUAL | GULL WING | 260 | - | 30mA | 2.4GHz | NOT SPECIFIED | AT32032 | - | Not Qualified | - | - | Single | - | 200mW | - | - | AMPLIFIER | - | NPN | NPN | 5.5V | 40mA | 70 @ 5mA 2.7V | 13.5dB ~ 15dB | - | - | - | - | - | 11V | - | 1.5V | 40mA | - | 1dB ~ 1.3dB @ 900MHz | - | - | RoHS Compliant | Lead Free | ||
![]() AT-31011-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Bulk | 2017 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 5.5V | 150mW | DUAL | GULL WING | 260 | - | 16mA | 10GHz | - | - | - | - | - | SINGLE | - | - | 150mW | COLLECTOR | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 16mA | 70 @ 1mA 2.7V | 11dB ~ 13dB | - | - | 10000MHz | - | - | 11V | - | 1.5V | 16mA | - | 0.9dB ~ 1.2dB @ 900MHz | No | - | RoHS Compliant | Lead Free | ||
![]() AT-30511-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 5.5V | 100mW | DUAL | GULL WING | 260 | - | 8mA | 30GHz | NOT SPECIFIED | - | - | Not Qualified | - | SINGLE | - | - | 100mW | COLLECTOR | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 8mA | 70 @ 1mA 2.7V | 14dB ~ 16dB | - | - | - | - | - | 11V | - | 1.5V | 8mA | - | 1.1dB ~ 1.4dB @ 900MHz | - | - | RoHS Compliant | Lead Free | ||
![]() AT-42086-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-86 | YES | - | - | SILICON | - | 80mA | - | 1 | 150°C TJ | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY, LOW NOISE | 8541.21.00.75 | - | - | RADIAL | GULL WING | 260 | compliant | - | - | NOT SPECIFIED | AT42086 | O-PRDB-G4 | Not Qualified | - | SINGLE | - | - | - | - | 500mW | AMPLIFIER | - | NPN | NPN | - | - | 30 @ 35mA 8V | 9dB ~ 13dB | 12V | - | 8000MHz | - | 8GHz | - | 0.5W | - | - | C B | 1.9dB ~ 3.5dB @ 2GHz ~ 4GHz | - | - | RoHS Compliant | - | ||
![]() AT-32063-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SOT-363 | - | 5.5V | 32mA | - | 2 | 150°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | - | 5.5V | 150mW | - | - | - | - | 32mA | 10GHz | - | AT32063 | - | - | NPN | - | Dual | - | 150mW | - | 150mW | - | 10 GHz | - | 2 NPN (Dual) | 5.5V | 32mA | 50 @ 5mA 2.7V | 12.5dB ~ 14.5dB | 5.5V | 10GHz | - | 5.5V | - | 11V | - | 1.5V | 32mA | - | 1.1dB ~ 1.4dB @ 900MHz | No | - | RoHS Compliant | Lead Free | ||
![]() AT-31011-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2017 | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 5.5V | 150mW | DUAL | GULL WING | 260 | - | 16mA | 10GHz | - | - | - | - | - | SINGLE | - | - | 150mW | COLLECTOR | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 16mA | 70 @ 1mA 2.7V | 11dB ~ 13dB | - | - | 10000MHz | - | - | 11V | - | 1.5V | 16mA | - | 0.9dB ~ 1.2dB @ 900MHz | No | - | RoHS Compliant | Lead Free | ||
![]() AT-30533-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 5.5V | 100mW | DUAL | GULL WING | 260 | - | 8mA | 10GHz | - | - | - | - | - | - | Single | - | 100mW | - | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 8mA | 70 @ 1mA 2.7V | 11dB ~ 13dB | - | - | - | - | - | 11V | - | 1.5V | 8mA | - | 1.1dB ~ 1.4dB @ 900MHz | No | - | RoHS Compliant | Lead Free | ||
![]() AT-31033-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 5.5V | 150mW | DUAL | GULL WING | 260 | - | 16mA | 30GHz | NOT SPECIFIED | - | - | Not Qualified | - | - | Single | - | 150mW | - | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 16mA | 70 @ 1mA 2.7V | 9dB ~ 11dB | - | - | 10000MHz | - | - | 11V | - | 1.5V | 16mA | - | 0.9dB ~ 1.2dB @ 900MHz | - | - | RoHS Compliant | Lead Free | ||
![]() AT-32033-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | - | 32mA | - | 1 | 150°C TJ | Bulk | 2017 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY, LOW NOISE | 8541.21.00.75 | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | NOT SPECIFIED | AT32033 | R-PDSO-G3 | Not Qualified | - | SINGLE | - | - | - | - | 200mW | SWITCHING | - | NPN | NPN | - | - | 70 @ 2mA 2.7V | 11dB ~ 12.5dB | 5.5V | - | - | - | - | - | 0.2W | - | - | ULTRA HIGH FREQUENCY B | 1dB ~ 1.3dB @ 900MHz | - | - | RoHS Compliant | - | ||
![]() AT-41500-GP4 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Die | - | 2 | - | SILICON | 12V | - | - | 1 | 200°C TJ | Tray | 2009 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | 500mW | UPPER | - | - | - | - | 8GHz | - | - | - | - | - | SINGLE | - | - | 500mW | - | - | AMPLIFIER | 8 GHz | NPN | NPN | 12V | 60mA | 30 @ 10mA 8V | 8dB ~ 17dB | - | - | 8000MHz | - | - | 20V | - | 1.5V | 60mA | - | 1.4dB ~ 3dB @ 1GHz ~ 4GHz | No | - | RoHS Compliant | Lead Free | ||
![]() AT-30533-TR2G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.21.00.75 | 5.5V | 100mW | DUAL | GULL WING | 260 | - | 8mA | 30GHz | NOT SPECIFIED | - | - | Not Qualified | - | - | Single | - | 100mW | - | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 8mA | 70 @ 1mA 2.7V | 11dB ~ 13dB | - | - | - | - | - | 11V | - | 1.5V | 8mA | - | 1.1dB ~ 1.4dB @ 900MHz | - | - | RoHS Compliant | Lead Free | ||
![]() AT-31011-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | SILICON | 5.5V | - | - | 1 | 150°C TJ | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | - | 5.5V | 150mW | DUAL | GULL WING | 260 | - | 16mA | 30GHz | NOT SPECIFIED | - | - | Not Qualified | - | SINGLE | - | - | 150mW | COLLECTOR | - | SWITCHING | 10 GHz | NPN | NPN | 5.5V | 16mA | 70 @ 1mA 2.7V | 11dB ~ 13dB | - | - | 10000MHz | - | - | 11V | - | 1.5V | 16mA | - | 0.9dB ~ 1.2dB @ 900MHz | - | - | RoHS Compliant | Lead Free | ||
![]() AT-42000-GP4 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Die | - | 2 | - | - | 12V | - | - | - | 200°C TJ | Tray | 2008 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 600mW | - | - | - | - | - | 9GHz | - | - | - | - | - | - | - | - | 600mW | - | - | - | 9 GHz | - | NPN | 12V | 80mA | 30 @ 35mA 8V | 10.5dB ~ 14dB | - | - | - | - | - | 20V | - | 1.5V | 80mA | - | 1.9dB ~ 3dB @ 2GHz ~ 4GHz | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AT-32063-TR2G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | SILICON | 5.5V | - | - | 2 | 150°C TJ | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | LOW NOISE | 8541.21.00.75 | 5.5V | 150mW | - | GULL WING | 260 | - | 32mA | 30GHz | NOT SPECIFIED | AT32063 | - | Not Qualified | NPN | - | Dual | - | 150mW | - | - | AMPLIFIER | 10 GHz | - | 2 NPN (Dual) | 5.5V | 32mA | 50 @ 5mA 2.7V | 12.5dB ~ 14.5dB | - | - | - | - | - | 11V | - | 1.5V | 32mA | - | 1.1dB ~ 1.4dB @ 900MHz | - | - | RoHS Compliant | Lead Free |