- Frequency
- Gain
- Moisture Sensitivity Level (MSL)
- Noise Figure
- Package / Case
- Packaging
- Part Status
- Transistor Type
- Published
- Power - Output
- RoHS Status
- ECCN Code
Attribute column
Manufacturer
Broadcom Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Transistor Element Material | Collector-Emitter Breakdown Voltage | Number of Elements | Voltage Rated | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Configuration | Element Configuration | Nominal Supply Current | Operating Mode | Power Dissipation | Case Connection | Current - Test | Transistor Application | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Transistor Type | Continuous Drain Current (ID) | Threshold Voltage | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Gain | Drain Current-Max (Abs) (ID) | Dual Supply Voltage | DS Breakdown Voltage-Min | Power - Output | FET Technology | Noise Figure | P1dB | Nominal Vgs | Voltage - Test | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF-55143-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | 4 | - | - | - | 1 | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | - | 5V | - | 270mW | DUAL | GULL WING | 260 | 100mA | 2GHz | - | ATF-55143 | - | - | - | - | - | SINGLE | - | - | ENHANCEMENT MODE | 270mW | SOURCE | 10mA | AMPLIFIER | 2.7V | N-CHANNEL | E-pHEMT | 100mA | 370mV | - | 1V | 17.7dB | 0.1A | 2.7V | 5V | 14.4dBm | HIGH ELECTRON MOBILITY | 0.6dB | - | 370 mV | - | - | 1.2mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-35143-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | 4 | - | - | - | 1 | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 160°C | -65°C | - | - | 5.5V | - | 300mW | DUAL | GULL WING | 260 | 80mA | 2GHz | - | ATF-35143 | - | - | - | - | - | SINGLE | - | - | ENHANCEMENT MODE | 300mW | SOURCE | 15mA | AMPLIFIER | 5.5V | N-CHANNEL | pHEMT FET | 80mA | - | - | -5V | 18dB | - | 5.5V | - | 10dBm | HIGH ELECTRON MOBILITY | 0.4dB | - | -5 V | 2V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-58143-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | 4 | - | - | - | 1 | - | Strip | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | 150°C | -65°C | - | - | 3V | - | 500mW | DUAL | GULL WING | 260 | 100mA | 2GHz | - | ATF-58143 | - | - | - | - | 3V | SINGLE | - | 30mA | ENHANCEMENT MODE | 500mW | SOURCE | - | AMPLIFIER | 3V | N-CHANNEL | pHEMT FET | 500mA | - | - | 1V | 16.5dB | 0.1A | - | 5V | - | HIGH ELECTRON MOBILITY | 0.5dB | 19 dBm | - | - | - | 1mm | 2.25mm | 1.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-501P8-BLK Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | - | 1 | - | Bulk | 2014 | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | 150°C | -65°C | - | - | 4.5V | - | 3.5W | DUAL | - | 260 | 1A | 2GHz | - | - | - | - | - | - | - | SINGLE | - | 280mA | ENHANCEMENT MODE | 3.5W | SOURCE | - | AMPLIFIER | 4.5V | N-CHANNEL | E-pHEMT | 1A | - | MO-229 | 800mV | 15dB | 1A | - | 7V | 29dBm | HIGH ELECTRON MOBILITY | 1dB | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ATF-52189-BLK Broadcom Limited | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | TO-243AA | 4 | - | - | - | 1 | - | Strip | 2001 | e3 | Obsolete | 2 (1 Year) | 3 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | - | 4.5V | - | 1.5W | SINGLE | FLAT | 260 | 500mA | 2GHz | 40 | - | R-PSSO-F3 | - | - | - | - | SINGLE | - | 200mA | ENHANCEMENT MODE | 1.5W | SOURCE | - | AMPLIFIER | 7V | N-CHANNEL | E-pHEMT | 500mA | - | - | 1V | 16dB | 0.3A | 4.5V | 7V | 27dBm | HIGH ELECTRON MOBILITY | 1.5dB | - | 280 mV | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-38143-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | 4 | - | - | - | 1 | - | Tape & Reel (TR) | 2012 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Matte Tin (Sn) | 160°C | -65°C | - | - | 4.5V | - | 580mW | DUAL | GULL WING | 260 | 145mA | 2GHz | NOT SPECIFIED | - | - | Not Qualified | - | - | - | SINGLE | - | - | DEPLETION MODE | - | SOURCE | 10mA | AMPLIFIER | 4.5V | N-CHANNEL | pHEMT FET | 145mA | - | - | -4V | 16dB | - | - | - | 12dBm | HIGH ELECTRON MOBILITY | 0.4dB | - | - | 2V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ATF-551M4-BLK Broadcom Limited | In Stock | - | - | 7 Weeks | - | Surface Mount | 0505 (1412 Metric) | 4 | - | - | - | 1 | - | Bulk | 2003 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Gold (Au) | 150°C | -65°C | - | - | 2.7V | - | 270mW | BOTTOM | - | 260 | 100mA | 2GHz | - | ATF-551M4 | - | - | - | - | - | SINGLE | - | 10mA | DEPLETION MODE | 270mW | - | - | AMPLIFIER | 2.7V | N-CHANNEL | pHEMT FET | 100mA | - | - | 1V | 17.5dB | 0.1A | - | 5V | 14.6dBm | HIGH ELECTRON MOBILITY | 0.5dB | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ATF-34143-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | 4 | - | - | - | 1 | - | Tape & Reel (TR) | 2005 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | 160°C | -65°C | - | - | 5.5V | - | 725mW | DUAL | GULL WING | 260 | 145mA | 2GHz | - | ATF-34143 | - | - | - | - | - | SINGLE | - | - | DEPLETION MODE | 725mW | SOURCE | 60mA | AMPLIFIER | 5.5V | N-CHANNEL | pHEMT FET | 65mA | - | - | -5V | 17.5dB | - | - | - | 20dBm | HIGH ELECTRON MOBILITY | 0.5dB | - | - | 4V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-36163-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -3.5V | 1 | - | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | 150°C | -65°C | LOW NOISE | 8541.21.00.75 | 3V | - | 180mW | DUAL | GULL WING | 260 | 40mA | 4GHz | NOT SPECIFIED | - | - | Not Qualified | - | - | - | SINGLE | - | - | DEPLETION MODE | 180mW | - | 15mA | AMPLIFIER | 3V | N-CHANNEL | pHEMT FET | 40mA | - | - | -3V | 15.8dB | 0.04A | 3V | 3V | 5dBm | HIGH ELECTRON MOBILITY | 0.6dB | - | -3 V | 2V | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-511P8-BLK Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | - | 1 | - | Bulk | 2012 | e3 | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 150°C | -65°C | LOW NOISE | - | 4.5V | - | 3W | DUAL | NO LEAD | 260 | 1A | 2GHz | NOT SPECIFIED | - | - | Not Qualified | - | - | - | SINGLE | - | - | ENHANCEMENT MODE | 3W | SOURCE | 200mA | AMPLIFIER | 4.5V | N-CHANNEL | E-pHEMT | 1A | - | - | 1V | 14.8dB | 1A | 4.5V | 7V | 30dBm | HIGH ELECTRON MOBILITY | 1.4dB | - | 280 mV | - | - | 800μm | 2.1mm | 2.1mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() VMMK-1218-BLKG Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | 3 | - | GALLIUM ARSENIDE | - | 1 | - | Strip | 2008 | e3 | Obsolete | 2 (1 Year) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | - | - | - | - | - | 300mW | BOTTOM | - | 260 | 100mA | 10GHz | 40 | - | - | - | - | - | - | - | Single | - | ENHANCEMENT MODE | 300mW | SOURCE | 20mA | AMPLIFIER | 5V | N-CHANNEL | E-pHEMT | 100mA | - | - | 1V | 9dB | 0.1A | - | 5V | 12dBm | HIGH ELECTRON MOBILITY | 0.81dB | - | - | 3V | - | 250μm | 1mm | 500μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-551M4-TR1 Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 0505 (1412 Metric) | 4 | - | - | - | 1 | - | Tape & Reel (TR) | 2001 | e4 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Gold (Au) | 150°C | -65°C | - | - | 5V | - | 270mW | BOTTOM | - | 260 | 100mA | 2GHz | - | ATF-551M4 | - | - | 1412 | 0505 | - | SINGLE | - | - | DEPLETION MODE | 270mW | - | 10mA | AMPLIFIER | 5V | N-CHANNEL | pHEMT FET | 100mA | - | - | 1V | 17.5dB | 0.1A | - | 5V | 14.6dBm | HIGH ELECTRON MOBILITY | 0.5dB | - | - | 2.7V | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() ATF-521P8-BLK Broadcom Limited | In Stock | - | - | 12 Weeks | Tin | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | - | 1 | - | Bulk | 2014 | e3 | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | - | 4.5V | - | 1.5W | DUAL | - | 260 | 500mA | 2GHz | - | - | - | - | - | - | - | SINGLE | - | - | ENHANCEMENT MODE | 1.5W | SOURCE | 200mA | AMPLIFIER | 4.5V | N-CHANNEL | pHEMT FET | 500mA | - | MO-229 | 1V | 17dB | 0.5A | 4.5V | 7V | 26.5dBm | HIGH ELECTRON MOBILITY | 1.5dB | - | 280 mV | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-54143-TR1G Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | 4 | - | - | - | 1 | - | Tape & Reel (TR) | 2001 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | 150°C | -65°C | - | - | 5V | - | 725mW | DUAL | GULL WING | 260 | 120mA | 2GHz | - | ATF-54143 | - | - | - | - | - | SINGLE | - | - | ENHANCEMENT MODE | 725mW | SOURCE | 60mA | AMPLIFIER | 3V | N-CHANNEL | pHEMT FET | 120mA | - | - | 1V | 16.6dB | 0.12A | - | 5V | 20.4dBm | HIGH ELECTRON MOBILITY | 0.5dB | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-33143-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | 4 | - | - | - | 1 | - | Strip | 2009 | e3 | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | 160°C | -65°C | - | - | 5.5V | - | 600mW | DUAL | GULL WING | 260 | 305mA | 2GHz | - | - | - | - | - | - | - | SINGLE | - | - | DEPLETION MODE | 600mW | SOURCE | 80mA | AMPLIFIER | 5.5V | N-CHANNEL | pHEMT FET | 305mA | - | - | -5V | 15dB | - | 5.5V | - | 22dBm | HIGH ELECTRON MOBILITY | 0.5dB | - | -5 V | 4V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() VMMK-1225-BLKG Broadcom Limited | In Stock | - | - | - | - | Surface Mount | 0402 (1005 Metric) | 3 | - | GALLIUM ARSENIDE | - | 1 | - | Strip | 2008 | e3 | Obsolete | 2 (1 Year) | 8 | SMD/SMT | EAR99 | Tin (Sn) | 150°C | - | - | - | - | - | 250mW | DUAL | - | 260 | 50mA | 12GHz | 40 | - | R-XDCC-N8 | - | - | - | - | - | Single | - | ENHANCEMENT MODE | 250mW | SOURCE | 20mA | AMPLIFIER | 5V | N-CHANNEL | E-pHEMT | 50mA | - | - | 1V | 11dB | 0.05A | - | 5V | 8dBm | HIGH ELECTRON MOBILITY | 1dB | - | - | 2V | - | 275μm | 1.09mm | 585μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-50189-BLK Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | TO-243AA | 4 | SOT-89 | - | - | - | 7V | Cut Tape (CT) | 2001 | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | - | 150°C | -65°C | - | - | 4.5V | 1A | 2.25W | - | - | - | 1A | 2GHz | - | - | - | - | - | - | - | - | Single | 280mA | - | 2.25W | - | 280mA | - | 7V | - | E-pHEMT | 1A | - | - | 800mV | 15.5dB | - | 4.5V | - | 29dBm | - | 1.1dB | - | 380 mV | 4.5V | 7V | 1.6mm | 4.6mm | 2.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-53189-BLK Broadcom Limited | In Stock | - | - | 6 Weeks | Tin | Surface Mount | TO-243AA | 3 | - | - | - | - | - | Bulk | 2011 | - | Obsolete | 2 (1 Year) | - | SMD/SMT | EAR99 | - | 150°C | -65°C | - | 8541.21.00.75 | 4V | - | 1W | - | - | - | 300mA | 900MHz | - | - | - | - | - | - | - | - | - | 135mA | - | - | - | - | - | 7V | - | E-pHEMT | 300mA | - | - | 1V | 17.2dB | - | 4V | - | 21.7dBm | - | 0.8dB | - | 300 mV | - | - | 1.6mm | 4.6mm | 2.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATF-521P8-TR1 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | - | 1 | - | Tape & Reel (TR) | 2014 | e3 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 4.5V | - | 1.5W | DUAL | - | 260 | 500mA | 2GHz | - | - | - | - | - | - | - | SINGLE | - | - | ENHANCEMENT MODE | 1.5W | SOURCE | 200mA | AMPLIFIER | 7V | N-CHANNEL | pHEMT FET | 500mA | - | MO-229 | 1V | 17dB | 0.5A | - | 7V | 26.5dBm | HIGH ELECTRON MOBILITY | 1.5dB | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ATF-54143-BLKG Broadcom Limited | In Stock | - | - | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | 4 | - | - | - | 1 | - | Strip | 2001 | e3 | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 3V | - | 725mW | DUAL | GULL WING | 260 | 120mA | 2GHz | - | ATF-54143 | - | - | - | - | - | SINGLE | - | 60mA | ENHANCEMENT MODE | 725mW | SOURCE | - | AMPLIFIER | 3V | N-CHANNEL | pHEMT FET | 120mA | - | - | 1V | 16.6dB | 0.12A | - | - | 20.4dBm | HIGH ELECTRON MOBILITY | 0.5dB | - | - | - | 5V | 1mm | 2.25mm | 1.35mm | No | No SVHC | RoHS Compliant | Lead Free |