- Factory Lead Time
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Resolution (Bits)
- Packaging
- Voltage - Supply
Attribute column
Manufacturer
Broadcom Data Acquisition - ADCs/DACs - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Body Breadth | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Number of Bits | Common Mode Rejection Ratio | Max Input Voltage | Supply Type | Reference Voltage | Bandwidth | Data Interface | Sampling Rate | Number of Analog In Channels | Sampling Rate (Per Second) | Output Bit Code | Linearity Error-Max (EL) | Screening Level | Max Input Current | Number of A/D Converters | Analog Input Voltage-Max | Output Format | Voltage Supply Source | Input Current | Isolation Voltage | Analog Input Voltage-Min | Resolution (Bits) | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-C797-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | 3.3V~5.5V | - | - | - | - | - | - | - | - | - | ACPL-C797 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10M | - | - | - | - | - | - | - | Single Supply | - | 5kV | - | 16 b | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7860-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | - | 40 | HCPL-7860 | - | - | - | 4.9V | - | - | 4 | - | - | - | - | - | - | 15 | - | - | Single | - | - | - | - | 1 | - | BINARY | 0.0916% | - | - | - | 0.32V | SERIAL | Single Supply | 15mA | 3.75kV | -0.32V | 12 b | - | 3.69mm | - | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-7970-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | -40°C~105°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | 3.3V~5.5V | - | - | - | - | - | - | - | - | - | ACPL-7970 | - | - | - | - | - | - | 1 | - | - | 5.5V | 3V | 14mA | - | - | - | - | Single | - | - | - | 10 Msps | - | 10M | - | - | - | - | - | - | - | Single Supply | - | 5kV | - | 16 b | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-C797-000E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | - | -40°C~105°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | 3.3V~5.5V | - | - | - | - | - | - | - | - | - | ACPL-C797 | - | - | - | 6V | - | - | 3 | Serial | - | - | - | - | 14mA | - | 74 dB | 200mV | Single | - | - | - | 10 Msps | - | 10M | - | - | - | - | 1 | - | - | Single Supply | 14mA | 5kV | - | 16 b | 3.18mm | - | 5.85mm | 6.807mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-7970-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~105°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | Tin (Sn) | - | - | 3.3V~5.5V | - | - | - | - | - | - | - | - | - | ACPL-7970 | - | - | 7.62 mm | - | - | - | 1 | - | - | - | - | 14mA | - | - | - | - | Single | - | - | - | 10 Msps | - | 10M | - | - | - | - | - | - | - | Single Supply | 400mA | 5kV | - | 16 b | - | - | - | - | 3.56mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7860 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C | Tube | 2005 | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | 5V | DUAL | - | 245 | 1 | 5V | - | not_compliant | - | 30 | HCPL-7860 | - | Not Qualified | - | - | - | - | 4 | - | - | - | - | - | - | 15 | - | - | Single | - | - | DSP | - | 1 | - | BINARY | 0.0916% | - | - | - | 0.32V | SERIAL | Single Supply | - | 3.75kV | -0.32V | 12 b | - | - | - | 7.62mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ACPL-7970-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~105°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | 3.3V~5.5V | - | - | - | - | - | - | - | - | - | ACPL-7970 | - | - | - | - | - | - | 1 | Serial | - | - | - | 14mA | - | - | - | - | Single | - | - | - | 10 Msps | - | 10M | - | - | - | - | - | - | - | Single Supply | 400mA | 5kV | - | 16 b | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7860-000E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | - | DUAL | - | - | 1 | 5V | - | - | 10MHz | - | HCPL-7860 | - | - | - | 4.9V | 5V | - | 4 | - | - | - | - | - | 10mA | 12 | 60 dB | - | Single | 320mV | - | DSP | - | 1 | - | BINARY | 0.0916% | - | 15mA | - | 0.32V | SERIAL | Single Supply | 15mA | 3.75kV | -0.32V | 12 b | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C797T-500E Broadcom Limited | In Stock | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 8 | - | Modulator | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | - | - | - | - | 5.5V | - | 3 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 1 | - | BINARY | - | AEC-Q100 | - | - | - | - | - | - | - | - | 16 b | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-786J-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | 40 | HCPL-786J | R-PDSO-G16 | - | - | 4.9V | - | - | 4 | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | 1 | - | BINARY | 0.0916% | - | - | - | 0.32V | SERIAL | Single Supply | 15mA | 3.75kV | -0.32V | 12 b | - | 3.632mm | 10.312mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7860-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~85°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 5V | - | - | - | 40 | HCPL-7860 | - | - | - | 4.9V | 5V | - | 4 | - | - | - | - | - | - | 15 | - | - | Single | - | - | DSP | - | 1 | - | BINARY | 0.0916% | - | 15mA | - | 0.32V | SERIAL | Single Supply | 15mA | 3.75kV | -0.32V | 12 b | - | 3.69mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-786J-000E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | - | - | -40°C~85°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Isolated Module | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | THROUGH-HOLE | - | 1 | 5V | - | - | - | - | HCPL-786J | - | - | - | 4.9V | - | - | 4 | - | - | - | - | - | 10mA | 15 | 60 dB | - | - | 320mV | - | - | - | 1 | - | BINARY | - | - | - | 1 | 0.32V | SERIAL | Single Supply | 15mA | 3.75kV | -0.32V | 12 b | 3.505mm | - | 10.31mm | 7.493mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7560 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | 245 | 1 | 5V | - | - | - | 30 | HCPL-7560 | - | - | - | - | - | - | 4 | - | - | 5.5V | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | 7.62mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-786J Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | -40°C~85°C | Tube | 2005 | e0 | - | Active | 1 (Unlimited) | 16 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | - | - | 4.5V~5.5V | DUAL | THROUGH-HOLE | 245 | 1 | 5V | - | not_compliant | - | 30 | HCPL-786J | - | Not Qualified | - | - | - | - | 4 | Serial | - | - | - | - | - | 15 | - | - | - | - | - | - | 10 Msps | 1 | - | BINARY | - | - | - | - | 0.32V | - | Single Supply | - | 3.75kV | -0.32V | 12 b | - | - | 9.8mm | 7.62mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7560-300E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~85°C TA | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Sigma-Delta Modulator | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | - | 40 | HCPL-7560 | - | - | - | 6V | - | 5.5V | 4 | - | 2 | - | - | - | - | - | - | - | Single | - | 90 kHz | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 20mA | 3.75kV | - | 8 b | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7560-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Sigma-Delta Modulator | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | - | 40 | HCPL-7560 | - | - | - | 4.9V | - | 5.5V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 20mA | 3.75kV | - | 8 b | - | - | - | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7560-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | -40°C~85°C TA | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Sigma-Delta Modulator | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | HCPL-7560 | - | - | - | 6V | - | 5.5V | 4 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 20mA | 3.75kV | - | 8 b | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C797T-000E Broadcom Limited | In Stock | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | Automotive grade | -40°C~125°C | Tube | 2014 | e3 | - | Active | 1 (Unlimited) | 8 | - | Modulator | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | - | - | - | - | 5.5V | - | 3 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 1 | - | BINARY | - | AEC-Q100 | - | - | - | - | - | - | 5kV | - | 16 b | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7560-560E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Sigma-Delta Modulator | Matte Tin (Sn) | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | - | HCPL-7560 | - | - | - | 6V | 5V | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 20mA | 3.75kV | - | 8 b | - | - | - | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C799-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | YES | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Sigma-Delta Modulator | Tin (Sn) | - | - | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | 5kV | - | 16 b | - | 3.607mm | 6.807mm | 5.85mm | - | - | - | ROHS3 Compliant | - |