- Factory Lead Time
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Resolution (Bits)
- Packaging
- Voltage - Supply
Attribute column
Manufacturer
Broadcom Data Acquisition - ADCs/DACs - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Number of Bits | Supply Type | Data Interface | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Analog Input Voltage-Max | Output Format | Voltage Supply Source | Input Current | Isolation Voltage | Analog Input Voltage-Min | Resolution (Bits) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-7560-560 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | HCPL-7560 | - | Not Qualified | - | - | 5.5V | 4 | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 8 b | - | - | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() HCPL-7560-360E Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~85°C TA | Tube | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Sigma-Delta Modulator | Matte Tin (Sn) | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | HCPL-7560 | - | - | 6V | 5.5V | - | 4 | - | - | - | - | - | - | - | - | Single Supply | 20mA | 3.75kV | - | 8 b | - | - | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7860#300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Matte Tin (Sn) | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 40 | HCPL-7860 | - | Not Qualified | - | 5.5V | - | 4 | 15 | Single | - | 1 | BINARY | 0.0916% | 0.32V | SERIAL | Single Supply | - | 3.75kV | -0.32V | 12 b | 3.69mm | - | 6.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7860#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | Matte Tin (Sn) | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 40 | HCPL-7860 | - | Not Qualified | - | 5.5V | - | 4 | 15 | Single | - | 1 | BINARY | 0.0916% | 0.32V | SERIAL | Single Supply | - | - | -0.32V | 12 b | 3.69mm | - | 6.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-C799-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | YES | - | - | -40°C~105°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 8 | - | Sigma-Delta Modulator | Tin (Sn) | 3V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | compliant | NOT SPECIFIED | - | R-PDSO-G8 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 16 b | 3.607mm | 6.807mm | 5.85mm | - | RoHS Compliant | - | ||
![]() HCPL-7560-060E Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~85°C TA | Tube | 2009 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Sigma-Delta Modulator | Matte Tin (Sn) | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | - | 40 | HCPL-7560 | - | - | - | 5V | - | 4 | - | - | - | - | - | - | - | - | Single Supply | - | 3.75kV | - | 8 b | - | - | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-786J#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Isolated Module | Matte Tin (Sn) | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | HCPL-786J | - | Not Qualified | - | 5.5V | - | 4 | 15 | - | - | 1 | BINARY | - | 0.32V | SERIAL | Single Supply | - | - | -0.32V | 12 b | 3.632mm | 10.312mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7560-500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Sigma-Delta Modulator | TIN LEAD | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | - | - | 30 | HCPL-7560 | - | Not Qualified | - | 5.5V | - | 4 | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 8 b | - | - | 6.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-C740-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Modulator | - | ±0.2V 3V~5.5V | - | - | 250 | - | - | - | - | 30 | - | - | - | - | - | - | 1 | - | - | Serial | - | - | - | - | - | Analog Digital | - | - | - | 16 b | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-7560-300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~85°C TA | Tube | 2007 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Sigma-Delta Modulator | TIN LEAD | 4.5V~5.5V | DUAL | - | 245 | 1 | 5V | - | - | 30 | HCPL-7560 | - | Not Qualified | - | 5V | - | 4 | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 8 b | - | - | 6.35mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-C740-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | -40°C~110°C | - | - | - | Active | 1 (Unlimited) | - | - | Modulator | - | ±0.2V 3V~5.5V | - | - | 250 | - | - | - | - | 30 | - | - | - | - | - | - | 1 | - | - | Serial | - | - | - | - | - | Analog Digital | - | - | - | 16 b | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-7560-060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -40°C~85°C | Tube | - | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | HCPL-7560 | - | Not Qualified | - | - | 5.5V | 4 | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 8 b | - | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() HCPL-7560-360 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | YES | 8 | - | -40°C~85°C | Tube | - | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | HCPL-7560 | - | Not Qualified | - | - | 5.5V | 4 | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 8 b | - | - | 6.35mm | - | Non-RoHS Compliant | - | ||
![]() ACPL-C799T-500E Broadcom Limited | In Stock | - | - | 26 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | - | - | - | Sigma-Delta Modulator | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 16 b | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-C799T-000E Broadcom Limited | In Stock | - | - | 26 Weeks | - | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | -40°C~125°C TA | - | - | - | Active | 1 (Unlimited) | - | - | Sigma-Delta Modulator | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 16 b | - | - | - | - | ROHS3 Compliant | - |