- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Peak Reflow Temperature (Cel)
- Reach Compliance Code
- Time@Peak Reflow Temperature-Max (s)
- Additional Feature
- Address Bus Width
- Barrel Shifter
- Bit Size
- Boundary Scan
Attribute column
Manufacturer
Broadcom Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Bit Size | Seated Height-Max | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | RAM (words) | Barrel Shifter | Internal Bus Architecture | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM87803A0KEFBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSI402ZX Avago Technologies | In Stock | - | Datasheet | YES | 208 | 40 MHz | AVAGO TECHNOLOGIES INC | 70 °C | PLASTIC/EPOXY | BGA | BGA, BGA208,16X16,40 | BGA208,16X16,40 | SQUARE | GRID ARRAY | Active | 1.95 V | 1.65 V | 1.8 V | - | e0 | - | 3A991.A.2 | TIN LEAD | TWO IDENTICAL 16-BIT ALUS OR A SINGLE 32-BIT ALU | 8542.31.00.01 | BOTTOM | BALL | 240 | 1 mm | compliant | 30 | S-PBGA-B208 | Not Qualified | COMMERCIAL | DIGITAL SIGNAL PROCESSOR, OTHER | 16 | 1.75 mm | 18 | YES | YES | 32 | FIXED POINT | 63488 | NO | MULTIPLE | 17 mm | 17 mm | ||
![]() SF-2582VB1-ICB Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM LTD | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools