- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
Broadcom Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | External Data Bus Width | Bus Compatibility | Data Transfer Rate-Max | Saturation Current | Drive Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM56568B0KFSBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS02-0B0P-00 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM5671 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM CORP | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM56760B0IFSBG Broadcom Limited | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX8614-BA50BC Broadcom Limited | 249 | - | - | YES | 324 | 100 MHz | BROADCOM INC | - | 85 °C | -10 °C | PLASTIC/EPOXY | HBGA | HBGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | - | - | 1.05 V | 0.95 V | 1 V | - | 3A991.A.2 | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 mm | compliant | NOT SPECIFIED | - | S-PBGA-B324 | - | OTHER | BUS CONTROLLER, PCI | - | 1.9 mm | - | - | I2C; PCI; SMBUS; SPI; USB | 0.0125 MBps | - | IEEE 1149.1; IEEE 1149.6 | 19 mm | 19 mm | ||
![]() PEX8608-BA50BC Broadcom Limited | 107 | - | Datasheet | YES | 196 | 100 MHz | BROADCOM LTD | - | 85 °C | -10 °C | PLASTIC/EPOXY | BGA | - | BGA196,14X14,40 | SQUARE | GRID ARRAY | Obsolete | - | No | 1.05 V | 0.95 V | 1 V | e1 | 3A991.A.2 | TIN SILVER COPPER | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B196 | - | - | BUS CONTROLLER, PCI | - | 1.9 mm | - | - | I2C, PCI, SMBUS | 0.0125 MBps | 3 | - | 15 mm | 15 mm | ||
![]() LSI53C1000R Broadcom Limited | In Stock | - | Datasheet | YES | 458 | 66 MHz | BROADCOM INC | - | 70 °C | - | PLASTIC/EPOXY | BGA | 35 X 35 MM, 1.27 MM PITCH, PLASTIC, MO-151, BGA-458 | BGA456,26X26,50 | SQUARE | GRID ARRAY | Active | - | - | 3.47 V | 3.13 V | 3.3 V | e0 | 3A991.A.2 | TIN LEAD | 8542.31.00.01 | BOTTOM | BALL | 225 | 1.27 mm | compliant | 30 | - | S-PBGA-B458 | Not Qualified | COMMERCIAL | BUS CONTROLLER, SCSI | 800 mA | 2.5 mm | 64 | 64 | PCI | 160 MBps | - | - | 35 mm | 35 mm | ||
![]() BCM5020KPF Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWCHT1000S03 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM5751M Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM CORP | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L-FW323-06-V129 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM LTD | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L-FW643-06-DB Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM LTD | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM56880B0KFSBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWCHT2000S04 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM56870A0IFSBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM1160 Broadcom Limited | In Stock | - | Datasheet | NO | 276 | - | BROADCOM CORP | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | No | - | - | 2.5 V | - | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | - | compliant | - | 276 | S-CPGA-P276 | Not Qualified | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() M-L-ET1310I-DT Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM LTD | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM5628A1KTB Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM5655 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM CORP | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM4780P Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM LTD | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |