- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
Broadcom Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Boundary Scan | External Data Bus Width | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QQ80C300 Avago Technologies | In Stock | - | Datasheet | YES | 128 | 33 MHz | AVAGO TECHNOLOGIES INC | 70 °C | PLASTIC/EPOXY | QFP | QFP, TQFP128,.63X.87 | TQFP128,.63X.87 | RECTANGULAR | FLATPACK | Obsolete | - | 5.25 V | 4.75 V | 5 V | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | R-PQFP-G128 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 130 mA | - | 6 | NO | 16 | 1 | - | 12.5 MBps | ASYNC, BIT | NRZ | - | - | - | - | ||
![]() BCM5655 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM CORP | - | - | - | , | - | - | - | Transferred | No | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM4780P Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM LTD | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM5701 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM CORP | - | - | - | , | - | - | - | Obsolete | No | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM5628A1KTB Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM53003 Broadcom Limited | In Stock | - | Datasheet | - | - | - | BROADCOM INC | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM58201A0KFBG05 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX8632-BB50RBC Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYM201F40 Avago Technologies | In Stock | - | Datasheet | YES | 176 | - | AVAGO TECHNOLOGIES INC | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Active | - | - | - | - | e0 | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | - | unknown | NOT SPECIFIED | S-PQFP-G176 | Not Qualified | - | SECONDARY STORAGE CONTROLLER, FIXED DISK | - | - | - | - | - | - | - | 40 MBps | - | - | 80 MBps | SCSI | - | - | ||
![]() TDOTG242-00BC Broadcom Limited | In Stock | - | Datasheet | YES | 64 | - | BROADCOM INC | - | PLASTIC/EPOXY | FBGA | - | BGA64,8X8,20 | SQUARE | GRID ARRAY, FINE PITCH | Active | No | - | - | 3.3 V | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.5 mm | unknown | - | S-PBGA-B64 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSISAS1068E Broadcom Limited | In Stock | - | Datasheet | YES | 636 | - | BROADCOM INC | - | PLASTIC/EPOXY | BGA | EBGA-636 | - | SQUARE | GRID ARRAY | Active | - | - | - | 1.2 V | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | S-PBGA-B636 | - | - | BUS CONTROLLER, SCSI | - | 2.5 mm | 32 | - | 32 | - | I2C; PCI; UART | 4000 MBps | - | - | - | - | 27 mm | 27 mm | ||
![]() SAS3008(500020657) Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |