- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Published
- Mount
- Protocol
- Function
- Number of Pins
- Package / Case
- Data Rate
- Packaging
Attribute column
Manufacturer
Broadcom Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Function | Operating Supply Voltage | Temperature Grade | Interface | uPs/uCs/Peripheral ICs Type | Data Rate | Data Bus Width | Address Bus Width | Protocol | Max Frequency | Telecom IC Type | Standards | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM56846A1KFTBG Broadcom Limited | 1000 | - | - | 18 Weeks | - | - | - | - | - | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NET2280REV1A-LF Broadcom Limited | 1600 | - | Datasheet | 12 Weeks | - | TQFP | YES | 120 | 120-TQFP (14x14) | - | Tray | 2005 | Obsolete | 4 (72 Hours) | 120 | 125°C | -40°C | 8542.31.00.01 | 3V 5V | QUAD | GULL WING | 2.5V | 0.4mm | - | Bridge, USB to SPI | 5V | COMMERCIAL | SPI | BUS CONTROLLER, PCI | 320 Mbps | 32b | 32 | USB | 33MHz | - | USB 2.0 | 1.2mm | 14mm | No | RoHS Compliant | - | ||
![]() BCM53285MIPBG Broadcom Limited | 10000 | - | - | 22 Weeks | Surface Mount | - | - | 676 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCM5720A0KFBG Broadcom Limited | 7000 | - | - | 18 Weeks | - | 169-FBGA | - | - | 169-FBGA (14x14) | 0°C~55°C | - | 2015 | Discontinued | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | PCI Express | - | - | - | - | Ethernet | - | - | IEEE 802.3, 10/100/1000 Base-T/TX PHY | - | - | - | ROHS3 Compliant | - | ||
![]() BCM53342A0KFSBLG Broadcom Limited | 40 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM43217TKMLG Broadcom Limited | 6492 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM82328FB1KFSBG Broadcom Limited | 236 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM53344A0KFSBG Broadcom Limited | 1 | - | - | 18 Weeks | - | - | - | - | - | - | - | 2016 | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM82381BKFSBG Broadcom Limited | 2906 | - | - | 22 Weeks | - | 324-BGA | - | - | 324-BGA (19x19) | - | - | 2017 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | Ethernet | - | - | IEEE 802.3 | - | - | - | ROHS3 Compliant | - | ||
![]() BCM5389IFBG Broadcom Limited | 2590 |
| Datasheet | 22 Weeks | Surface Mount | FBGA | - | 256 | - | - | - | 2001 | Active | 3 (168 Hours) | - | - | - | 8542.31.00.01 | 1.2V | - | - | - | - | - | Switch | - | - | SPI | - | 1 Gbps | - | - | Ethernet | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BCM53402A0KFSBG Broadcom Limited | 2942 |
| - | 22 Weeks | - | - | - | - | - | - | Tray | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM68385IFSBG Broadcom Limited | 3000 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM53283MKPBG Broadcom Limited | 280 |
| - | 22 Weeks | Surface Mount | BGA | - | 400 | - | - | Tray | 2001 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCM5321MKPBG Broadcom Limited | 60 | - | - | 22 Weeks | Surface Mount | BGA | - | 400 | - | - | - | 2001 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM56854A2IFSBG Broadcom Limited | 540 | - | - | 18 Weeks | - | - | - | - | - | - | - | 2015 | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BCM56334B1IFSBG Broadcom Limited | 15 | - | - | 18 Weeks | Surface Mount | - | - | - | - | - | - | 2015 | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | unknown | Switch | - | - | PCI Express | - | - | - | - | Ethernet | - | - | IEEE 802.3 | - | - | - | RoHS Compliant | Lead Free | ||
![]() BCM53242MIPBG Broadcom Limited | 2 | - | - | 20 Weeks | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM56870A0KFSBG Broadcom Limited | 976 | - | - | 24 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Switch | - | - | PCIe | - | - | - | - | Ethernet | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM53334A0KFSBLG Broadcom Limited | 30 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM56844A1KFRBLG Broadcom Limited | 2706 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |