- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Interface
- Applications
- Packaging
- Mounting Type
- Terminal Position
- Number of Terminations
- Temperature Grade
- Supply Voltage
- Voltage - Supply
Attribute column
Manufacturer
Broadcom Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Number of Channels | Interface | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Logic Function | Data Rate | Data Bus Width | Address Bus Width | Max Frequency | External Data Bus Width | Input Current | Bus Compatibility | Data Transfer Rate-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCI9052 G Broadcom Limited | 10000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 160-QFP | - | - | - | - | - | - | Tray | 2001 | - | - | Active | 3 (168 Hours) | - | 3A991.A.2 | - | - | - | - | I/O Accelerator | - | 8542.31.00.01 | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEX8112-AA66BI F Broadcom Limited | 760 | - | - | 12 Weeks | - | - | Surface Mount | 144-BGA | YES | - | - | 85°C | -40°C | - | Tray | 2005 | ExpressLane™ | e1 | Last Time Buy | 3 (168 Hours) | 144 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | PCI-to-PCI Bridge | - | 8542.31.00.01 | 3.3V 5V | BOTTOM | BALL | NOT SPECIFIED | - | 1.5V | 1mm | - | NOT SPECIFIED | - | R-PBGA-B144 | - | Not Qualified | - | - | 1.53.33.3/5V | INDUSTRIAL | - | PCI | - | - | - | 207mA | - | - | - | - | - | - | - | - | 250 MBps | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCI9030-AA60PI F Broadcom Limited | 2754 | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | YES | - | 176-PQFP | 85°C | -40°C | - | Tray | 2001 | SMARTarget™ | e6 | Last Time Buy | 3 (168 Hours) | 176 | 3A001.A.3 | - | Tin/Bismuth (Sn/Bi) | - | - | I/O Accelerator | - | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | NOT SPECIFIED | - | S-PQFP-G176 | - | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | PCI | - | - | 60MHz | 150mA | - | - | - | 32 | - | 32 | - | PCI | 132 MBps | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCI9054-AC50PI F Broadcom Limited | 400 | - | - | 12 Weeks | - | - | Surface Mount | - | YES | - | 176-QFP (24x24) | 85°C | -40°C | - | Tray | - | - | e6 | Last Time Buy | 3 (168 Hours) | 176 | 3A991.A.2 | - | Tin/Bismuth (Sn/Bi) | - | - | I/O Accelerator | - | 8542.31.00.01 | 3.3V 5V | QUAD | GULL WING | NOT SPECIFIED | - | 3.3V | 0.5mm | - | NOT SPECIFIED | - | S-PQFP-G176 | - | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | PCI | - | - | 33MHz | 200mA | - | - | - | 32 | - | 32 | - | - | - | - | 3mm | 24mm | 24mm | - | - | ROHS3 Compliant | - | ||
![]() PCI9656-BA66BI G Broadcom Limited | 2335 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 272-BGA | YES | - | - | 85°C | -40°C | Industrial grade | Tray | 2002 | - | e1 | Active | 3 (168 Hours) | 272 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8542.31.00.01 | 3.3V 5V | BOTTOM | BALL | - | - | 2.5V | 1.27mm | - | - | - | S-PBGA-B272 | - | Not Qualified | - | - | 2.53.3V | INDUSTRIAL | - | PCI | - | - | - | 185mA | - | - | - | - | - | - | - | I960; MPC850; MPC860; POWERPC 80X/82X; POWERPC 401 | 528 MBps | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCTL-2021-PLC Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | Tube | 2006 | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | Integrated Circuit (IC) | - | 85°C | -40°C | Encoder to Microprocessor | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | HCTL-2021 | - | - | - | - | - | - | - | 2 | 8-Bit Tristate | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCTL-2017-A00 Broadcom Limited | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | Tube | 2006 | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | Encoder to Microprocessor | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | HCTL-2017 | - | - | - | - | - | 5V | INDUSTRIAL | 2 | 8-Bit Tristate | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCTL-2017-PLC Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | Tube | 2006 | - | e3 | Active | 3 (168 Hours) | 20 | EAR99 | Integrated Circuit (IC) | Matte Tin (Sn) | 85°C | -40°C | Encoder to Microprocessor | - | - | 4.5V~5.5V | QUAD | J BEND | - | 1 | 5V | - | - | - | HCTL-2017 | - | - | - | 5V | Inverting | 5V | INDUSTRIAL | 2 | 8-Bit Tristate | - | - | - | - | Counter, Decoder | - | - | - | - | - | - | - | - | 3.9624mm | - | 9.02mm | 9.017mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PEX8311-AA66BC F Broadcom Limited | In Stock | - | - | 12 Weeks | - | - | Surface Mount | - | YES | - | 337-PBGA (21x21) | 70°C | - | - | Tray | - | - | e1 | Obsolete | 3 (168 Hours) | 337 | 3A001.A.3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Bridge, PCI to Generic Local Bus | - | 8542.31.00.01 | 3.3V 5V | BOTTOM | BALL | NOT SPECIFIED | - | 2.5V | 0.5mm | - | NOT SPECIFIED | - | S-PBGA-B337 | - | Not Qualified | - | - | - | COMMERCIAL | - | PCI | - | - | 66MHz | - | - | - | - | - | - | - | - | PCI | - | - | 2mm | 21mm | 21mm | - | - | ROHS3 Compliant | - | ||
![]() PCI9056-BA66BI G Broadcom Limited | 1450 | - | Datasheet | 22 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 85°C | -40°C | Industrial grade | Tray | 2002 | - | e1 | Active | 3 (168 Hours) | 256 | 3A001.A.3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | I/O Accelerator | ALSO REQUIRES 3.3V I/O SUPPLY | 8542.31.00.01 | 3.3V 5V | BOTTOM | BALL | NOT SPECIFIED | - | 2.5V | 1mm | - | NOT SPECIFIED | - | S-PBGA-B256 | - | Not Qualified | - | - | 2.53.3V | INDUSTRIAL | - | PCI | - | - | 66MHz | - | - | - | - | 32 | - | 32 | - | I960; MPC850; MPC860; POWERPC 801; POWERPC 401 | 264 MBps | - | 1.76mm | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() HCTL-2032-SC Broadcom Limited | In Stock | - | Datasheet | 20 Weeks | Tin | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | - | 32 | - | - | - | - | Tube | 2000 | - | e3 | Obsolete | 3 (168 Hours) | 32 | EAR99 | Integrated Circuit (IC) | - | 100°C | -40°C | Encoder to Microprocessor | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | HCTL-2032 | - | - | - | - | - | 5V | INDUSTRIAL | 2 | 8-Bit Tristate | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.24mm | - | 20.78mm | 7.52mm | No | - | RoHS Compliant | Lead Free | ||
![]() PEX8508-AC25BI G Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | YES | - | 296-PBGA (19x19) | - | - | - | Tray | 2007 | - | e1 | Obsolete | 3 (168 Hours) | 296 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Switch Interfacing | ITS ALSO REQUIRES 3.3 V SUPPLY | 8542.31.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | S-PBGA-B296 | - | - | - | - | - | - | - | PCI | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCTL-2022 Broadcom Limited | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | - | Tube | 2000 | - | e3 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Integrated Circuit (IC) | Matte Tin (Sn) | 100°C | -40°C | Encoder to Microprocessor | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | 33MHz | - | HCTL-2022 | - | 8 | - | - | - | 5V | INDUSTRIAL | 2 | 8-Bit Tristate | - | 32 | - | - | - | - | - | - | - | - | 1μA | - | - | 3.3mm | - | 25.91mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() PCI9056-BA66BI Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | FBGA | YES | 256 | 256-PBGA (17x17) | - | - | - | Tray | 2002 | - | e0 | Obsolete | 3 (168 Hours) | 256 | 3A991 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | I/O Accelerator | ALSO REQUIRES 3.3V I/O SUPPLY | - | 3.3V 5V | BOTTOM | BALL | - | - | 2.5V | 1mm | - | - | - | - | - | - | 2.5V | - | 2.53.3V | INDUSTRIAL | - | PCI | - | - | - | - | - | 2.112 Gbps | 32b | 32 | 66MHz | - | - | I960; MPC850; MPC860; POWERPC 801; POWERPC 401 | 264 MBps | - | 1.76mm | 17mm | - | No | - | Non-RoHS Compliant | - | ||
![]() HCTL-2032 Broadcom Limited | In Stock | - | Datasheet | - | - | - | Through Hole | 32-DIP (0.600, 15.24mm) | NO | - | - | 100°C | -40°C | - | Tube | 2000 | - | e3 | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | Matte Tin (Sn) | - | - | Encoder to Microprocessor | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | HCTL-2032 | R-PDIP-T32 | - | Not Qualified | - | - | 5V | INDUSTRIAL | - | 8-Bit Tristate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.91mm | 15.24mm | - | - | Non-RoHS Compliant | - | ||
![]() PCI9030-AA60BI F Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | YES | - | 180-UBGA | 85°C | -40°C | - | Tray | 2001 | SMARTarget™ | e1 | Last Time Buy | 2A (4 Weeks) | 180 | 3A001.A.3 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | I/O Accelerator | - | 8542.31.00.01 | 3.3V 5V | BOTTOM | BALL | NOT SPECIFIED | - | 3.3V | 0.8mm | - | NOT SPECIFIED | - | S-PBGA-B180 | - | Not Qualified | - | - | 3.3V | INDUSTRIAL | - | PCI | - | - | 60MHz | 150mA | - | - | - | 32 | - | 32 | - | PCI | 132 MBps | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCI9656-BA66BI Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | BGA | YES | 272 | 272-BGA (27x27) | - | - | - | Tray | 2002 | - | e0 | Obsolete | 3 (168 Hours) | 272 | 3A001.A.3 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | ALSO REQUIRES 3.3V I/O SUPPLY | 8542.31.00.01 | 3.3V 5V | BOTTOM | BALL | - | - | 2.5V | 1.27mm | - | - | - | - | - | - | 2.5V | - | 2.53.3V | INDUSTRIAL | - | PCI | - | - | - | 185mA | - | 4.224 Gbps | 64b | 64 | 66MHz | - | - | I960; MPC850; MPC860; POWERPC 80X/82X; POWERPC 401 | 528 MBps | - | 2.26mm | 27mm | - | No | - | RoHS Compliant | - | ||
![]() PCI9052 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | PQFP | YES | 160 | - | - | - | - | - | 2001 | - | e0 | Obsolete | 3 (168 Hours) | 160 | 3A991.A.2 | - | TIN LEAD | 85°C | -40°C | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | - | 5V | 0.65mm | - | - | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | BUS CONTROLLER, PCI | - | - | - | - | 1.056 Gbps | 32b | 32 | 33MHz | - | - | ISA | 132 MBps | - | 4mm | 28mm | - | No | - | RoHS Compliant | - | ||
![]() HCTL-2001-A00 Broadcom Limited | In Stock | - | - | 18 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | Tube | 2006 | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | Encoder to Microprocessor | - | - | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | - | - | HCTL-2001 | - | - | - | 5V | Inverting | 5V | INDUSTRIAL | 2 | 8-Bit Tristate | - | 8 | - | - | Counter, Decoder | - | - | - | - | - | - | - | - | 4.953mm | - | 19.3mm | 6.604mm | No | - | RoHS Compliant | Lead Free | ||
![]() BCM5715SKPBG Broadcom Limited | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |