- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Interface
- Applications
- Packaging
- Mounting Type
- Terminal Position
- Number of Terminations
- Temperature Grade
- Supply Voltage
- Voltage - Supply
Attribute column
Manufacturer
Broadcom Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | charge pump | Driver/receiver | ESD Protect | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Types | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Output Voltage | Operating Supply Voltage | Failure Rate | Power Supplies | Temperature Grade | Number of Channels | Interface | Clock Frequency | Supply Current-Max | Data Rate | Seated Height-Max | Interface IC Type | Max Input Current | Input Current | High Side Driver | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM5715CKPBG Broadcom Limited | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() PEX8114-BC13BI G Broadcom Limited | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | YES | - | 256-BGA (17x17) | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2008 | ExpressLane™ | - | - | e1 | Obsolete | 3 (168 Hours) | 256 | 3A001.A.3 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | PCI-to-PCI Bridge | - | 8542.31.00.01 | 3.3V | BOTTOM | BALL | NOT SPECIFIED | - | 1V | 1mm | - | compliant | - | NOT SPECIFIED | - | S-PBGA-B256 | Not Qualified | - | - | - | 13.3V | INDUSTRIAL | - | PCI | 133MHz | - | - | - | - | - | - | - | - | - | - | 1.57mm | 17mm | 17mm | - | - | RoHS Compliant | - | - | ||
![]() HCPL-0872-000E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | - | - | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | Digital Interface | - | 8541.40.80.00 | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | 2.286mm | - | 20MHz | - | HCPL-0872 | - | - | 400mV | - | - | - | INDUSTRIAL | 2 | SCI | - | - | - | - | - | 5mA | 3mA | - | - | - | - | - | 10.21mm | 7.544mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HCTL-2021-A00 Broadcom Limited | In Stock | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | - | - | - | e3 | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | Matte Tin (Sn) | - | - | - | Encoder to Microprocessor | - | 8542.39.00.01 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | compliant | - | NOT SPECIFIED | HCTL-2021 | R-PDIP-T20 | Not Qualified | - | - | - | 5V | INDUSTRIAL | - | 8-Bit Tristate | - | - | - | - | - | - | - | - | - | - | - | 4.45mm | 26.162mm | 7.62mm | - | - | RoHS Compliant | - | - | ||
![]() HCPL-0872-500E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | Digital Interface | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 40 | HCPL-0872 | - | - | - | 5V | - | - | INDUSTRIAL | 2 | SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.544mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SS24-0B00-02 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PEX89000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | PCIe Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS26-0B00-03 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PEX89000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | PCIe Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LSI53C120 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 128 | - | - | - | - | BROADCOM INC | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-128 | QFP128,.67X.93,20 | RECTANGULAR | FLATPACK, FINE PITCH | Active | - | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 1 | - | 0.5 mm | - | compliant | - | 30 | - | R-PQFP-G128 | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | 3.4 mm | INTERFACE CIRCUIT | - | - | - | - | - | - | - | 20 mm | 14 mm | - | - | - | - | - | ||
![]() ACPL-352J Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 16 | - | - | - | - | BROADCOM INC | - | 1 | - | - | 105 °C | -40 °C | - | PLASTIC/EPOXY | SOP | , | SOP16,.46 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 5.5 V | 4.5 V | 5 V | 0.15 µs | 0.15 µs | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | - | TIN | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | - | unknown | - | - | - | R-PDSO-G16 | - | - | - | - | - | INDUSTRIAL | - | - | - | 2.5 mA | - | 3.911 mm | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | YES | 15 V | 30 V | - | - | 10.312 mm | 7.493 mm | - | - | - | - | - | ||
![]() HD3221ECA Broadic | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Yes | 1/1 | ±15kV | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | Transceiver | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V;5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSDL-3208-021 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 7 | - | - | - | - | BROADCOM INC | - | 3 | - | - | 70 °C | -25 °C | - | UNSPECIFIED | - | MINIATURE PACKAGE-7 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | - | - | Yes | 3.6 V | 2.4 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | UNSPECIFIED | UNSPECIFIED | 255 | 1 | - | - | - | compliant | - | - | - | R-XXMA-X7 | Not Qualified | - | - | - | - | OTHER | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS23-0B00-03 Broadcom Limited | 705 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PEX89000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | PCIe Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS28-0A00-02 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | PEX89000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | PCIe Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX8717-CA80BC G-NVD Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX8608-BA50BC G-VEC Broadcom | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | SG73P2 | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | - | SG73P-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | - | 2 | - | ±200ppm/°C | 3.09 kOhms | - | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.028 (0.70mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() SS26-0B00-02 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PEX89000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | PCIe Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS29-0A00-02 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | PEX89000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | PCIe Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS28-0A00-03 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | PEX89000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | PCIe Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS22-0B00-02 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | PEX89000 | - | - | - | Active | - | - | - | - | - | - | - | - | - | PCIe Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1003298 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |