- Amplifier Type
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Voltage - Supply, Single/Dual (±)
- Input Offset Voltage (Vos)
- Mount
Attribute column
Manufacturer
Broadcom Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Approval Agency | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Forward Current | Max Output Voltage | Response Time | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Rise Time | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Voltage - Input Offset | -3db Bandwidth | Input Current | Isolation Voltage | Voltage Gain-Min | Ambient Temperature Range High | Voltage Gain-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-7840-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | -40°C~85°C | Tube | 1996 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | - | - | 1 | 5V | 2.54mm | - | HCPL-7840 | - | 6V | Differential | 5V | - | 5V | - | 1 | - | - | - | 10.86mA | 10.86mA | - | - | - | - | - | - | - | Isolation | 76.1 dB | 500nA | - | 4.5V~5.5V | 11.56mA | 300μV | 2.96μs | - | - | - | 300μV | 100MHz | 15.5mA | 3.75kV | 7.6 | 85°C | 8.4 | 4.7mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7840-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | DUAL | - | 260 | 1 | 5V | 2.54mm | 30 | HCPL-7840 | - | 3.8V | Differential | 5V | - | - | - | 1 | - | - | - | 10.86mA | - | - | - | - | - | - | - | - | Isolation | - | 500nA | - | 4.5V~5.5V | 15.5mA | 300μV | - | - | - | - | - | 100MHz | 15.5mA | 3.75kV | 7.6 | - | 8.4 | - | 4.455mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C870-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | ACPL-C87 | - | - | Differential | 5V | - | - | - | - | - | 1 | - | 10.5mA | 15mA | - | 6.5 μs | 6.5 μs | 230mA | - | - | - | Isolation | - | 1.5nA | - | 3V~5.5V | 30mA | 300μV | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7800A-300E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | HCPL-7800A-300E | - | - | - | -40°C~85°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | DUAL | - | 260 | 1 | 5V | 2.54mm | 40 | HCPL-7800 | - | 3.8V | - | 5V | - | 5V | - | - | - | 1 | - | 10.9mA | 10.86mA | - | - | - | - | - | - | - | Isolation | - | 500nA | - | 4.5V~5.5V | 16mA | 300μV | 2.96μs | - | - | - | - | 100MHz | 11.56mA | 3.75kV | 7.92 | 100°C | - | 4.455mm | - | 9.8mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C87B-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | ACPL-C87 | - | - | Differential | 5V | - | - | - | - | - | 1 | - | 10.5mA | 15mA | - | 6.5 μs | - | 230mA | - | - | - | Isolation | - | 1.5nA | - | 3V~5.5V | 30mA | 300μV | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7800A-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 5.5V | - | - | -40°C~85°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 1 | 5V | 2.54mm | 40 | HCPL-7800 | CSA, UL, VDE | 3.8V | - | 5V | - | 5V | - | 1 | - | - | - | 10.9mA | 10.86mA | - | - | - | - | 6V | - | - | Isolation | 76 dB | 500nA | - | 4.5V~5.5V | 11.56mA | 300μV | 2.96μs | - | - | - | - | 100MHz | 11.56mA | 3.75kV | 7.92 | 85°C | - | 4.7mm | - | 9.8mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C87AT-500E Broadcom Limited | In Stock | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | DUAL | GULL WING | - | 1 | 5V | - | - | ACPL-C87 | - | - | - | - | 5.5V | - | 4.5V | - | - | 1 | ANALOG CIRCUIT | 10.5mA | 15mA | - | 6 μs | 6 μs | 230mA | - | - | - | Isolation | - | 1nA | - | 3V~5.5V | 30mA | 300μV | - | - | - | - | - | - | - | 5kV | - | - | - | - | 3.607mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-C87A-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | - | 1 | 5V | - | - | ACPL-C87 | - | - | Differential | 5V | - | - | 3V | - | - | 1 | ANALOG CIRCUIT | 10.5mA | 15mA | - | 6.5 μs | 6.5 μs | 230mA | - | - | - | Isolation | - | 1.5nA | - | 3V~5.5V | 30mA | 300μV | - | - | - | - | - | - | - | 5kV | - | - | - | - | 3.607mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7800-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 7V | - | - | -40°C~85°C | Tube | 1996 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | DUAL | - | - | 1 | 5V | 2.54mm | - | HCPL-7800 | UL | 3.8V | - | 5V | - | 5V | - | 1 | 5V | 1 | - | 10.9mA | 16mA | - | 5 μs | - | - | - | - | - | Isolation | 76 dB | 500nA | - | 4.5V~5.5V | 16mA | 300μV | 4.3μs | - | - | - | - | 100MHz | 10.86mA | 3.75kV | - | - | - | - | 4.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7800A-500E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | DUAL | - | 260 | 1 | 5V | 2.54mm | 40 | HCPL-7800 | - | 3.8V | - | 5V | - | 5V | - | 1 | - | - | - | 10.9mA | 10.86mA | - | - | - | - | - | - | 10000 V/μs | Isolation | 76 dB | 500nA | 5.5V | 4.5V~5.5V | 16mA | 300μV | - | - | - | - | - | 100MHz | 5μA | 3.75kV | 7.92 | - | - | - | 4.455mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C79B-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tube | 2006 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ACPL-C79* | - | - | Differential | - | - | 3.3/55V | - | 1 | - | - | - | 13mA | 13mA | 600mW | - | - | 230mA | - | 1.6 μs | 15000 V/μs | Isolation | - | 100nA | 200mV | 4.5V~5.5V | 11mA | 400μV | - | - | - | 5.5V | 600μV | 200MHz | - | 5kV | - | 105°C | - | 3.607mm | - | 5.85mm | 6.807mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7800-500E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 1 | 5V | 2.54mm | 40 | HCPL-7800 | - | 3.8V | - | 5V | - | 5V | - | 1 | - | 1 | - | 10.9mA | 16mA | - | - | - | - | - | - | 10000 V/μs | Isolation | 76 dB | 500nA | - | 4.5V~5.5V | 16mA | 300μV | - | - | - | - | - | 100MHz | 10.86mA | 3.75kV | 7.76 | - | - | - | 4.455mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C870-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | - | 1 | 5V | - | - | ACPL-C87 | - | - | Differential | 5V | - | - | 3V | 1 | - | - | ANALOG CIRCUIT | 10.5mA | - | - | 6.5 μs | 6.5 μs | 230mA | - | - | - | Isolation | - | 1.5nA | - | 3V~5.5V | 30mA | 300μV | - | - | - | - | - | - | 10.5mA | 5kV | - | - | - | 3.18mm | - | 5.85mm | 6.807mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-C79A-500E Broadcom Limited | In Stock | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ACPL-C79* | - | - | Differential | 5.5V | - | - | - | 1 | 5V | - | - | 13mA | 13mA | - | - | - | - | - | - | - | Isolation | 76 dB | 100nA | 200mV | 4.5V~5.5V | 11mA | 600μV | - | - | - | - | - | 200MHz | - | 5kV | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-C79B-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ACPL-C79* | - | - | Differential | - | - | 3.3/55V | - | 1 | - | - | - | 13mA | 13mA | - | - | - | - | - | - | - | Isolation | - | 100nA | - | 4.5V~5.5V | 11mA | 600μV | - | - | - | 5.5V | 600μV | 200MHz | - | 5kV | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7800-300E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | -40°C~85°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | DUAL | - | 260 | 1 | 5V | 2.54mm | 40 | HCPL-7800 | - | 3.8V | - | 5V | - | 5V | - | 1 | - | - | - | 10.9mA | 10.86mA | - | - | - | - | - | - | - | Isolation | 76 dB | 500nA | - | 4.5V~5.5V | 11.56mA | 300μV | 2.96μs | - | - | - | - | 100MHz | 10.86mA | 3.75kV | 7.76 | 85°C | - | 4.455mm | - | 9.8mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-788J-500E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | HCPL-788J | - | 6V | - | 5V | - | 5V | - | - | - | 1 | - | 20mA | 20mA | - | - | - | - | - | - | - | Isolation | 140 dB | - | - | 4.5V~5.5V | 20mA | 3mV | - | - | - | - | - | 30MHz | 10.7mA | 3.75kV | 7.5397 | - | 8.3333 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C87B-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | ACPL-C87 | - | - | Differential | 5V | - | - | 3V | 1 | - | - | ANALOG CIRCUIT | 10.5mA | 10.5mA | - | 6.5 μs | 6.5 μs | 230mA | - | - | 15000 V/μs | Isolation | - | 1.5nA | - | 3V~5.5V | 30mA | -300μV | - | - | - | - | 300μV | - | 10.5mA | 5kV | - | 105°C | - | 3.607mm | - | 5.85mm | 6.807mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7840-300E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | - | DUAL | - | 260 | 1 | 5V | 2.54mm | 40 | HCPL-7840 | - | 3.8V | Differential | 5V | - | 5V | - | - | - | - | - | 10.86mA | 10.86mA | - | - | - | - | - | - | - | Isolation | 76.1 dB | 500nA | - | 4.5V~5.5V | 15.5mA | 300μV | 2.96μs | 18.49dB | 170dB | - | 300μV | 100MHz | 15.5mA | 3.75kV | - | 85°C | - | 4.455mm | - | 9.8mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C790-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ACPL-C79* | - | - | Differential | - | - | 3.3/55V | - | - | - | 1 | - | 13mA | - | - | - | - | - | - | - | - | Isolation | - | 100nA | - | 4.5V~5.5V | 11mA | 600μV | - | - | - | 5.5V | 600μV | 200MHz | - | 5kV | 7.95 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |