- Amplifier Type
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Voltage - Supply, Single/Dual (±)
- Input Offset Voltage (Vos)
- Mount
Attribute column
Manufacturer
Broadcom Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Qualification Status | Approval Agency | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Number of Bits | Propagation Delay | Turn On Delay Time | Forward Current | Current - Supply | Max Output Voltage | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Converter Type | Reference Voltage | Input Offset Voltage (Vos) | Rise Time | Supply Voltage Limit-Max | Voltage - Input Offset | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | -3db Bandwidth | Dual Supply Voltage | Analog Input Voltage-Max | Output Format | Input Current | Isolation Voltage | Analog Input Voltage-Min | Voltage Gain-Min | Number of Amplifiers | Voltage Gain-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-C87AT-000E Broadcom Limited | 530 | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | -40°C~125°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | ACPL-C87 | - | - | 5.5V | - | - | - | - | 4.5V | - | 1 | - | - | ANALOG CIRCUIT | 10.5mA | 15mA | - | 6 μs | 6 μs | 230mA | - | - | - | Isolation | - | 1nA | - | 3V~5.5V | 30mA | - | - | 300μV | - | - | - | - | - | - | - | - | - | - | 15mA | 5kV | - | - | - | - | 3.18mm | - | 5.85mm | 6.807mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-C78A-060E Broadcom Limited | 24 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2009 | - | e3 | Active | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | ACPL-C78A | - | - | - | Differential | - | - | 5V | - | - | 1 | - | - | - | 11mA | 11mA | - | - | - | - | - | - | - | Isolation | 76 dB | - | 5.5V | 4.5V~5.5V | 18.6mA | - | - | 300μV | - | - | - | - | - | - | 100MHz | - | - | - | - | 5kV | - | 7.92 | - | - | 3.18mm | - | 5.85mm | 6.807mm | No | - | ROHS3 Compliant | - | ||
![]() ACPL-782T-500E Broadcom Limited | 2038 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | R²Coupler™ | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 600mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | ACPL-782T | - | - | - | Differential | - | - | 5V | - | - | 1 | - | - | - | 10.86mA | 16mA | - | - | - | 16mA | - | - | 1500 V/μs | Isolation | 76 dB | 500nA | - | 4.5V~5.5V | 18.6mA | - | - | 300μV | - | 5.5V | - | - | - | - | 100MHz | - | - | - | - | 891V | - | - | - | - | - | 4.455mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-C78A-500E Broadcom Limited | 855 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | ACPL-C78A | - | - | - | Differential | - | - | 5V | - | 1 | - | - | - | - | 11mA | 16mA | - | - | - | - | - | - | 10000 V/μs | Isolation | - | - | - | 4.5V~5.5V | 18.6mA | - | - | 300μV | - | 5.5V | 300μV | - | - | - | 100MHz | - | - | - | - | 5kV | - | 7.92 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-785J-000E Broadcom Limited | 2886 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | -40°C~85°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Tin (Sn) | - | - | 200mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | ACPL-785J | - | - | - | - | 5V | - | - | - | 1 | - | - | - | ANALOG CIRCUIT | 10.7mA | 10.7mA | - | - | - | 20mA | - | - | - | Isolation | 140 dB | 350nA | - | 4.5V~5.5V | 20mA | - | 4V | 3mV | - | - | 3mV | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | 3.505mm | - | 10.31mm | 7.493mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7520-560E Broadcom Limited | 31 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | HCPL-7520 | - | - | - | - | - | 5.5V | - | 4.5V | - | 1 | - | - | ANALOG CIRCUIT | 11.7mA | 16mA | - | - | - | - | - | - | - | Current Sense | 63 dB | 600nA | - | 4.5V~5.5V | 16mA | - | - | 600μV | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | 4.455mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7840-560E Broadcom Limited | 100 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | HCPL-7840 | - | - | - | Differential | 5V | - | 5V | - | - | 1 | - | - | - | 10.86mA | 15.5mA | - | - | - | - | - | - | - | Isolation | 76.1 dB | 500nA | - | 4.5V~5.5V | 15.5mA | - | - | 300μV | - | - | - | - | - | - | 100kHz | - | - | - | - | 3.75kV | - | 7.6 | - | 8.4 | - | 3.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-7900-000E Broadcom Limited | 1419 | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | -40°C~105°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | ACPL-7900 | - | - | 2.5V | Analog, Digital | - | - | 3.3/55V | - | - | 1 | - | - | - | 18.5mA | - | - | - | - | - | - | - | - | Isolation | - | 100nA | - | 3V~5V | 11mA | - | - | 600μV | - | 5.5V | - | - | - | - | 200MHz | - | - | - | 400mA | 5kV | - | 7.95 | - | - | 3.56mm | - | 9.8mm | 6.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7510-000E Broadcom Limited | 103 |
| - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 7V | - | -40°C~85°C | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | HCPL-7510 | - | CSA, UL, VDE | 6V | - | - | - | - | - | 1 | 1 | 5.5V | 4.5V | - | 11.7mA | 16mA | - | 5 μs | - | - | 11.7mA | 6V | - | Isolation | 63 dB | 600nA | - | 4.5V~5.5V | 16mA | - | - | 600μV | 3μs | - | 600μV | - | - | - | 100kHz | 5.5V | - | - | 16mA | 3.75kV | - | - | 1 | - | 3.56mm | - | 9.8mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-796J-000E Broadcom Limited | 20 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | -40°C~105°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | 16 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 20MHz | 40 | ACPL-796J | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 14mA | 14mA | 16 | - | - | - | - | - | - | Isolation | 74 dB | 500nA | - | 4.5V~5.5V | - | ADC, DELTA-SIGMA | - | 3mV | - | - | - | 1 | BINARY | 0.0229% | - | - | 0.32V | SERIAL | - | 5kV | -0.32V | - | - | - | - | 3.9mm | - | 7.493mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-C790-000E Broadcom Limited | 14 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | -40°C~105°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | ACPL-C79* | - | - | - | Differential | - | - | 3.3/55V | - | - | 1 | - | - | - | 13mA | - | - | - | - | 230mA | - | - | 15000 V/μs | Isolation | - | 100nA | - | 4.5V~5.5V | 11mA | - | - | 600μV | - | 5.5V | - | - | - | - | 200MHz | - | - | - | - | 1.25kV | - | 7.95 | - | - | 3.18mm | - | 5.85mm | 6.807mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-7900-500E Broadcom Limited | 32000 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | - | 40 | ACPL-7900 | - | - | - | Analog, Digital | - | - | 3.3/55V | - | - | 1 | - | - | - | 18.5mA | - | - | - | - | - | - | - | - | Isolation | - | 100nA | - | 3V~5V | 11mA | - | - | 600μV | - | 5.5V | 600μV | - | - | - | 200MHz | - | - | - | - | 5kV | - | 7.95 | - | - | - | 4.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7520 Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e0 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | HCPL-7520 | - | - | - | - | - | 5.5V | - | 4.5V | - | 1 | - | - | ANALOG CIRCUIT | 11.7mA | - | - | - | - | - | - | - | - | Current Sense | - | 600nA | - | 4.5V~5.5V | 16mA | - | - | 600μV | - | - | - | - | - | - | 100kHz | - | - | - | - | 3.75kV | - | - | - | - | - | 4.7mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-790A-500E Broadcom Limited | 46 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | - | 40 | ACPL-790A | - | - | - | Analog, Digital | 5V | - | - | - | - | 1 | - | - | - | 18.5mA | - | - | - | - | - | - | - | - | Isolation | - | 100nA | - | 3V~5.5V | 11mA | - | - | 600μV | - | - | 600μV | - | - | - | 200MHz | - | - | - | - | 5kV | - | - | - | - | - | 4.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-790B-500E Broadcom Limited | 24000 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | - | 40 | ACPL-790B | - | - | - | Analog, Digital | - | - | 3.3/55V | - | - | 1 | - | - | - | 13mA | - | - | - | - | - | - | - | - | Isolation | - | 100nA | - | 3V~5.5V | 11mA | - | - | 600μV | - | 5.5V | 600μV | - | - | - | 200MHz | - | - | - | - | 5kV | - | - | - | - | - | 4.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-785J-060E Broadcom Limited | 31 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | -40°C~85°C | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 200mW | - | - | - | - | - | - | - | - | ACPL-785J | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10.7mA | 20mA | - | - | - | 20mA | - | - | - | Isolation | 140 dB | 350nA | - | 4.5V~5.5V | 20mA | - | 4V | 3mV | - | - | 3mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-782T-000E Broadcom Limited | 5000 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Automotive grade | -40°C~125°C | Tube | 2009 | R²Coupler™ | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 600mW | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | ACPL-782T | Not Qualified | - | - | Differential | 5V | - | 5V | - | 1 | - | - | - | - | 10.86mA | - | - | - | - | 16mA | - | - | 1500 V/μs | Isolation | 76 dB | 500nA | - | 4.5V~5.5V | 18.6mA | - | - | 300μV | - | - | - | - | - | - | 100MHz | - | - | - | - | 891V | - | - | - | - | - | 4.7mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-790B-300E Broadcom Limited | 124 |
| - | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | 5.5V | - | -40°C~105°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | ACPL-790B | - | CSA, UL, VDE | 2.5V | - | - | - | 3.3/55V | - | - | 1 | - | - | - | 13mA | 13mA | - | 2 μs | - | - | - | - | - | Isolation | - | 100nA | 200mV | 3V~5.5V | 11mA | - | - | 600μV | - | - | - | - | - | - | 200MHz | - | - | - | 400mA | 5kV | - | - | - | - | 3.56mm | - | 9.8mm | 6.35mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7840-360E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | -40°C~85°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | HCPL-7840 | - | - | 3.8V | Differential | 5V | - | 5V | - | - | 1 | - | - | - | 10.86mA | 15.5mA | - | - | - | - | - | - | - | Isolation | 76.1 dB | 500nA | - | 4.5V~5.5V | 15.5mA | - | - | 300μV | - | - | 300μV | - | - | - | 100kHz | - | - | - | 15.5mA | 3.75kV | - | 7.6 | - | 8.4 | - | 3.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-790A-000E Broadcom Limited | 31 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | -40°C~105°C | Tube | 2000 | - | e3 | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | ACPL-790A | - | - | 2.5V | - | 5V | - | - | - | - | 1 | - | - | - | 18.5mA | 13mA | - | - | - | - | - | - | - | Isolation | - | 100nA | 200mV | 3V~5.5V | 11mA | - | - | 600μV | - | - | - | - | - | - | 200MHz | - | - | - | 400mA | 5kV | - | - | - | - | 3.56mm | - | 9.8mm | 6.35mm | No | No SVHC | ROHS3 Compliant | - |