- Amplifier Type
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Voltage - Supply, Single/Dual (±)
- Input Offset Voltage (Vos)
- Mount
Attribute column
Manufacturer
Broadcom Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Mfr | Usage Level | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Number of Bits | Propagation Delay | Turn On Delay Time | Forward Current | Current - Supply | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Max Input Voltage | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Converter Type | Reference Voltage | Input Offset Voltage (Vos) | Gain Bandwidth Product | Rise Time | Supply Voltage Limit-Max | Voltage - Input Offset | Number of Analog In Channels | Current - Output / Channel | Output Bit Code | Linearity Error-Max (EL) | -3db Bandwidth | Analog Input Voltage-Max | Output Format | Isolation Voltage | Analog Input Voltage-Min | Voltage Gain-Min | Voltage Gain-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9755701HPA Broadcom Limited | 2864 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Military grade | - | - | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 3W | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | 5962-97557 | Qualified | - | Differential | 5V | - | 5V | - | 1 | - | 10.7mA | 10.7mA | - | 11 μs | 11 μs | 15.5mA | - | Isolation | 69 dB | 570nA | - | 4.5V~5.5V | 11mA | - | - | 600μV | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 7.6 | 8.4 | 4.32mm | 9.655mm | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-7850#300 Broadcom Limited | 2218 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | -55°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 3W | DUAL | - | - | 1 | 5V | 2.54mm | - | HCPL-7850 | - | - | Differential | - | - | 5V | - | 1 | - | 10.7mA | 15.5mA | - | 11 μs | 11 μs | 15.5mA | - | Isolation | 69 dB | 570nA | - | 4.5V~5.5V | 11mA | - | - | 600μV | - | - | 5.5V | - | - | - | - | - | 100MHz | - | - | - | - | 7.6 | 8.4 | 4.57mm | 9.655mm | - | No | Non-RoHS Compliant | Exempt | ||
![]() ACNT-H870-000E Broadcom Limited | 14 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | - | - | - | - | -40°C~105°C | Tube | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | 230mA | Isolation | - | 1.5nA | - | 3V~5.5V | - | - | - | - | - | - | - | 9.9mV | - | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-7800A#300 Broadcom Limited | 525 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | no | Active | 1 (Unlimited) | 8 | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | HCPL-7800 | - | 6V | - | 5V | - | - | - | 1 | - | 10.9mA | 16mA | - | - | - | - | - | Isolation | 76 dB | 500nA | - | 4.5V~5.5V | 16mA | - | - | 300μV | - | 2.96μs | - | - | - | - | - | - | 100kHz | - | - | 3.75kV | - | 7.92 | - | 4.455mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7510-060E Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | -40°C~85°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 5V | 2.54mm | 40 | HCPL-7510 | - | - | - | - | 5.5V | - | 4.5V | 1 | ANALOG CIRCUIT | 11.7mA | 16mA | - | - | - | - | - | Isolation | 63 dB | 600nA | - | 4.5V~5.5V | 16mA | - | - | 600μV | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | 4.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ACPL-796J-060E Broadcom Limited | 20 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | -40°C~105°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ACPL-796J | - | - | - | - | - | - | - | 1 | - | 14mA | 19mA | 16 | - | - | - | - | Isolation | - | 500nA | - | 4.5V~5.5V | - | ADC, DELTA-SIGMA | - | 3mV | - | - | - | - | 1 | - | BINARY | 0.0229% | - | 0.32V | SERIAL | 5kV | -0.32V | - | - | 3.9mm | - | 7.493mm | No | ROHS3 Compliant | - | ||
![]() ACNT-H790-000E Broadcom Limited | 51 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Tube | 2014 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 1 | - | 19mA | - | - | - | - | - | - | Isolation | 76 dB | 100nA | - | 3V~5.5V | 11mA | - | - | 200μV | 200 kHz | - | - | 200μV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-C780-060E Broadcom Limited | 1079 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~85°C | Tube | 2009 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | ACPL-C780 | Not Qualified | - | Differential | - | - | 5V | - | 1 | - | 11mA | 11mA | - | - | - | - | - | Isolation | 76 dB | - | 5.5V | 4.5V~5.5V | 18.6mA | - | - | 300μV | - | - | - | - | - | - | - | - | 100MHz | - | - | 5kV | - | 7.76 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-C784-560E Broadcom Limited | 28559 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | ACPL-C784 | Not Qualified | - | Differential | - | - | 5V | - | 1 | - | 11mA | 16mA | - | - | - | - | - | Isolation | - | - | - | 4.5V~5.5V | 18.6mA | - | - | 300μV | - | - | 5.5V | 300μV | - | - | - | - | 100MHz | - | - | 5kV | - | 7.6 | 8.4 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-7520-300 Broadcom Limited | 34 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | e0 | - | Active | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | NOT SPECIFIED | HCPL-7520 | Not Qualified | - | - | 5.5V | - | - | 4.5V | 1 | ANALOG CIRCUIT | 11.7mA | 16mA | - | - | - | - | - | Current Sense | 63 dB | 600nA | - | 4.5V~5.5V | 16mA | - | - | 600μV | - | 3μs | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.455mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACNT-H87A-000E Broadcom Limited | 46 |
| Datasheet | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | - | - | - | - | -40°C~105°C | Tube | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | 230mA | Isolation | - | 1.5nA | - | 3V~5.5V | - | - | - | - | - | - | - | 9.9mV | - | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACNT-H87B-000E Broadcom Limited | 47 | - | Datasheet | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | - | - | - | - | - | - | -40°C~105°C | Tube | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | ANALOG CIRCUIT | - | - | - | - | - | - | 230mA | Isolation | - | 1.5nA | - | 3V~5.5V | - | - | - | - | - | - | - | 9.9mV | - | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-7850 Broadcom Limited | 2744 | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | -55°C~125°C | Tube | 2006 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 3W | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | HCPL-7850 | Not Qualified | - | Differential | - | - | 5V | - | 1 | - | 10.7mA | 15.5mA | - | 11 μs | 11 μs | 15.5mA | - | Isolation | 69 dB | 570nA | - | 4.5V~5.5V | 11mA | - | - | 600μV | - | - | 5.5V | - | - | - | - | - | 100MHz | - | - | - | - | 7.6 | 8.4 | 4.32mm | 9.655mm | - | - | ROHS3 Compliant | Exempt | ||
![]() ACPL-785J-500E Broadcom Limited | 1561 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | 200mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | ACPL-785J | Not Qualified | - | - | - | 5.5V | - | 4.5V | 1 | ANALOG CIRCUIT | 10.7mA | 20mA | - | - | - | 20mA | - | Isolation | 140 dB | 350nA | - | 4.5V~5.5V | 20mA | - | 4V | 3mV | - | - | - | 3mV | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-7850#100 Broadcom Limited | 2612 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | - | - | -55°C~125°C | Tube | 2012 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | GOLD | 3W | DUAL | THROUGH-HOLE | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | HCPL-7850 | Not Qualified | - | Differential | - | - | 5V | - | 1 | - | 10.7mA | 15.5mA | - | 11 μs | - | 15.5mA | - | Isolation | 69 dB | 570nA | - | 4.5V~5.5V | 11mA | - | - | 600μV | - | - | 5.5V | - | - | - | - | - | 100MHz | - | - | - | - | 7.6 | 8.4 | 4.32mm | 9.655mm | - | - | ROHS3 Compliant | Exempt | ||
![]() HCPL-7840#300 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | -40°C~85°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | - | 245 | 1 | 5V | 2.54mm | 30 | HCPL-7840 | - | - | Differential | 5V | - | 5V | - | 1 | - | 10.86mA | 15.5mA | - | - | - | - | - | Isolation | 76.1 dB | 500nA | - | 4.5V~5.5V | 15.5mA | - | - | 300μV | - | 2.96μs | - | - | - | - | - | - | 100kHz | - | - | 3.75kV | - | 7.6 | 8.4 | 4.455mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-C72B-000E Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.268", 6.81mm Width) | - | 8-SO Stretched | Broadcom Limited | - | 5.5 V | 3 V | -40°C ~ 110°C (TA) | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | 16mA | Isolation | - | 140 µA | - | - | - | - | - | - | - | - | - | 500 µV | - | 20 mA | - | - | 250 kHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-C72A-000E Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.268", 6.81mm Width) | - | 8-SO Stretched | Broadcom Limited | - | 5.5 V | 3 V | -40°C ~ 110°C (TA) | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | 16mA | Isolation | - | 140 μA | - | - | - | - | - | - | - | - | - | 500 μV | - | 20 mA | - | - | 250 kHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-C72A-500E Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.268", 6.81mm Width) | - | 8-SO Stretched | Broadcom Limited | - | 5.5 V | 3 V | -40°C ~ 110°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | 16mA | Isolation | - | 140 μA | - | - | - | - | - | - | - | - | - | 500 μV | - | 20 mA | - | - | 250 kHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-C720-000E Broadcom Limited | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.268", 6.81mm Width) | - | 8-SO Stretched | Broadcom Limited | - | 5.5 V | 3 V | -40°C ~ 110°C (TA) | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | 1 | - | - | - | - | - | - | - | 16mA | Isolation | - | 140 μA | - | - | - | - | - | - | - | - | - | 500 μV | - | 20 mA | - | - | 250 kHz | - | - | - | - | - | - | - | - | - | - | - | - |