- Base Part Number
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- ECCN Code
- HTS Code
- RoHS Status
Attribute column
Manufacturer
Broadcom PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Differential Output | Input Characteristics | Interface IC Type | Driver Number of Bits | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0810-500E Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | HCPL-0810 | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-0810-500 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tape & Reel (TR) | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 8541.40.80.00 | DUAL | GULL WING | 245 | 5V | 1.27mm | - | 30 | HCPL-0810 | R-PDSO-G8 | Current Source | Not Qualified | 5.25V | - | 4.75V | NO | STANDARD | LINE DRIVER | 1 | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HCPL-8100 Broadcom Limited | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | GENERAL PURPOSE | -40°C~85°C | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | - | 245 | 5V | 2.54mm | not_compliant | 30 | HCPL-8100 | R-PDIP-T8 | Current Source | Not Qualified | 5.25V | 5V | 4.75V | NO | STANDARD | LINE DRIVER | 1 | 3.92mm | 9.5mm | 7.62mm | Non-RoHS Compliant | ||
![]() HCPL-0810 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | GENERAL PURPOSE | -40°C~85°C | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 8541.40.80.00 | DUAL | GULL WING | 245 | 5V | 1.27mm | not_compliant | 30 | HCPL-0810 | R-PDSO-G8 | Current Source | Not Qualified | 5.25V | 5V | 4.75V | NO | STANDARD | LINE DRIVER | 1 | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HCPL-8100-000E Broadcom Limited | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | HCPL-8100 | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HCPL-0810-000E Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | HCPL-0810 | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |