Filters
  • Analog IC - Other Type
  • Applications
  • Base Part Number
  • ECCN Code
  • Factory Lead Time
  • Function
  • HTS Code
  • Height Seated (Max)
  • Interface
  • JESD-609 Code
  • Length
  • Moisture Sensitivity Level (MSL)

Attribute column

Manufacturer

Broadcom PMIC - Motor Drivers, Controllers

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Number of Pins

Operating Temperature

Packaging

Published

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

ECCN Code

Terminal Finish

Applications

Additional Feature

HTS Code

Voltage - Supply

Peak Reflow Temperature (Cel)

Supply Voltage

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Base Part Number

Function

Operating Supply Voltage

Supply Voltage-Max (Vsup)

Supply Voltage-Min (Vsup)

Interface

Analog IC - Other Type

Output Configuration

Motor Type - AC, DC

Motor Type - Stepper

Height Seated (Max)

Length

Width

Radiation Hardening

RoHS Status

HCTL-1101
HCTL-1101

Broadcom Limited

In Stock

-

Datasheet

18 Weeks

-

Through Hole

40-DIP (0.600, 15.24mm)

-

-20°C~85°C TA

Tube

2009

e4

Obsolete

1 (Unlimited)

EAR99

Nickel/Palladium/Gold (Ni/Pd/Au)

General Purpose

-

8542.39.00.01

4.75V~5.25V

NOT SPECIFIED

5V

2.54mm

compliant

NOT SPECIFIED

HCTL-1101

Controller - Commutation, Direction Management

-

5.25V

4.75V

Parallel

STEPPER MOTOR CONTROLLER

Pre-Driver

Brushless DC (BLDC), Brushed DC

Bipolar

4.83mm

52.32mm

15.24mm

-

RoHS Compliant

HCTL-1101-PLC
HCTL-1101-PLC

Broadcom Limited

In Stock

-

Datasheet

18 Weeks

Surface Mount

Surface Mount

40-LCC (J-Lead)

44

-20°C~85°C TA

Tube

2009

e3

Obsolete

1 (Unlimited)

EAR99

Matte Tin (Sn)

General Purpose

LG-MAX; WD-MAX

8542.39.00.01

4.75V~5.25V

-

5V

1.27mm

-

-

HCTL-1101

Controller - Commutation, Direction Management

5V

-

-

Parallel

STEPPER MOTOR CONTROLLER

Pre-Driver

Brushless DC (BLDC), Brushed DC

Bipolar

4.57mm

16.66mm

16.66mm

No

RoHS Compliant