- Applications
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Voltage - Supply
- Base Part Number
- Current - Supply
- ECCN Code
- HTS Code
- Height Seated (Max)
Attribute column
Manufacturer
Broadcom PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Power Supplies | Current - Supply | Telecom IC Type | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFSI-SD4B4L Broadcom Limited | In Stock | - | - | Surface Mount | 49-BGA | - | 49-BGA (4x4) | -40°C ~ 110°C (TJ) | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | Bias Controller | - | 1.8V, 2.5V, 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-800J-500 Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e0 | Obsolete | 1 (Unlimited) | 16 | EAR99 | TIN LEAD | Powerline Data Access | 8541.40.80.00 | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | HCPL-800J | R-PDSO-G16 | Not Qualified | - | 28mA | TELECOM CIRCUIT | 3.632mm | 10.312mm | 7.493mm | Non-RoHS Compliant | ||
![]() HCPL-800J-500E Broadcom Limited | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | Powerline Data Access | 8541.40.80.00 | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | compliant | 40 | HCPL-800J | R-PDSO-G16 | Not Qualified | 5V | 28mA | TELECOM CIRCUIT | 3.632mm | 10.312mm | 7.493mm | RoHS Compliant |