- Channel Type
- Common Mode Transient Immunity (Min)
- Data Rate
- Inputs - Side 1/Side 2
- Isolated Power
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Broadcom Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | JESD-30 Code | Approval Agency | Voltage - Isolation | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Family | Data Rate | Output Characteristics | Rise / Fall Time (Typ) | Channel Type | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-901J-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | 1.27mm | - | - | 2500Vrms | - | 5.5V | - | 3V | 4 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/2 | No | 3 ns | - | - | 10.287mm | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-9031-300E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 7V | -55°C~125°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | - | - | UL, VDE | 2500Vrms | - | 5.5V | - | 3V | 2 | 2mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 1/1 | No | 3 ns | - | 4.699mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-901J Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | 150mW | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | 1.27mm | - | - | 2500Vrms | - | 5.5V | - | 3V | 4 | 4mA | 150mW | 15 ns | 18 ns | 901 | 110MBd | 3-STATE | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/2 | No | 3 ns | - | - | 10.287mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-9030 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | -55°C~125°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | 150mW | 3V~5.5V | DUAL | - | 1 | 3.3V | - | - | - | 2500Vrms | 5V | 5.5V | - | 3V | 2 | 4mA | 150mW | 15 ns | 18 ns | 9030 | 110MBd | 3-STATE | 1ns 1ns | Unidirectional | 10A | 15ns, 15ns | 15kV/μs | 2/0 | No | 3 ns | - | 4.699mm | 9.779mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACML-7420-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Tin (Sn) | - | - | ALSO REQUIRES 5V SUPPLY | - | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 1 | 3.3V | 1.27mm | - | - | 5600Vrms | - | - | 3.6V | 3V | 4 | 40mA | 750mW | 32 ns | - | - | 100MBd | - | 3ns 3ns | Unidirectional | 31mA | 32ns, 32ns | 25kV/μs | 2/2 | No | 2 ns | - | 3.5177mm | 10.312mm | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-090J-500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | TIN LEAD | - | - | - | 150mW | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | 1.27mm | - | - | 2500Vrms | - | 5.5V | - | 3V | 4 | 8mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 4/0 | No | 3 ns | - | 1.57mm | 9.9005mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0931-500 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | - | 150mW | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | - | - | - | 2500Vrms | - | 5.5V | - | 3V | 2 | 2mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 1/1 | No | 3 ns | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-9000-300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | 2.54mm | - | - | 2500Vrms | - | 5.5V | - | 3V | 1 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 1/0 | No | 3 ns | - | 4.699mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-901J-500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | TIN LEAD | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | 1.27mm | - | - | 2500Vrms | - | 5.5V | - | 3V | 4 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/2 | No | 3 ns | - | - | 10.287mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-9030-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | - | - | - | 2500Vrms | - | - | 5.5V | 3V | 2 | 5mA | 150mW | 15 ns | 12 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/0 | No | 3 ns | - | 4.699mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-9030-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | - | - | - | 2500Vrms | - | 5.5V | - | 3V | 2 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/0 | No | 3 ns | - | 4.699mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-9000-500 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | 2.54mm | - | - | 2500Vrms | - | 5.5V | - | 3V | 1 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 1/0 | No | 3 ns | - | 4.699mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-9031-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SO | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | - | - | General Purpose | - | 100°C | -55°C | - | - | 3V~5.5V | - | - | - | - | - | - | - | 2500Vrms | - | 5.5V | - | - | 2 | 2mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 1/1 | No | 3 ns | 3ns | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0900-500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | - | 150mW | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | - | - | - | 2500Vrms | - | 5.5V | - | 3V | 1 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 1/0 | No | 3 ns | - | - | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-9030-500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | TIN LEAD | - | - | - | - | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | - | - | - | 2500Vrms | - | 5.5V | - | 3V | 2 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/0 | No | 3 ns | - | 4.699mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0930-500 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 1 | - | - | - | - | 2500Vrms | - | 5.5V | - | - | 2 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/0 | No | 3 ns | - | 1.75mm | 4.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACCL-9410-500E Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | 3.3V 5V | - | - | - | - | - | - | - | 1500Vrms | - | - | - | - | 4 | - | - | - | - | - | 25MBd | - | - | Bidirectional | - | 40ns, 40ns | 10kV/μs (Typ) | 3/1 | No | - | 8ns | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-091J-500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | TIN LEAD | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | 1.27mm | R-PDSO-G16 | - | 2500Vrms | - | - | 5.5V | 3V | 4 | - | - | - | - | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/2 | No | - | 3ns | 1.57mm | 9.9005mm | - | Non-RoHS Compliant | - | ||
![]() HCPL-9030-300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | NO | 8 | - | - | -55°C~125°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | 150mW | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | - | - | - | 2500Vrms | - | 5.5V | - | 3V | 2 | 4mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 2/0 | No | 3 ns | - | 4.699mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-900J-500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | TIN LEAD | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 1 | 3.3V | 1.27mm | - | - | 2500Vrms | - | 5.5V | - | 3V | 4 | 8mA | 150mW | 15 ns | 18 ns | - | 110MBd | - | 1ns 1ns | Unidirectional | - | 15ns, 15ns | 15kV/μs | 4/0 | No | 3 ns | - | - | 10.287mm | - | Non-RoHS Compliant | Contains Lead |