- Channel Type
- Common Mode Transient Immunity (Min)
- Data Rate
- Inputs - Side 1/Side 2
- Isolated Power
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Broadcom Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Voltage - Isolation | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Power Dissipation | Propagation Delay | Turn On Delay Time | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-9031-500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | 8-SMD, Gull Wing | NO | 8 | -55°C~125°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | 3V~5.5V | DUAL | THROUGH-HOLE | 1 | 3.3V | 2500Vrms | 5.5V | 3V | 2 | 2mA | 150mW | 15 ns | 18 ns | 110MBd | 1ns 1ns | Unidirectional | 15ns, 15ns | 15kV/μs | 1/1 | No | 3 ns | 4.699mm | Non-RoHS Compliant | Contains Lead |