- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- Propagation Delay tpLH / tpHL (Max)
- RoHS Status
Attribute column
Manufacturer
Broadcom Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Max Supply Voltage | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | High Side Driver | Turn Off Time | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Control Current | Number of Output Channels | Coll-Emtr Bkdn Voltage-Min | Supply Voltage1-Max | Number of Input Channels | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-36JV-000E Broadcom Limited | 654 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 2 | - | -40°C~105°C | Tube | 2009 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 1.2W | - | - | - | - | 5.5V | - | - | 3750Vrms | 30V | 2.5A | - | - | - | 1 | - | - | 2A | - | 320 ns | - | 500 ns | - | - | 5e-7 ns | Unidirectional | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | -400μA | - | - | - | - | 22mA | - | 500ns, 500ns | 15kV/μs | - | - | - | 300 ns | - | 15V~30V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-J313-300E Broadcom Limited | 23170 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | Industrial grade | -40°C~100°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | 295mW | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | 1 | - | - | - | 1.6V | 500 ns | - | 500 ns | - | - | - | Unidirectional | - | 100ns | 1.6V | 100 ns | 100ns 100ns | - | - | - | 2A | 2A | 25mA | - | 16mA | - | 500ns, 500ns | 40kV/μs | - | - | - | 300 ns | 300ns | 15V~30V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-P340-060E Broadcom Limited | 2728 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~105°C | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 700mW | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 1A | - | - | - | 1 | - | - | - | 1.55V | 200 ns | - | - | - | - | - | - | - | 43ns | - | 40 ns | 43ns 40ns | - | - | - | - | - | 25mA | - | - | - | 200ns, 200ns | 35kV/μs | - | - | - | 70 ns | - | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-335J-000E Broadcom Limited | 796 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~105°C | Tube | 2015 | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | ALSO REQUIRED NEG OUTPUT SUPPLY 0 TO -8V | - | - | DUAL | GULL WING | 260 | 1 | 12V | 30 | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | - | 8V | - | 1 | - | - | - | 1.55V | 250 ns | - | - | - | - | - | - | - | - | - | - | 60ns 50ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 20mA | 0.25 μs | - | - | 250ns, 250ns | 50kV/μs | 13V | NO | 0.25 μs | 100 ns | - | 12V~20V | - | - | - | 20V | - | - | - | ROHS3 Compliant | - | ||
![]() ACNU-3430-500E Broadcom Limited | 546 |
| - | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.378, 9.60mm Width) | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | - | 1 | - | - | - | 1.45V | - | - | - | - | - | - | - | - | - | - | - | 20ns 10ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 25mA | - | - | - | 150ns, 150ns | 100kV/μs | - | - | - | - | 80ns | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0420501HPA Broadcom Limited | 2044 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, UL RECOGNIZED | - | 295mW | - | - | - | - | 35V | - | - | 1500VDC | - | 600mA | - | - | COMPLEX | 1 | - | - | - | 1.5V | 500 ns | - | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 5e-7 ns | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | - | - | - | - | 25mA | - | - | 0.6A | 500ns, 500ns | 10kV/μs | - | - | - | 300 ns | - | 15V~30V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-P349-060E Broadcom Limited | 4995 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | -40°C~105°C | Tube | 2015 | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | - | - | 1 | - | - | - | 1.55V | 110 ns | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 8ns 8ns | - | - | - | - | - | 25mA | - | - | - | 110ns, 110ns | 50kV/μs | - | - | - | 40 ns | - | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W314-060E Broadcom Limited | 31 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6-SO | - | - | -40°C~100°C | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | - | 250mW | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 600mA | - | - | - | 1 | - | - | - | 1.5V | 700 ns | - | 700 ns | - | - | - | Unidirectional | - | 50ns | 1.5V | 50 ns | 50ns 50ns | - | - | - | 400mA | 400mA | 25mA | - | - | - | 700ns, 700ns | 25kV/μs | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0302-500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2005 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | 400mA | - | - | SINGLE | 1 | - | - | - | 1.5V | 700 ns | - | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | 50 ns | 50ns 50ns | 0.02A | - | - | - | - | 20mA | - | - | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-P346-060E Broadcom Limited | 1305 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | -40°C~105°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 550mW | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | 20V | - | - | 1 | - | - | - | 1.55V | 120 ns | - | 120 ns | - | 4mA | - | - | - | 8ns | - | 8 ns | 8ns 8ns | - | - | - | - | - | 25mA | - | - | - | 120ns, 120ns | 50kV/μs | - | - | - | 50 ns | - | 10V~20V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-31JT-000E Broadcom Limited | 245 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | Automotive grade | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 580mW | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | - | - | - | 1 | - | - | - | 1.55V | 250 ns | - | 250 ns | - | - | - | Unidirectional | - | - | - | 50 ns | 60ns 50ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 20mA | - | - | - | 250ns, 250ns | 50kV/μs | - | - | - | 100 ns | - | 12V~20V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0420401HXA Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | HIGH RELIABILITY | - | 295mW | - | - | - | - | 35V | - | - | 1500VDC | - | 2.5A | - | - | COMPLEX | 1 | - | - | - | 1.5V | 500 ns | - | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 5e-7 ns | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | - | - | - | - | 25mA | - | - | - | 500ns, 500ns | 10kV/μs | - | - | - | 300 ns | - | 15V~30V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-0314#500 Broadcom Limited | 24 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2007 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | 600mA | - | - | COMPLEX | 1 | - | - | - | 1.5V | 700 ns | - | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | - | - | - | 700ns, 700ns | 25kV/μs | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-5151-200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, UL RECOGNIZED | - | 295mW | - | - | - | - | 35V | - | - | 1500VDC | - | 600mA | - | - | COMPLEX | 1 | - | - | - | 1.5V | 500 ns | - | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 5e-7 ns | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | - | - | - | - | 25mA | - | - | 0.6A | 500ns, 500ns | 10kV/μs | - | - | - | 300 ns | - | 15V~30V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-315J#500 Broadcom Limited | 31 |
| - | 17 Weeks | Lead, Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 12 Leads | 12 | - | 2 | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2011 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 295mW | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 600mA | - | - | COMPLEX | 2 | - | 30V | - | 1.6V | 500 ns | - | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | 0.016A | - | - | - | - | 25mA | - | - | - | 500ns, 500ns | 15kV/μs | - | - | - | 300 ns | - | 15V~30V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K30T-060E Broadcom Limited | 24 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | 1 | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | UL RECOGNIZED, LOGIC COMPATIBLE | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | SINGLE | 1 | - | - | - | 1.55V | 120 μs | LED LAMP | - | PHOTO VOLTAIC CELL OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | 2ms, 0.12ms | - | - | - | - | - | - | - | 20A | 1 | 6V | - | 1 | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0314#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 600mA | - | - | COMPLEX | 1 | - | - | - | 1.5V | 700 ns | - | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | - | - | - | 700ns, 700ns | 25kV/μs | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K312-060E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | Industrial grade | -40°C~100°C | Tube | 2013 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 295mW | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | - | - | - | 1 | 5V | - | - | 1.5V | 500 ns | - | 500 ns | - | - | - | Unidirectional | - | 500ns | - | 500 ns | 50ns 50ns | - | - | - | - | - | 25mA | - | - | - | 500ns, 500ns | 15kV/μs | - | - | - | 300 ns | - | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACNW3410-000E Broadcom Limited | 1271 | - | - | 17 Weeks | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | - | 1 | - | - | - | 1.45V | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 20ns 10ns | - | - | - | - | - | 25mA | - | - | - | 150ns, 150ns | 100kV/μs | - | - | - | - | 80ns | 15V~30V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5121 Broadcom Limited | 2313 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | HIGH RELIABILITY | - | 295mW | - | - | - | - | 35V | - | - | 1500VDC | - | 2.5A | - | - | COMPLEX | 1 | - | - | - | 1.5V | 500 ns | - | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 5e-7 ns | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | - | - | - | - | 25mA | - | - | - | 500ns, 500ns | 10kV/μs | - | - | - | 300 ns | - | 15V~30V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |