- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- Propagation Delay tpLH / tpHL (Max)
- RoHS Status
Attribute column
Manufacturer
Broadcom Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-38JT-000E Broadcom Limited | 64 |
| - | 22 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | Automotive grade | -40°C~125°C | Tube | 2012 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | 600mW | DUAL | GULL WING | 1 | 5V | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | 30V | 5.5V | - | 1 | - | - | - | 320 ns | 500 ns | - | - | - | - | 2.5A | 100ns | 100 ns | 100ns 100ns | - | - | INTERFACE CIRCUIT | -400μA | - | 400μA | - | 500ns, 500ns | 15kV/μs | 300 ns | - | 15V~30V | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-3180-300 Broadcom Limited | 24 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 295mW | - | - | - | 20V | CSA, UR | 3750Vrms | - | 2.5A | - | - | COMPLEX | 1 | 295mW | - | 1.5V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 2e-7 ns | Unidirectional | - | 25ns | 25 ns | 25ns 25ns | - | 5V | - | - | - | - | - | 200ns, 200ns | 10kV/μs | 65 ns | - | 10V~20V | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-33JT-000E Broadcom Limited | 580 |
| - | 22 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SO | - | - | -40°C~125°C | Bulk | 2012 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | - | 1 | - | - | 1.55V | - | - | - | - | - | - | - | - | - | 16ns 14ns | - | - | - | - | 20mA | - | - | 250ns, 300ns | 30kV/μs | - | 230ns | 4.5V~5.5V | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K33T-560E Broadcom Limited | 5000 |
| - | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | 30V | - | - | 1 | - | - | 1.5V | 120 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 15ns 15ns | - | - | - | - | 20mA | - | - | 120ns, 120ns | 50kV/μs | 40 ns | - | 15V~30V | No | - | ROHS3 Compliant | - | ||
![]() ACNW3430-300E Broadcom Limited | 24 |
| - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | Active | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | - | 1 | - | - | 1.45V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 20ns 10ns | - | - | - | - | 25mA | - | - | 150ns, 150ns | 100kV/μs | - | 80ns | 15V~30V | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-K33T-060E Broadcom Limited | 429 |
| - | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | 30V | - | - | 1 | - | - | 1.5V | 120 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 15ns 15ns | - | - | - | - | 20mA | - | - | 120ns, 120ns | 50kV/μs | 40 ns | - | 15V~30V | No | - | ROHS3 Compliant | - | ||
![]() HCPL-3150#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 295mW | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 600mA | - | - | COMPLEX | 1 | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | 100ns | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | - | 500ns, 500ns | 15kV/μs | 300 ns | - | 15V~30V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3020-060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 400mA | - | - | SINGLE | 1 | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | 50 ns | 50ns 50ns | 0.02A | - | - | - | 20mA | - | - | 700ns, 700ns | 10kV/μs | - | - | 10V~30V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3180-060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~100°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 295mW | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | - | COMPLEX | 1 | - | - | 1.5V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | 25ns | 25 ns | 25ns 25ns | - | - | - | - | 25mA | - | - | 200ns, 200ns | 10kV/μs | 65 ns | - | 10V~20V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3180-360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~100°C | Tube | 2012 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 295mW | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | - | COMPLEX | 1 | - | - | 1.5V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | 25ns | 25 ns | 25ns 25ns | - | - | - | - | 25mA | - | - | 200ns, 200ns | 10kV/μs | 65 ns | - | 10V~20V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-0420401HPA Broadcom Limited | 2866 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | HIGH RELIABILITY | - | 295mW | - | - | - | 35V | - | 1500VDC | - | 2.5A | - | - | COMPLEX | 1 | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 5e-7 ns | Unidirectional | - | - | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | - | 500ns, 500ns | 10kV/μs | 300 ns | - | 15V~30V | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-3180-500 Broadcom Limited | 31 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2006 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 295mW | - | - | - | - | CSA, UR | 3750Vrms | - | 2.5A | - | - | COMPLEX | 1 | - | - | 1.5V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | 25ns | 25 ns | 25ns 25ns | - | - | - | - | 25mA | - | - | 200ns, 200ns | 10kV/μs | 65 ns | - | 10V~20V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACNW3430-000E Broadcom Limited | 1023 | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | -40°C~105°C | Tube | - | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | - | 1 | - | - | 1.45V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 20ns 10ns | - | - | - | - | 25mA | - | - | 150ns, 150ns | 100kV/μs | - | 80ns | 15V~30V | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-K34T-000E Broadcom Limited | 711 | - | - | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | -40°C~125°C | Tube | 2007 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | 20V | 2.5A | 20V | - | - | 1 | - | - | 1.5V | 110 ns | 110 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | - | - | - | 10ns 10ns | - | - | - | - | 20mA | 13mA | - | 110ns, 110ns | 50kV/μs | 40 ns | - | 10V~20V | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-3100-000E Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~100°C | Tube | 2007 | - | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 550mW | - | - | - | - | UR | 5000Vrms | 22V | 600mA | - | - | COMPLEX | 1 | - | 100mA | 1.2V | 2 μs | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 500ns | 500 ns | 200ns 200ns | 0.02A | - | - | - | 25mA | 20mA | - | 2μs, 2μs | 15kV/μs | - | - | 15V~30V | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 5962-0420501HPC Broadcom Limited | 2943 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | HIGH RELIABILITY, OPEN COLLECTOR, UL RECOGNIZED | - | 295mW | - | - | - | 35V | - | 1500VDC | - | 600mA | - | - | COMPLEX | 1 | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 5e-7 ns | Unidirectional | - | - | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | 0.6A | 500ns, 500ns | 10kV/μs | 300 ns | - | 15V~30V | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W347-560E Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 1A | - | - | - | 1 | - | - | 1.55V | 110 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 8ns 8ns | - | - | - | - | 25mA | - | - | 110ns, 110ns | 50kV/μs | 40 ns | - | 15V~30V | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5121-300 Broadcom Limited | 2453 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | HIGH RELIABILITY | - | 295mW | - | - | - | 35V | - | 1500VDC | - | 2.5A | - | - | COMPLEX | 1 | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 5e-7 ns | Unidirectional | - | - | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | - | 500ns, 500ns | 10kV/μs | 300 ns | - | 15V~30V | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-5160-200 Broadcom Limited | 2454 |
| - | 12 Weeks | Through Hole | Through Hole | 16-DIP (0.311, 7.90mm) | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 1500VDC | - | 2.5A | 5.5V | - | - | 1 | - | - | - | 500 ns | 500 ns | - | - | - | - | - | - | - | 100ns 100ns | - | - | INTERFACE CIRCUIT | - | - | - | - | 500ns, 500ns | 9kV/μs | 300 ns | - | 15V~30V | No | - | ROHS3 Compliant | - | ||
![]() HCPL-5150-100 Broadcom Limited | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | - | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | HIGH RELIABILITY, OPEN COLLECTOR, UL RECOGNIZED | 35V | 295mW | - | - | - | 35V | - | 1500VDC | 30V | 600mA | - | - | COMPLEX | 1 | - | 500mA | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 5e-7 ns | Unidirectional | - | 100ns | 100 ns | 100ns 100ns | - | - | - | - | 25mA | 18mA | 0.6A | 500ns, 500ns | 10kV/μs | 300 ns | - | 15V~30V | - | - | ROHS3 Compliant | Exempt |