- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- Propagation Delay tpLH / tpHL (Max)
- RoHS Status
Attribute column
Manufacturer
Broadcom Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Response Time | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Hysteresis Ratio-Nom | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-3100-500E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | compliant | UR | 5000Vrms | COMPLEX | 1 | 1.2V | LOGIC IC OUTPUT OPTOCOUPLER | - | 200ns 200ns | 0.02A | 25mA | 2μs, 2μs | 15kV/μs | - | 15V~30V | - | RoHS Compliant | ||
![]() HCPL-3100-300E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | compliant | UR | 5000Vrms | COMPLEX | 1 | 1.2V | LOGIC IC OUTPUT OPTOCOUPLER | - | 200ns 200ns | 0.02A | 25mA | 2μs, 2μs | 15kV/μs | - | 15V~30V | - | RoHS Compliant | ||
![]() HCPL-3101-000E Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 1 | - | -40°C~85°C | Tube | 2003 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | compliant | UR | 5000Vrms | COMPLEX | 1 | 1.6V | LOGIC IC OUTPUT OPTOCOUPLER | - | 200ns 200ns | 0.02A | 20mA | 500ns, 500ns | 15kV/μs | - | 15V~30V | - | RoHS Compliant | ||
![]() HCPL-3101-300E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | compliant | UR | 5000Vrms | COMPLEX | 1 | 1.6V | LOGIC IC OUTPUT OPTOCOUPLER | - | 200ns 200ns | 0.02A | 20mA | 500ns, 500ns | 15kV/μs | - | 15V~30V | - | RoHS Compliant | ||
![]() HCNW3120#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | e0 | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | COMPLEX | 1 | 1.6V | LOGIC IC OUTPUT OPTOCOUPLER | - | 100ns 100ns | - | 25mA | 500ns, 500ns | 25kV/μs | 300ns | 15V~30V | 1.6 | Non-RoHS Compliant | ||
![]() HCPL-3101-500E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | compliant | UR | 5000Vrms | COMPLEX | 1 | 1.6V | LOGIC IC OUTPUT OPTOCOUPLER | - | 200ns 200ns | 0.02A | 20mA | 500ns, 500ns | 15kV/μs | - | 15V~30V | - | RoHS Compliant | ||
![]() HCPL-3100 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 2 | 0.5W | -40°C~100°C | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | 24V | not_compliant | UR | 5000Vrms | - | 1 | 1.2V | - | 2e-7 ns | 200ns 200ns | 0.024A | 25mA | 2μs, 2μs | 15kV/μs | - | 15V~30V | - | Non-RoHS Compliant | ||
![]() ACNU-4804-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 0605 (1613 Metric) | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UL | 5000Vrms | - | 1 | 1.5V | LOGIC IC OUTPUT OPTOCOUPLER | - | 6ns 6ns | - | 20mA | 120ns, 150ns | 50kV/μs | 90ns | 4.5V~30V | - | ROHS3 Compliant | ||
![]() ACPL-351J-500E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | - | 1 | 1.55V | - | - | 37ns 30ns | - | 25mA | 150ns, 150ns | 100kV/μs | 50ns | 15V~30V | - | ROHS3 Compliant | ||
![]() ACNU-4803-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 8-SOIC (0.378, 9.60mm Width) | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UL | 5000Vrms | - | 1 | 1.5V | LOGIC IC OUTPUT OPTOCOUPLER | - | 6ns 6ns | - | 20mA | 120ns, 150ns | 50kV/μs | 90ns | 4.5V~30V | - | ROHS3 Compliant | ||
![]() HCPL-3101 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 2 | 0.5W | -40°C~85°C | Tube | 2007 | e0 | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | 24V | not_compliant | UR | 5000Vrms | - | 1 | 1.6V | - | 2e-7 ns | 200ns 200ns | - | 20mA | 500ns, 500ns | 15kV/μs | - | 15V~30V | - | Non-RoHS Compliant | ||
![]() ACPL-351J-000E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | - | 1 | 1.55V | - | - | 37ns 30ns | - | 25mA | 150ns, 150ns | 100kV/μs | 50ns | 15V~30V | - | ROHS3 Compliant | ||
![]() ACPL-350J-500E Broadcom Limited | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | - | 1 | 1.55V | - | - | 37ns 30ns | - | 25mA | 150ns, 150ns | 100kV/μs | 50ns | 15V~30V | - | ROHS3 Compliant | ||
![]() ACPL-350J-000E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~105°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | - | 1 | 1.55V | - | - | 37ns 30ns | - | 25mA | 150ns, 150ns | 100kV/μs | 50ns | 15V~30V | - | ROHS3 Compliant |