- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- Propagation Delay tpLH / tpHL (Max)
- RoHS Status
Attribute column
Manufacturer
Broadcom Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (PWD) | Voltage - Output Supply | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-314J-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 2 | - | - | -40°C~100°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 260mW | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 600mA | 10V | - | 2 | - | - | 260mW | - | 1.5V | 700 ns | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 35V | - | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | - | 3V | 0.8V | 16mA | - | 12mA | 700ns, 700ns | 25kV/μs | - | 10V~30V | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-H342-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | 1 | - | - | -40°C~105°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 255mW | 30V | - | CSA, UR | 3750Vrms | 30V | 2.5A | - | SINGLE | 1 | - | - | - | 2.5A | 1.55V | 250 ns | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.5e-7 ns | Unidirectional | - | 22ns | 18 ns | 22ns 18ns | 0.025A | - | - | 16mA | 25mA | 16mA | 350ns, 250ns | 25kV/μs | - | 15V~30V | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P343-560E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 745mW | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 4A | - | SINGLE | 1 | - | - | - | 4A | 1.55V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 43ns | 40 ns | 43ns 40ns | 0.025A | - | - | - | 25mA | - | 200ns, 200ns | 35kV/μs | 70 ns | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0302 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | - | -40°C~100°C | Tube | 2005 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 250mW | 30V | not_compliant | CSA, UR | 3750Vrms | - | 400mA | - | SINGLE | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 7e-7 ns | Unidirectional | - | - | 50 ns | 50ns 50ns | 0.02A | - | - | - | 20mA | - | 700ns, 700ns | 10kV/μs | - | 10V~30V | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW3120 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 1 | - | - | -40°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 295mW | 30V | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | - | COMPLEX | 1 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 100ns | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | 500ns, 500ns | 25kV/μs | 300 ns | 15V~30V | 1.6 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-J313-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | 295mW | 30V | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | COMPLEX | 1 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5e-7 ns | Unidirectional | - | 100ns | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | 500ns, 500ns | 40kV/μs | 300 ns | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-P341-560E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 1 | 0.7W | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | 30V | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 3A | - | SINGLE | 1 | - | - | - | - | 1.55V | 200 ns | - | - | - | - | 2e-7 ns | - | - | - | - | 43ns 40ns | 0.025A | - | - | - | 25mA | - | 200ns, 200ns | 35kV/μs | 70 ns | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() ACNW3130-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | 295mW | 30V | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | - | COMPLEX | 1 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5e-7 ns | Unidirectional | - | - | 100 ns | 100ns 100ns | - | - | - | - | 25mA | - | 500ns, 500ns | 40kV/μs | 300 ns | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-3120 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | - | -40°C~100°C | Tube | 2005 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 295mW | 35V | - | CSA, UR | 3750Vrms | - | 2.5A | - | COMPLEX | 1 | - | - | 295mW | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-7 ns | Unidirectional | - | 100ns | 100 ns | 100ns 100ns | - | 5V | - | - | - | - | 500ns, 500ns | 25kV/μs | 300 ns | 15V~30V | 1.6 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-P341-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 1 | 0.7W | - | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | 30V | - | CSA, UR | 3750Vrms | - | 3A | - | SINGLE | 1 | - | - | - | - | 1.55V | 200 ns | - | - | - | - | 2e-7 ns | - | - | - | - | 43ns 40ns | 0.025A | - | - | - | 25mA | 16mA | 200ns, 200ns | 35kV/μs | 70 ns | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-3140-560E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 28.2V | 600mA | - | COMPLEX | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | - | - | - | - | 25mA | 12mA | 700ns, 700ns | 25kV/μs | - | 10V~30V | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W343-560E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 4A | - | SINGLE | 1 | - | - | - | - | 1.55V | 200 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 43ns 40ns | 0.025A | - | - | - | 25mA | - | 200ns, 200ns | 35kV/μs | 70 ns | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-T350-000E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | Industrial grade | -40°C~100°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 295mW | 30V | - | CSA, UR | 3750Vrms | 30V | 2.5A | - | COMPLEX | 1 | 30V | 15V | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 35V | 5e-7 ns | Unidirectional | - | 15ns | 20 ns | 15ns 20ns | - | - | - | - | 25mA | 16mA | 500ns, 500ns | 15kV/μs | 300 ns | 15V~30V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-3130-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | Industrial grade | -40°C~100°C | Tube | 2008 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 295mW | - | - | CSA, UR | 3750Vrms | 30V | 2.5A | - | - | 1 | - | - | 295mW | - | 1.5V | 500 ns | 500 ns | - | 25mA | - | - | Unidirectional | 2.5A | 100ns | 100 ns | 100ns 100ns | - | 5V | - | 16mA | - | 16mA | 500ns, 500ns | 40kV/μs | 300 ns | 15V~30V | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACNW3130-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | Industrial grade | -40°C~100°C | Tube | 1999 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 295mW | 30V | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 2.5A | - | COMPLEX | 1 | - | - | - | 2.5A | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5e-7 ns | Unidirectional | 1.5A | 100ns | 100 ns | 100ns 100ns | - | - | - | 25mA | - | 16mA | 500ns, 500ns | 40kV/μs | 300 ns | 15V~30V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACNW3190-000E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 1 | - | Industrial grade | -40°C~100°C | Tube | 1999 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 850mW | 30V | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 5A | - | COMPLEX | 1 | - | - | 850mW | 5A | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-7 ns | Unidirectional | 2.75A | 100ns | 100 ns | 100ns 100ns | - | 5V | - | 25mA | - | 16mA | 500ns, 500ns | 15kV/μs | 300 ns | 15V~30V | 1.6 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-H342-560E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | - | 1 | - | - | - | - | 1.55V | 250 ns | - | - | - | - | - | - | - | - | - | 22ns 18ns | - | - | - | - | 25mA | - | 350ns, 250ns | 25kV/μs | - | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W347-000E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 1 | - | - | -40°C~105°C | Bulk | 2015 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | UL RECOGNIZED | - | - | - | - | CSA, UR | 5000Vrms | - | 1A | - | COMPLEX | 1 | - | - | - | - | 1.55V | 110 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 8ns 8ns | 0.025A | - | - | - | 25mA | - | 110ns, 110ns | 50kV/μs | 40 ns | 15V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-P314-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | - | 250mW | - | - | CSA, UR | 3750Vrms | - | 600mA | - | SINGLE | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | 0.025A | - | - | - | 25mA | - | 700ns, 700ns | 25kV/μs | - | 10V~30V | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-3020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | - | -40°C~100°C | Tube | 2004 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 250mW | 30V | not_compliant | CSA, UR | 3750Vrms | - | 400mA | - | SINGLE | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 7e-7 ns | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | 0.02A | - | - | 12mA | 20mA | - | 700ns, 700ns | 10kV/μs | - | 10V~30V | - | - | - | Non-RoHS Compliant | Contains Lead |