- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- Propagation Delay tpLH / tpHL (Max)
- RoHS Status
Attribute column
Manufacturer
Broadcom Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Voltage - Output Supply | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACNT-H313-000E Broadcom Limited | 1212 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Bulk | 2014 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 7500Vrms | - | 2.5A | 30V | - | - | 1 | - | - | - | - | 1.45V | 500 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 100ns 100ns | - | - | - | - | - | 25mA | - | 500ns, 500ns | 40kV/μs | - | 300 ns | 15V~30V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-J312-300E Broadcom Limited | 2071 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 295mW | 30V | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | COMPLEX | 1 | - | - | 295mW | 2A | 1.6V | 500 ns | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-7 ns | Unidirectional | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | 5V | 16mA | - | - | - | 16mA | 500ns, 500ns | 25kV/μs | - | 300 ns | 15V~30V | 1.6 | 9.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-T250-560E Broadcom Limited | 31 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 27V | 1.5A | - | - | COMPLEX | 1 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | - | - | - | - | 0.02A | - | - | - | - | 20mA | 16mA | 500ns, 500ns | 5kV/μs | - | - | 15V~30V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-312U-300E Broadcom Limited | 31 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | -40°C~125°C | Tube | 2009 | Automotive, AEC-Q100, R²Coupler™ | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 400mW | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | 1 | - | - | - | 500mA | 1.5V | 300 ns | 500 ns | - | 7mA | - | - | Unidirectional | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | - | 20mA | 16mA | 500ns, 500ns | 25kV/μs | - | 300 ns | 15V~30V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-J314 Broadcom Limited | 31 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2009 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 260mW | 30V | not_compliant | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 600mA | - | - | COMPLEX | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 7e-7 ns | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | - | - | - | - | - | 25mA | - | 700ns, 700ns | 25kV/μs | - | - | 10V~30V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-P345-000E Broadcom Limited | 1722 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 1 | - | - | -40°C~105°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED | - | 550mW | 20V | - | CSA, UR | 3750Vrms | 20V | 1A | 20V | - | SINGLE | 1 | - | - | - | 1A | 1.55V | 120 ns | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 4mA | - | 1.2e-7 ns | - | - | 8ns | - | 8 ns | 8ns 8ns | - | - | - | - | - | 25mA | 11mA | 120ns, 120ns | 50kV/μs | - | 50 ns | 10V~20V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-T250 Broadcom Limited | 31 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 250mW | - | not_compliant | CSA, UR | 3750Vrms | - | 1.5A | - | - | COMPLEX | 1 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | - | - | - | - | 0.02A | - | - | - | - | 20mA | - | 500ns, 500ns | 5kV/μs | - | - | 15V~30V | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K34T-560E Broadcom Limited | 323 | - | - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100, R²Coupler™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 550mW | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | 20V | - | - | 1 | - | - | - | 2A | 1.5V | 110 ns | 110 ns | - | 10mA | - | - | - | - | 10ns | - | 10 ns | 10ns 10ns | - | - | - | - | - | 20mA | - | 110ns, 110ns | 50kV/μs | 6V | 40 ns | 10V~20V | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACNV3130-300E Broadcom Limited | 24 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 10-SMD, Gull Wing | - | - | - | 1 | 0.7W | - | -40°C~105°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 30V | - | CSA, IEC/EN/DIN, UR | 7500Vrms | - | 2.5A | - | - | - | 1 | - | - | - | - | 1.6V | 500 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5e-7 ns | - | - | - | - | - | 100ns 100ns | - | - | - | - | - | 25mA | - | 500ns, 500ns | 40kV/μs | - | 300 ns | 15V~30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0302-560E Broadcom Limited | 31 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SO | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 1999 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 250mW | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 28.2V | 400mA | - | - | - | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | - | - | - | - | Unidirectional | - | - | 1.5V | 50 ns | 50ns 50ns | - | - | - | 200mA | 200mA | 20mA | 12mA | 700ns, 700ns | 10kV/μs | - | - | 10V~30V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-315J-000E Broadcom Limited | 2320 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 12 Leads | 16 | - | - | 2 | - | Industrial grade | -40°C~100°C | Tube | 2003 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 295mW | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 600mA | - | 15V | COMPLEX | 2 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | - | - | 400mA | - | - | 25mA | 16mA | 500ns, 500ns | 15kV/μs | - | 300 ns | 15V~30V | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3150-060E Broadcom Limited | 31 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 27V | 1 | - | Industrial grade | -40°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 295mW | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 27V | 600mA | - | - | COMPLEX | 1 | - | - | 295mW | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | - | 5V | - | - | - | - | 16mA | 500ns, 500ns | 15kV/μs | - | 300 ns | 15V~30V | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3020-300E Broadcom Limited | 31 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 250mW | - | - | CSA, UR | 3750Vrms | 30V | 400mA | - | - | SINGLE | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | 0.02A | - | - | - | - | 20mA | 7mA | 700ns, 700ns | 10kV/μs | - | - | 10V~30V | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P345-500E Broadcom Limited | 26322 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | - | CSA, UR | 3750Vrms | - | 1A | 20V | - | SINGLE | 1 | - | - | - | - | 1.55V | 120 ns | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 8ns 8ns | 0.025A | - | - | - | - | 25mA | - | 120ns, 120ns | 50kV/μs | - | 50 ns | 10V~20V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W343-060E Broadcom Limited | 1974 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 1 | - | - | -40°C~105°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 700mW | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 4A | - | - | SINGLE | 1 | - | - | - | - | 1.55V | 200 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 4A | 43ns | - | 40 ns | 43ns 40ns | 0.025A | - | - | - | - | 25mA | 16mA | 200ns, 200ns | 35kV/μs | - | 70 ns | 15V~30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-3130-000E Broadcom Limited | 1405 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 295mW | 30V | - | CSA, UR | 3750Vrms | 30V | 2.5A | - | - | COMPLEX | 1 | 30V | 15V | - | 2.5A | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 35V | 5e-7 ns | Unidirectional | 2.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | - | - | 16mA | 500ns, 500ns | 40kV/μs | - | 300 ns | 15V~30V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-T250-000E Broadcom Limited | 24 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 250mW | - | - | CSA, UR | 3750Vrms | 27V | 1.5A | - | - | COMPLEX | 1 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | 1.5A | - | - | - | - | 0.02A | - | - | - | - | 20mA | 16mA | 500ns, 500ns | 5kV/μs | - | - | 15V~30V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-H312-500E Broadcom Limited | 2926 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 3 (168 Hours) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 295mW | - | - | CSA, UR | 3750Vrms | - | 2.5A | - | - | SINGLE | 1 | - | - | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | 0.025A | - | - | - | - | 25mA | - | 500ns, 500ns | 15kV/μs | - | 300 ns | 15V~30V | 1.4 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W340-000E Broadcom Limited | 35 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | -40°C~105°C | Tube | 2010 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 700mW | - | - | CSA, UR | 5000Vrms | 30V | 1A | - | - | - | 1 | - | - | - | - | 1.55V | 95 ns | 200 ns | - | - | - | - | - | 1A | 43ns | - | 40 ns | 43ns 40ns | - | - | 16mA | - | - | 25mA | 16mA | 200ns, 200ns | 35kV/μs | - | 70 ns | 15V~30V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACNT-H313-500E Broadcom Limited | 4008 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 7500Vrms | - | 2.5A | 30V | - | - | 1 | - | - | - | - | 1.45V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 100ns 100ns | - | - | - | - | - | 25mA | - | 500ns, 500ns | 40kV/μs | - | 300 ns | 15V~30V | - | - | - | - | ROHS3 Compliant | - |