- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- Propagation Delay tpLH / tpHL (Max)
- RoHS Status
Attribute column
Manufacturer
Broadcom Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Interface IC Type | Reverse Voltage | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Pulse Width Distortion (PWD) | Ambient Temperature Range High | Pulse Width Distortion (Max) | Voltage - Output Supply | Hysteresis Ratio-Nom | Height | Height Seated (Max) | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-339J-000E Broadcom Limited | 77 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | -40°C~105°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | 600mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 5.5A | - | 5.5V | 3.3V | - | 1 | - | - | - | - | 1.55V | 300 ns | 300 ns | - | 10mA | - | - | - | 5.5A | 40ns | - | 40 ns | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 10mA | - | - | 25mA | 0.3 μs | 10mA | 300ns, 300ns | 25kV/μs | - | NO | 0.3 μs | 150 ns | - | - | 15V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-W349-000E Broadcom Limited | 885 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | -40°C~105°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | - | 2.5A | - | - | - | - | 1 | - | - | - | - | 1.55V | 110 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 8ns 8ns | - | - | - | - | - | - | - | 25mA | - | - | 110ns, 110ns | 100kV/μs | - | - | - | 40 ns | - | - | 15V~30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-P343-060E Broadcom Limited | 15 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | 95 ns | - | -40°C~105°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 700mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 4A | - | - | - | SINGLE | 1 | 30V | 15V | 754mW | 4A | 1.55V | 200 ns | 98 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | - | - | 43ns | - | 40 ns | 43ns 40ns | - | - | - | 5V | - | - | - | 25mA | - | - | 200ns, 200ns | 35kV/μs | 125°C | - | - | 70 ns | 105°C | - | 15V~30V | - | 3.607mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0302-000E Broadcom Limited | 3136 | - | - | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 35V | - | - | - | -40°C~100°C | Tube | 2003 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | 250mW | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | 30V | 400mA | - | - | - | - | 1 | - | - | 250mW | 200mA | 1.5V | 700 ns | 200 ns | - | 20mA | - | - | Unidirectional | 400mA | 50ns | - | 50 ns | 50ns 50ns | - | 5V | - | - | 12mA | - | - | - | - | 12mA | 700ns, 700ns | 10kV/μs | - | - | - | - | - | - | 10V~30V | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-312T-000E Broadcom Limited | 26322 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -40°C~125°C | Tube | 1999 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 400mW | - | - | - | - | 30V | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | SINGLE | 1 | - | - | - | 2A | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 35V | 5e-7 ns | Unidirectional | - | 500ns | - | 500 ns | 100ns 100ns | - | - | - | - | - | - | - | 25mA | - | 16mA | 500ns, 500ns | 25kV/μs | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACNU-3410-000E Broadcom Limited | 31 |
| - | 22 Weeks | - | - | Surface Mount | 8-SOIC (0.378, 9.60mm Width) | - | - | - | - | - | - | -40°C~110°C | Tube | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | 1.45V | - | - | - | - | - | - | - | - | - | - | - | 20ns 10ns | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | 25mA | - | - | 150ns, 150ns | 100kV/μs | - | - | - | - | - | 80ns | 15V~30V | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-P346-000E Broadcom Limited | 300 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 1 | - | - | -40°C~105°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 550mW | - | - | - | - | 20V | - | - | CSA, UR | 3750Vrms | 20V | 2.5A | 20V | - | - | SINGLE | 1 | - | - | - | 1A | 1.55V | 120 ns | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 4mA | - | 1.2e-7 ns | - | - | 8ns | - | 8 ns | 8ns 8ns | - | - | - | - | 25mA | - | - | - | - | 11mA | 120ns, 120ns | 50kV/μs | - | - | - | 50 ns | - | - | 10V~20V | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-J312 Broadcom Limited | 24 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2011 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 295mW | - | - | - | - | 30V | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | - | - | COMPLEX | 1 | - | - | 295mW | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | - | 5V | - | - | - | - | - | - | - | - | 500ns, 500ns | 25kV/μs | - | - | - | 300 ns | - | - | 15V~30V | 1.6 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-W346-560E Broadcom Limited | 24 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | 20V | - | - | - | 1 | - | - | - | - | 1.55V | 120 ns | 120 ns | - | - | - | - | - | - | - | - | - | 8ns 8ns | - | - | - | - | - | - | - | 25mA | - | - | 120ns, 120ns | 50kV/μs | - | - | - | 50 ns | - | - | 10V~20V | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-312U-000E Broadcom Limited | 1399 |
| - | 17 Weeks | Tin | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -40°C~125°C | Tube | 2010 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 400mW | - | - | - | - | 30V | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | SINGLE | 1 | - | - | - | 500mA | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 27V | 5e-7 ns | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | 16mA | - | - | 20mA | - | 16mA | 500ns, 500ns | 25kV/μs | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-K33T-000E Broadcom Limited | 1634 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~125°C | Tube | 2007 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | - | 2.5A | 30V | - | - | - | 1 | - | - | - | - | 1.5V | 120 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 15ns 15ns | - | - | - | - | - | - | - | 20mA | - | - | 120ns, 120ns | 50kV/μs | - | - | - | 40 ns | - | - | 15V~30V | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-302J-000E Broadcom Limited | 1557 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | - | e3 | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | SEATED-HGT CALCULATED | - | DUAL | GULL WING | - | 1 | 12V | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | 18V | - | - | - | 1 | - | - | - | - | 1.55V | 250 ns | - | - | - | - | - | - | - | - | - | - | 70ns 35ns | - | - | INTERFACE CIRCUIT | - | - | - | - | 20mA | - | - | 250ns, 250ns | 30kV/μs | - | - | - | 140 ns | - | - | 18V~22V | - | - | 3.886mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-336J-000E Broadcom Limited | 34 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SO | - | - | - | - | -40°C~105°C | Bulk | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 2.5A | 30V | - | - | - | 1 | - | - | - | - | 1.55V | 250 ns | - | - | - | - | - | - | - | 80ns | 1.55V | 45 ns | 80ns 45ns | - | - | - | - | 400mA | 2A | 2A | 20mA | - | 16mA | 220ns, 250ns | 30kV/μs | - | - | - | 120 ns | - | 120ns | 15V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-T251-300E Broadcom Limited | 15 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | 28.2V | 400mA | - | - | - | SINGLE | 1 | - | - | - | - | 1.6V | 1 μs | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | - | - | - | - | 0.02A | - | - | - | - | - | - | 20mA | - | 12mA | 1μs, 1μs | 10kV/μs | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-312T-300E Broadcom Limited | 33630 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -40°C~125°C | Tube | 2011 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 400mW | - | - | - | - | 30V | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | SINGLE | 1 | - | - | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 7mA | - | 5e-7 ns | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | - | - | - | 25mA | - | 16mA | 500ns, 500ns | 25kV/μs | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACNV3130-500E Broadcom Limited | 2024 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 10-SMD, Gull Wing | 10 | 10-DIP Gull Wing | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 7500Vrms | 30V | 2.5A | - | - | - | - | 1 | - | - | - | - | 1.6V | 500 ns | - | - | - | - | - | - | - | - | 1.6V | - | 100ns 100ns | - | - | - | - | - | 2A | 2A | 25mA | - | 16mA | 500ns, 500ns | 40kV/μs | - | - | - | 300 ns | - | 300ns | 15V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-T251 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 250mW | - | - | - | - | - | not_compliant | - | CSA, UR | 3750Vrms | - | 400mA | - | - | - | SINGLE | 1 | - | - | - | - | 1.6V | 1 μs | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.000001 ns | Unidirectional | - | - | - | - | - | 0.02A | - | - | - | - | - | - | 20mA | - | - | 1μs, 1μs | 10kV/μs | - | - | - | - | - | - | 15V~30V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-P346-500E Broadcom Limited | 1738 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | 2.5A | 20V | - | - | SINGLE | 1 | - | - | - | - | 1.55V | 120 ns | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 8ns 8ns | 0.025A | - | - | - | - | - | - | 25mA | - | - | 120ns, 120ns | 50kV/μs | - | - | - | 50 ns | - | - | 10V~20V | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-J313-000E Broadcom Limited | 1200 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | 30V | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | COMPLEX | 1 | 30V | 15V | - | 2.5A | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 35V | 5e-7 ns | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | 16mA | - | - | 25mA | - | 16mA | 500ns, 500ns | 40kV/μs | - | - | - | 300 ns | - | - | 15V~30V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-32JT-000E Broadcom Limited | 67 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | Automotive grade | -40°C~125°C | Tube | 2007 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | SEATED-HGT CALCULATED | 580mW | DUAL | GULL WING | - | 1 | 12V | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 25V | 2.5A | 18V | - | - | - | 1 | - | - | - | - | 1.55V | 250 ns | 250 ns | - | - | - | - | - | - | 70ns | - | 35 ns | 70ns 35ns | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | 20mA | 250ns, 250ns | 30kV/μs | - | - | - | 140 ns | - | - | 18V~22V | - | - | 3.886mm | - | No | No SVHC | ROHS3 Compliant | - |