- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Propagation Delay
- Propagation Delay tpLH / tpHL (Max)
- RoHS Status
Attribute column
Manufacturer
Broadcom Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Interface IC Type | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Voltage - Output Supply | Height Seated (Max) | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-34JT-000E Broadcom Limited | 148 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | 2 | - | - | -40°C~125°C | Tube | 2010 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 580mW | - | - | - | - | 25V | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 25V | 2.5A | - | - | - | 1 | - | - | - | 2.5A | 1.55V | 280 ns | 280 ns | LINEAR IC OUTPUT OPTOCOUPLER | 20mA | - | 2.5e-7 ns | - | - | 60ns | - | 50 ns | 60ns 50ns | - | - | - | - | - | - | - | 16mA | - | 250ns, 280ns | 30kV/μs | 6V | 100 ns | - | 15V~25V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-344JT-000E Broadcom Limited | 462 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | Automotive grade | -40°C~125°C | Tube | 2010 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | SEATED-HGT CALCULATED | 580mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 2.5A | - | 8V | - | 1 | - | - | - | - | 1.55V | 250 ns | - | - | - | - | - | - | - | - | - | 50 ms | 70ns 50ns | - | - | INTERFACE CIRCUIT | - | - | - | 20mA | - | - | 250ns, 250ns | 50kV/μs | - | 100 ns | - | 15V~25V | 3.886mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-J314-300E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | 1 | - | - | -40°C~100°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | 260mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 600mA | - | - | - | 1 | - | - | 260mW | - | 1.5V | 300 ns | 300 ns | - | 25mA | - | - | Unidirectional | 600mA | 50ns | 1.5V | 50 ns | 50ns 50ns | - | 3V | - | - | 400mA | 400mA | 25mA | 12mA | - | 700ns, 700ns | 25kV/μs | - | - | - | 10V~30V | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-T250-360E Broadcom Limited | 31 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 1.5A | - | - | COMPLEX | 1 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | - | - | - | - | 0.02A | - | - | - | - | - | 20mA | - | - | 500ns, 500ns | 5kV/μs | - | - | - | 15V~30V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W302-500E Broadcom Limited | 12420 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | - | 400mA | - | - | SINGLE | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | 0.025A | - | - | - | - | - | 25mA | - | 0.025A | 700ns, 700ns | 10kV/μs | - | - | - | 10V~30V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3180-360E Broadcom Limited | 69 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 16V | - | - | - | COMPLEX | 1 | - | - | - | - | 1.5V | 150 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 16mA | - | - | Unidirectional | 2.5A | 25ns | - | 25 ns | 25ns 25ns | - | - | - | - | - | - | 25mA | 16mA | - | 200ns, 200ns | 10kV/μs | - | - | 65ns | 10V~20V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3120-060E Broadcom Limited | 1399 | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | -40°C~100°C | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 295mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 30V | 2.5A | - | - | - | 1 | - | - | 295mW | - | 1.5V | 500 ns | 500 ns | - | 25mA | - | - | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | 5V | - | - | - | - | - | 16mA | - | 500ns, 500ns | 25kV/μs | - | 300 ns | - | 15V~30V | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACNW3130-300E Broadcom Limited | 31 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | 30V | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 2.5A | - | - | COMPLEX | 1 | - | - | - | - | 1.6V | 300 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5e-7 ns | Unidirectional | 1.5A | 100ns | - | 100 ns | 100ns 100ns | - | - | - | 25mA | - | - | - | 16mA | - | 500ns, 500ns | 40kV/μs | - | 300 ns | - | 15V~30V | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-330J-000E Broadcom Limited | 977 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | -40°C~105°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 600mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 1.5A | 30V | - | - | 1 | - | - | - | - | 1.6V | 180 ns | 250 ns | - | - | - | - | Unidirectional | 1.5A | 50ns | - | 50 ns | 50ns 50ns | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 25mA | 12mA | - | 250ns, 250ns | 15kV/μs | - | 100 ns | - | 15V~30V | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-36JV-500E Broadcom Limited | 1733 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, R²Coupler™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | 3750Vrms | - | 2.5A | - | - | - | 1 | - | - | - | - | - | 500 ns | 500 ns | - | - | - | - | Unidirectional | - | - | - | 100 ns | 100ns 100ns | - | - | - | - | - | - | - | - | - | 500ns, 500ns | 15kV/μs | - | 300 ns | - | 15V~30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-3130-360E Broadcom Limited | 23170 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | 30V | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 2.5A | - | - | COMPLEX | 1 | - | - | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5e-7 ns | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | - | - | 25mA | - | - | 500ns, 500ns | 40kV/μs | - | 300 ns | - | 15V~30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-3150#500 Broadcom Limited | 31 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 295mW | - | - | - | - | - | not_compliant | - | CSA, UR | 3750Vrms | - | 600mA | - | - | COMPLEX | 1 | - | - | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 100ns | - | 100 ns | 100ns 100ns | - | - | - | - | - | - | 25mA | - | - | 500ns, 500ns | 15kV/μs | - | 300 ns | - | 15V~30V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-3150-300E Broadcom Limited | 924 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 27V | 1 | - | Industrial grade | -40°C~100°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 295mW | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | 30V | 600mA | - | - | COMPLEX | 1 | - | - | - | - | 1.5V | 300 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 7mA | - | - | Unidirectional | 600mA | 100ns | - | 100 ns | 100ns 100ns | - | - | - | 16mA | - | - | 25mA | 16mA | - | 500ns, 500ns | 15kV/μs | - | 300 ns | - | 15V~30V | - | 9.65mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P340-500E Broadcom Limited | 26322 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 1 | 0.7W | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | - | - | 30V | - | - | CSA, UR | 3750Vrms | - | 1A | - | - | SINGLE | 1 | - | - | - | - | 1.55V | 200 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2e-7 ns | - | - | - | - | - | 43ns 40ns | 0.025A | - | - | - | - | - | 25mA | 16mA | - | 200ns, 200ns | 35kV/μs | - | 70 ns | - | 15V~30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-352J-000E Broadcom Limited | 4761 |
| - | 17 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~105°C | Tube | 2018 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | - | 1 | - | - | - | - | 1.55V | - | - | - | - | - | - | - | - | - | - | - | 37ns 30ns | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 25mA | - | - | 150ns, 150ns | 50kV/μs | - | - | 50ns | 15V~30V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-T250-060E Broadcom Limited | 24 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -20°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 27V | 1.5A | - | - | COMPLEX | 1 | - | - | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | - | - | - | - | 0.02A | - | - | - | - | - | 20mA | 16mA | - | 500ns, 500ns | 5kV/μs | - | - | - | 15V~30V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3180-060E Broadcom Limited | 24 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 295mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 16V | 2.5A | - | - | COMPLEX | 1 | - | - | - | - | 1.5V | 150 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | 2.5A | 25ns | - | 25 ns | 25ns 25ns | - | - | - | - | - | - | 25mA | 16mA | - | 200ns, 200ns | 10kV/μs | - | 65 ns | - | 10V~20V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W302-000E Broadcom Limited | 3612 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | 1 | - | - | -40°C~100°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | - | - | - | 30V | - | - | CSA, UR | 5000Vrms | 30V | 400mA | - | - | SINGLE | 1 | 30V | 10V | - | 400mA | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 35V | 7e-7 ns | Unidirectional | 400mA | 50ns | - | 50 ns | 50ns 50ns | - | - | - | 12mA | - | - | - | 12mA | 0.025A | 700ns, 700ns | 10kV/μs | - | - | - | 10V~30V | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W302-560E Broadcom Limited | 24 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 250mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 400mA | - | - | - | 1 | - | - | - | - | 1.5V | 700 ns | 700 ns | - | - | - | - | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | - | - | - | - | - | - | 25mA | - | - | 700ns, 700ns | 10kV/μs | - | - | - | 10V~30V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W340-060E Broadcom Limited | 24 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | - | - | -40°C~105°C | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 700mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 1A | - | - | - | 1 | - | - | - | 1A | 1.55V | 200 ns | 100 ns | - | - | - | - | - | - | 43ns | - | 40 ns | 43ns 40ns | - | - | - | - | - | - | 25mA | - | - | 200ns, 200ns | 35kV/μs | - | 70 ns | - | 15V~30V | - | - | - | - | ROHS3 Compliant | - |