- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-064L-500E Broadcom Limited | 63212 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | 46 ns | - | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 20mW | 2.7V~5.5V | 5.5V | - | 3750Vrms | 6V | Push-Pull, Totem Pole | - | - | 2 | - | 20mW | 10mA | 1.3V | 80 ns | DC | 40 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | 5V | 5V | - | 8mA | 6mA | 0.01A | 80ns, 80ns | 20kV/μs | 2/0 | - | - | 105°C | - | 3.607mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0631-500E Broadcom Limited | 747000 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | - | - | 2 | 5V | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | 5V | - | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | 5V | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0600-500E Broadcom Limited | 66000 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | 50 ns | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | - | SINGLE | 1 | - | 40mW | 50mA | 1.5V | 75 ns | DC | 48 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | 5V | - | 20mA | 15mA | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | 5V | 85°C | - | 3.607mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0601-500E Broadcom Limited | 2380500 | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | 50 ns | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 20 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | 5V | - | 20mA | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | 85°C | - | 3.607mm | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0710-500E Broadcom Limited | 60000 | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 150mW | 4.5V~5.5V | - | - | 3750Vrms | 6.5V | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 13ns 5ns | - | - | - | - | 10mA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | 100°C | - | 3.607mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0630-500E Broadcom Limited | 5809 | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | 50 ns | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 7V | 60mW | 50mA | 1.5V | 75 ns | DC | 48 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | 5V | - | - | 15mA | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | 85°C | - | 3.607mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W61L-560E Broadcom Limited | 33630 | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.180, 4.58mm Width) | 6 | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 20mW | 2.7V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | - | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | 5V | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-063L-500E Broadcom Limited | 4500 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | 75 ns | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | - | 40mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | 5V | 5V | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | 150°C | - | 85°C | - | 3.607mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACSL-6400-00TE Broadcom Limited | 50 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 7V | 4 | - | - | -40°C~100°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 40mW | 3V~5.5V | 5.5V | CSA, UL, VDE | 2500Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 4 | - | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 15MBd | Unidirectional | 50mA | 35ns | 12 ns | - | 30ns 12ns | 5V | - | 15mA | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 4/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0201-500E Broadcom Limited | 963000 | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | 5V | - | - | 10mA | 5mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | 125°C | - | 85°C | - | 3.607mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0600-000E Broadcom Limited | 61251 |
| - | 22 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 7V | 1 | - | - | -40°C~85°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | CSA, UL | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 125mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | 85°C | - | 3.607mm | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M600-500E Broadcom Limited | 3000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | - | 5mA | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N137-500E Broadcom Limited | 84000 |
| Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | 5V | - | 15mA | - | 15mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2630-500E Broadcom Limited | 28000 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | - | 15mA | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0211-500E Broadcom Limited | 46528 | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | 5V | - | - | - | 5mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2601-500E Broadcom Limited | 30000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0466-500E Broadcom Limited | 4808 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 145mW | 4.5V~30V | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | 5V | - | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | 90 % | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0201-000E Broadcom Limited | 4203 |
| - | 22 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 7V | 1 | 110 ns | - | -40°C~85°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | - | - | 210mW | 4.5V~20V | 20V | UL | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 5V | 210mW | 20mA | 1.5V | 300 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | 5V | - | 10mA | - | 5mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | 125°C | - | 85°C | - | 3.607mm | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-060L-500E Broadcom Limited | 1500 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | - | SINGLE | 1 | 5V | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | 5V | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACNT-H61L-500E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.535, 13.60mm Width) | 8 | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 2.7V~5.5V | - | - | 7500Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kV/μs | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |