- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Current Rating | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2200-500E Broadcom Limited | 114 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | 210mW | 4.5V~20V | - | - | - | 3750Vrms | 20V | Tri-State | 25mA | - | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 2.5MBd | Unidirectional | 25mA | 55ns | 15 ns | 55ns 15ns | 5V | - | 1.6mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | 0.02 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0466 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | Industrial grade | -40°C~100°C | Tube | 2003 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | 30V | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | - | 145mW | 15mA | 1.5V | 400 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 4.9e-7 ns | 1 MBps | Unidirectional | 15mA | - | - | - | 5V | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | - | - | - | 5.08mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2211 Broadcom Limited | 5 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | 5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | 5V | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-063N Broadcom Limited | 1406 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | Industrial grade | -40°C~85°C | Tube | 2007 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | Inverting | - | 2 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | 3V | - | 10mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | 3.17mm | 5.08mm | 3.937mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-C61L-500E Broadcom Limited | 250 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | 20mW | 2.7V~5.5V | - | - | - | 5000Vrms | 7V | Tri-State | 10mA | - | - | 1 | - | 20mW | 10mA | 1.5V | 90 ns | DC | 90 ns | - | 8mA | - | - | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | 12ns 12ns | 5V | - | 8mA | - | 90ns, 90ns | 20kV/μs | 1/0 | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0661-000E Broadcom Limited | 1281 | - | - | 22 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 7V | 2 | - | -40°C~85°C | Tube | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | CSA, UL, VDE | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 60mW | 50mA | 1.5V | 75 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | 20mA | 15mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2601-320E Broadcom Limited | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACSL-6310-00TE Broadcom Limited | 4 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 7V | 3 | - | -40°C~100°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | 40mW | 3V~5.5V | 5.5V | - | CSA, UL, VDE | 2500Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 3 | - | 65mW | 50mA | 1.52V | 100 ns | DC | 52 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 15MBd | Bidirectional | 50mA | 35ns | 12 ns | 30ns 12ns | 5V | 15mA | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 2/1 | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2630 Broadcom Limited | 7540 | - | - | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | -40°C~85°C | Tube | 2006 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | 60mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 7.5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7723-020E Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | 5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | - | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | 8ns 6ns | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-261N-300E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | Industrial grade | -40°C~85°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 52ns | 12 ns | 42ns 12ns | 3V | - | 3mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-074L-500E Broadcom Limited | 533 | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | - | 3V~3.6V 4.5V~5.5V | 5V | - | - | 3750Vrms | 6V | Push-Pull, Totem Pole | 10mA | - | - | 2 | - | - | 10mA | 1.5V | 50 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 15MBd | Unidirectional | 10mA | 20ns | 25 ns | 20ns 25ns | - | - | 18mA | 0.01A | 50ns, 50ns | 10kV/μs | 2/0 | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-061N-000E Broadcom Limited | 2531 | - | - | 22 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 7V | 1 | Industrial grade | -40°C~85°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | CSA, UL | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 3V | 60mW | 50mA | 1.3V | 100 ns | DC | 30 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | 3V | 20mA | 3mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2212-000E Broadcom Limited | 2093 |
| Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 20V | - | - | -40°C~85°C | Tube | 2003 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 210mW | 4.5V~20V | - | 5mA | UL | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | - | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 200 ns | - | 10mA | 20V | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | 5V | 10mA | 5mA | - | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7710-300E Broadcom Limited | 2090 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 5V | 1 | - | -40°C~100°C | Tube | 2008 | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | - | - | CSA, UL | 3750Vrms | 6.5V | Push-Pull, Totem Pole | 10mA | - | SINGLE | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | 6.5V | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | 13ns 5ns | - | 10mA | 13mA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW2601-000E Broadcom Limited | 1912 |
| - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | 7V | 1 | - | -40°C~85°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 7V | - | CSA, UL, VDE | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 3V | 20mA | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-061A-000E Broadcom Limited | 660 | - | - | 22 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 7V | 1 | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | CSA, UL | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 30 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | 3V | 20mA | 3mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0600 Broadcom Limited | 6520 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2005 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | 85mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2630-320E Broadcom Limited | 47 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | 5mA | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2201-500E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | 5V | - | 5mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |