- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Baud Rate | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2400-500E Broadcom Limited | 746 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 350mW | 4.75V~5.25V | 5.25V | - | 3750Vrms | 18V | Tri-State | 25mA | - | SINGLE | 1 | 350mW | 25mA | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | 10 ns | - | 20ns 10ns | 2V | - | - | 8mA | 0.025A | 55ns, 55ns | 1kV/μs | 1/0 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2611-320E Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-263L-000E Broadcom Limited | 1445 |
| - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 3.6V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | 3.3V | - | 2 | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | 5V | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | 15 baud | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2211-060E Broadcom Limited | 30 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | 5V | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M75L-500E Broadcom Limited | 270 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 3V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | SINGLE | 1 | - | 10mA | 1.5V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5.5e-8 ns | 15MBd | Unidirectional | 10mA | 3.5ns | 3.5 ns | - | 3.5ns 3.5ns | - | - | - | - | - | 55ns, 55ns | 10kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-261A-300E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | 3V | - | - | 3mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-4800-000E Broadcom Limited | 1961 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | Industrial grade | -40°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | 20V | - | 3750Vrms | 25V | Push-Pull, Totem Pole | - | - | COMPLEX | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 25V | 3.5e-7 ns | 5 Mbps | Unidirectional | 25mA | 16ns | 20 ns | - | 16ns 20ns | 5V | 10mA | - | 230mA | 0.025A | 350ns, 350ns | 30kV/μs | 1/0 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2231#300 Broadcom Limited | 822 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 2 | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | 294mW | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | - | 2 | 294mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | 5V | - | - | - | - | 300ns, 300ns | 1kV/μs | 2/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M71U-000E Broadcom Limited | 1162 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 1 | Industrial grade | -40°C~125°C | Tube | 2010 | R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 40mW | 3V~5.5V | 5.5V | CSA, IEC, UL | 3750Vrms | 7V | Push-Pull, Totem Pole | - | - | - | 1 | 40mW | - | 1.5V | 35 ns | DC | 26 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | - | Unidirectional | - | 10ns | 10 ns | - | 10ns 10ns | 5V | - | - | 15mA | - | 35ns, 35ns | 15kV/μs | 1/0 | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0611#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2300#500 Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | 40mW | 4.75V~5.25V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 25mA | - | SINGLE | 1 | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | - | - | 5MBd | Unidirectional | 25mA | 40ns | 20 ns | - | 40ns 20ns | 3V | - | 5mA Typ | - | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW137#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 3V | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263N-000E Broadcom Limited | 460 |
| - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | 3V | 10mA | - | 3mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-6631 Broadcom Limited | 2418 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | 2 | Military grade | -55°C~125°C | Bulk | 2005 | - | - | - | Active | 3 (168 Hours) | EAR99 | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 2 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | - | 35ns 35ns | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | - | Yes | - | Non-RoHS Compliant | - | ||
![]() HCPL-4661-520E Broadcom Limited | 1344 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | 5V | - | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P456-060E Broadcom Limited | 2980 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | Industrial grade | -40°C~100°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 145mW | 4.5V~30V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | - | 1 | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | - | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | 5V | - | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N137-020E Broadcom Limited | 80000 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | -40°C~85°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | 5V | - | - | 5mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW4506#300 Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | Industrial grade | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | 3V | - | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACNV4506-500E Broadcom Limited | 1522 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 10-SMD, Gull Wing | 10 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 3 (168 Hours) | EAR99 | - | - | - | 145mW | 4.5V~30V | - | - | 7500Vrms | - | Open Collector, Schottky Clamped | 50μA | - | - | 1 | 145mW | 15mA | 1.5V | 500 ns | DC | 500 ns | - | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | 5V | - | - | - | - | 550ns, 400ns | 30kV/μs | 1/0 | 90 % | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7721-560E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | - | ROHS3 Compliant | Lead Free |