- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N137 Broadcom Limited | 6520 | - | Datasheet | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2000 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 50mA | 24ns 10ns | 5V | - | - | - | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() HCPL-2232#300 Broadcom Limited | 444 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 2 | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 294mW | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | 294mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | - | - | - | - | 300ns, 300ns | 10kV/μs | 2/0 | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-4800-360E Broadcom Limited | 30 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | Industrial grade | -40°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | COMPLEX | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | Unidirectional | 25mA | 16ns | - | 20 ns | - | 16ns 20ns | 5V | - | - | - | 0.025A | 350ns, 350ns | 30kV/μs | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-261N-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | Industrial grade | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | 3V | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2202-060E Broadcom Limited | 47 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | - | - | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W484-500E Broadcom Limited | 2510 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | -40°C~105°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 210mW | 4.5V~30V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 50mA | - | - | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | - | 10mA | - | - | Unidirectional | 50mA | 6ns | - | 6 ns | - | 6ns 6ns | 5V | - | - | - | - | 120ns, 150ns | 30kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-0300-500E Broadcom Limited | 72000 | - | - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 40mW | 4.75V~5.25V | 5.25V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 25mA | - | SINGLE | 1 | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 2e-7 ns | 5MBd | Unidirectional | 25mA | 40ns | - | 20 ns | - | 40ns 20ns | 3V | - | 5mA Typ | - | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-263L-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 2 | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 60mW | 2.7V~3.6V 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | - | 15mA | - | 15MBd | Unidirectional | 50mA | 45ns | 1.75V | 20 ns | - | 24ns 10ns | 5V | - | 15mA | - | - | 75ns, 75ns | 10kV/μs | 2/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W21L-000E Broadcom Limited | 2246 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | -40°C~105°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 600mW | 2.7V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | 5.5V | - | 1 | - | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2.2mA | - | 5MBd | - | 10mA | 11ns | - | 11 ns | - | 11ns 11ns | - | 6mA | 8mA | - | - | 250ns, 250ns | 25kV/μs | 1/0 | 5V | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-024L-000E Broadcom Limited | 110 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 11V | 2 | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 600mW | 2.7V~5.5V | 5.5V | CSA, IEC, UL | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | 2 | 600mW | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 2.5e-7 ns | 5MBd | Unidirectional | 10mA | 11ns | - | 11 ns | - | 11ns 11ns | 5V | 8mA | - | 2.2mA | 0.01A | 250ns, 250ns | 25kV/μs | 2/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-7710#500 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 150mW | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | 13ns 5ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7723-500E Broadcom Limited | 243 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150mW | 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | - | 50MBd | Unidirectional | 10mA | 8ns | - | 6 ns | - | 8ns 6ns | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-021L-000E Broadcom Limited | 4118 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 11V | 1 | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 600mW | 2.7V~5.5V | 5.5V | CSA, IEC, UL | 3750Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | 600mW | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2.2mA | 2.5e-7 ns | 5MBd | Unidirectional | 10mA | 11ns | - | 11 ns | - | 11ns 11ns | 5V | 8mA | - | - | - | 250ns, 250ns | 25kV/μs | 1/0 | 11V | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-M61U-000E Broadcom Limited | 1235 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 1 | - | -40°C~125°C | Tube | 2009 | R²Coupler™ | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | 5V | 15mA | - | 15mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-263L-300E Broadcom Limited | 1726 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 2 | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | - | 24ns 10ns | 5V | 15mA | - | 5mA | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2200#300 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 210mW | 4.5V~20V | - | - | 3750Vrms | 20V | Tri-State | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 2.5MBd | Unidirectional | 25mA | 55ns | - | 15 ns | - | 55ns 15ns | 5V | - | - | 5mA | - | 300ns, 300ns | 1kV/μs | 1/0 | - | 22 % | 0.02 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2219-500E Broadcom Limited | 1047 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Tri-State | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 2.5MBd | Unidirectional | 25mA | 55ns | - | 15 ns | - | 55ns 15ns | 5V | - | - | - | 0.025A | 300ns, 300ns | 2.5kV/μs | 1/0 | - | - | 0.02 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2201-060E Broadcom Limited | 47 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | - | - | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2212-060E Broadcom Limited | 30 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | 5V | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-064L-060E Broadcom Limited | 1228 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~105°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 20mW | 2.7V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | - | 12 ns | - | 12ns 12ns | 5V | 8mA | - | - | 0.01A | 80ns, 80ns | 20kV/μs | 2/0 | - | - | - | - | - | - | ROHS3 Compliant | - |