- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-263A Broadcom Limited | In Stock | - | - | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Industrial grade | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | 0.01A | - | - | 10mA | - | 0.05A | 100ns, 100ns | 1kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2631-320E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7720-320E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7720-520E Broadcom Limited | 5 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7721-020E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~85°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2601-360E Broadcom Limited | 14 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P483-060E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | -40°C~105°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | 210mW | 4.5V~30V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | - | 10mA | - | - | - | Unidirectional | 50mA | - | 6 ns | - | 6ns 6ns | - | 5V | - | - | - | - | 120ns, 120ns | 30kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-021L-060E Broadcom Limited | 3265 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~105°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 600mW | 2.7V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.5e-7 ns | 5MBd | Unidirectional | 10mA | - | 11 ns | - | 11ns 11ns | - | - | - | 8mA | - | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2219-360E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | 20V | - | 3750Vrms | - | Tri-State | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-7 ns | 2.5MBd | Unidirectional | 25mA | 55ns | 15 ns | - | 55ns 15ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 2.5kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N137#300 Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | - | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | - | 5V | - | - | - | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-261N-020E Broadcom Limited | 39 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Industrial grade | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | 3V | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M611#500 Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0466-000E Broadcom Limited | 3329 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 30V | 1 | Industrial grade | -40°C~100°C | Tube | 2003 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 145mW | 4.5V~30V | - | CSA, UL, VDE | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 400 ns | DC | 480 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | - | 5V | 25mA | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7723-560E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | - | 8ns 6ns | - | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M72U-000E Broadcom Limited | 974 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 1 | Industrial grade | -40°C~125°C | Tube | 2010 | R²Coupler™ | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | 40mW | 3V~5.5V | 5.5V | - | 3750Vrms | 7V | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.5V | 35 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | - | Unidirectional | - | 10ns | 10 ns | - | 10ns 10ns | - | - | - | - | 15mA | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0600-560E Broadcom Limited | 84000 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0723-560E Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | - | 8ns 6ns | - | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5201 Broadcom Limited | 2137 | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | 2004 | - | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | - | 45ns 10ns | - | 3V | - | - | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() HCPL-4661-320E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0720-560E Broadcom Limited | 42 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 6.5V | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free |