- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-0824202HXA Broadcom Limited | 2447 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.6V | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() ACPL-2672L-200 Broadcom Limited | 2283 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 100 % | No | - | Non-RoHS Compliant | - | ||
![]() ACPL-5601L-200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | 0.02A | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 1/0 | - | 100 % | No | - | Non-RoHS Compliant | - | ||
![]() ACPL-M484-500E Broadcom Limited | 95 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 210mW | 4.5V~30V | 30V | - | 3750Vrms | - | Push-Pull, Totem Pole | 50mA | - | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | - | 6 ns | 6ns 6ns | - | 5V | - | - | - | - | 120ns, 150ns | 30kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2411 Broadcom Limited | 815 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | 0°C~70°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 40mW | 4.75V~5.25V | - | - | 2500Vrms | - | Tri-State | 25mA | - | SINGLE | 1 | 40mW | 25mA | 1.3V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40MBd | Unidirectional | 25mA | 20ns | - | 10 ns | 20ns 10ns | - | 3V | - | - | - | 0.025A | 55ns, 55ns | 1kV/μs | 1/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8957201XA Broadcom Limited | 2520 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | COMPLEX | 2 | 564mW | 25mA | - | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 10Mbps | Unidirectional | 25mA | 30ns | 2.75V | 24 ns | 30ns 24ns | - | 1.1V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-5401 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 1 | Military grade | -55°C~125°C | Bulk | 2005 | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | - | Tri-State | 25mA | - | SINGLE | 1 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() 5962-8957103KPC Broadcom Limited | 737 |
| Datasheet | 56 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | - | 2 | - | - | 1.35V | 60 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 40Mbps | - | 25mA | 15ns | - | 10 ns | 15ns 10ns | 0.01A | - | - | 10mA | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-261A-020E Broadcom Limited | 10 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | Industrial grade | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M600#500 Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | - | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M46U-500E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | 2013 | R²Coupler™ | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 145mW | 4.5V~30V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | - | 1 | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | - | 20mA | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | - | - | 550ns, 550ns | 15kV/μs | 1/0 | - | 90 % | No | - | ROHS3 Compliant | - | ||
![]() ACSL-6300-00TE Broadcom Limited | 1383 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 7V | 3 | - | -40°C~100°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | 40mW | 3V~5.5V | 5.5V | CSA, UL, VDE | 2500Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 3 | 65mW | 50mA | 1.52V | 100 ns | DC | 52 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 15MBd | Unidirectional | 50mA | 35ns | - | 12 ns | 30ns 12ns | - | 5V | 15mA | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 3/0 | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W21L-500E Broadcom Limited | 10000 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | -40°C~105°C | Cut Tape (CT) | 2010 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 600mW | 2.7V~5.5V | - | - | 5000Vrms | 6V | Push-Pull, Totem Pole | - | 5.5V | - | 1 | - | 10mA | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2.2mA | - | - | 5MBd | - | 10mA | 11ns | - | 11 ns | 11ns 11ns | - | - | - | 8mA | 6mA | - | 250ns, 250ns | 25kV/μs | 1/0 | 5V | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0631#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-W481-500E Broadcom Limited | 3310 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 210mW | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | - | 10mA | - | - | - | Unidirectional | 25mA | - | - | 20 ns | 16ns 20ns | - | 5V | - | - | - | - | 350ns, 350ns | 20kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-M72U-500E Broadcom Limited | 10 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | 2010 | R²Coupler™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 3V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 40mW | - | 1.5V | 100 ns | DC | 100 ns | - | 20mA | - | - | - | Unidirectional | - | 10ns | - | 10 ns | 10ns 10ns | - | 5V | - | - | - | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W480-560E Broadcom Limited | 30 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 210mW | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | - | 10mA | - | - | - | Unidirectional | 25mA | - | - | 20 ns | 16ns 20ns | - | 5V | - | - | - | - | 350ns, 350ns | 20kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-W481-060E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | - | Unidirectional | 25mA | - | - | 20 ns | 16ns 20ns | - | 5V | - | - | - | 0.025A | 350ns, 350ns | 20kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-W483-060E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | -40°C~105°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 210mW | 4.5V~30V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | - | 10mA | - | - | - | Unidirectional | 50mA | - | - | 6 ns | 6ns 6ns | - | 5V | - | - | - | - | 120ns, 120ns | 30kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2411-300E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | 1 | - | 0°C~70°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 40mW | 4.75V~5.25V | - | - | 2500Vrms | - | Tri-State | 25mA | - | - | 1 | 40mW | 25mA | 1.3V | 55 ns | DC | 60 ns | - | 10mA | - | - | 40MBd | Unidirectional | 25mA | 20ns | 1.3V | 10 ns | 20ns 10ns | - | 3V | - | 10mA | - | - | 55ns, 55ns | 1kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free |