- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-K72T-000E Broadcom Limited | 1637 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | 1 | Automotive grade | -40°C~125°C | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 40mW | 3V~5.5V | 5.5V | CSA, IEC, UL | 5000Vrms | 7V | Push-Pull, Totem Pole | - | - | 1 | - | 1.5mA | 1.5V | 100 ns | DC | 35 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-8 ns | - | Unidirectional | - | - | 10 ns | 10ns 10ns | 0.02A | - | 20mA | 15mA | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-W484-060E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | - | -40°C~105°C | Tube | 2011 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~30V | 30V | - | 5000Vrms | - | Push-Pull, Totem Pole | 50mA | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | 6 ns | 6ns 6ns | - | 5V | - | - | 0.05A | 120ns, 150ns | 30kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-P484-060E Broadcom Limited | 30 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | - | -40°C~105°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~30V | 30V | - | 3750Vrms | - | Push-Pull, Totem Pole | 50mA | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | 6 ns | 6ns 6ns | - | 5V | - | - | 0.05A | 120ns, 150ns | 30kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-772L-500E Broadcom Limited | 1205 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-772L-560E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-772L-060E Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 6V | 1 | - | -40°C~105°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | CSA, UL, VDE | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-4800-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Industrial grade | -40°C~100°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | COMPLEX | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | Unidirectional | 25mA | 16ns | 20 ns | 16ns 20ns | - | 5V | - | - | 0.025A | 350ns, 350ns | 30kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-061A-560E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | - | 3V | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0600#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0201-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | - | 5V | - | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0611#560 Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 0.02A | - | 20mA | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8876901PA Broadcom Limited | 2688 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Military grade | -55°C~125°C | Tube | 2012 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | 20V | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | 3V | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() HCPL-4661#320 Broadcom Limited | 5 |
| - | 17 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7710-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 5V | 1 | - | -40°C~100°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | - | CSA, UL, VDE | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | 13ns 5ns | - | - | - | 13mA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 8102801TA Broadcom Limited | 2568 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | - | Non-RoHS Compliant | - | ||
![]() ACPL-061L-560E Broadcom Limited | 10 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 20mW | 2.7V~5.5V | 5.5V | - | 3750Vrms | - | Tri-State | 10mA | SINGLE | 1 | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | 12ns 12ns | - | 5V | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-7720-060E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4661-500E Broadcom Limited | 40000 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N134/883B#200 Broadcom Limited | 2311 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | 0.0125 | Yes | - | Non-RoHS Compliant | - | ||
![]() HCPL-2630#300 Broadcom Limited | 42 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead |