- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-P480-020E Broadcom Limited | 30 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.180, 4.58mm Width) | 6 | - | Industrial grade | -40°C~100°C | Tube | 2006 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 210mW | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 25mA | - | 1 | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | - | 10mA | - | - | Unidirectional | 25mA | 16ns | 20 ns | 16ns 20ns | - | 5V | - | - | - | - | 350ns, 350ns | 20kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-074L-560E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | 3V~3.6V 4.5V~5.5V | 5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | 2 | - | 10mA | 1.5V | 50 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 5e-8 ns | 15MBd | Unidirectional | 10mA | 20ns | 25 ns | 20ns 25ns | - | - | - | - | - | 0.01A | 50ns, 50ns | 10kV/μs | 2/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACFL-6211T-500E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | 8541.40.80.00 | 30mW | 3V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 35 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | 10mA | - | - | 10ns 10ns | - | - | 15mA | 20mA | - | - | 35ns, 35ns | 15kV/μs | 1/1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-263L#020 Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | 0.015A | - | - | 15mA | - | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2400-060E Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 350mW | 4.75V~5.25V | 5.25V | - | 3750Vrms | - | Tri-State | 25mA | SINGLE | 1 | 350mW | 25mA | 1.3V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | 10 ns | 20ns 10ns | - | 2V | - | - | - | 0.025A | 55ns, 55ns | 1kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7723-360E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | 8ns 6ns | - | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2231 Broadcom Limited | 1055 | - | Datasheet | 22 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | - | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | 294mW | 4.5V~20V | 5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | 2 | 294mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | - | 5V | - | - | - | - | 300ns, 300ns | 1kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K75T-000E Broadcom Limited | 1062 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | 2 | Automotive grade | -40°C~125°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 40mW | 3V~5.5V | 5.5V | CSA, IEC, UL | 5000Vrms | 7V | Push-Pull, Totem Pole | - | - | 2 | 40mW | - | 1.5V | 100 ns | DC | 35 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | - | Unidirectional | - | - | 10 ns | 10ns 10ns | - | 5V | - | - | 15mA | - | 100ns, 100ns | 25kV/μs | 2/0 | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5962-9085501KPA Broadcom Limited | In Stock | - | Datasheet | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | Military grade | -55°C~125°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | No | - | Non-RoHS Compliant | - | ||
![]() HCPL-0738-500 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE | - | - | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Open Collector | 2mA | - | 2 | - | - | 1.5V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 6e-8 ns | 15MBd | Unidirectional | 2mA | 20ns | 25 ns | 20ns 25ns | 0.016A | - | - | 20mA | - | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8876903FC Broadcom Limited | 2050 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-Flatpack | 16 | 4 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 4 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | 3V | - | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 4/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-9085501HXA Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | Military grade | -55°C~125°C | Tube | 2015 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | No | - | Non-RoHS Compliant | - | ||
![]() 5962-9800102KPC Broadcom Limited | 2795 |
| Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 2 | Military grade | -55°C~125°C | Tube | 2014 | - | e4 | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | No | - | ROHS3 Compliant | - | ||
![]() HCPL-665K Broadcom Limited | 773 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | 4 | Military grade | -55°C~125°C | Bulk | 2013 | - | e4 | Active | 3 (168 Hours) | EAR99 | Gold (Au) | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 4 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 4/0 | - | 0.0125 | Yes | - | ROHS3 Compliant | - | ||
![]() ACPL-024L-560E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 600mW | 2.7V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 2.5e-7 ns | 5MBd | Unidirectional | 10mA | - | 11 ns | 11ns 11ns | 0.008A | - | - | 8mA | - | 0.01A | 250ns, 250ns | 25kV/μs | 2/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-9085501HPA Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | Military grade | -55°C~125°C | Tube | 2015 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | No | - | Non-RoHS Compliant | - | ||
![]() 5962-8957101YC Broadcom Limited | 2824 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | 10 ns | 15ns 10ns | - | 3V | - | - | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-560K Broadcom Limited | 2689 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | - | -55°C~125°C | Bulk | - | - | e4 | Active | 3 (168 Hours) | EAR99 | Gold (Au) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | Yes | - | ROHS3 Compliant | - | ||
![]() ACPL-560KL-300 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 20ns 8ns | 0.02A | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | - | No | - | Non-RoHS Compliant | - | ||
![]() ACPL-563KL-200 Broadcom Limited | 2245 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | 2 | Military grade | -55°C~125°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 20ns 8ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | No | - | Non-RoHS Compliant | - |