- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9085501KYA Broadcom Limited | 2288 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | Military grade | -55°C~125°C | Tube | 2014 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | SIN | 1 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | 0.02A | - | 20mA | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | No | Non-RoHS Compliant | - | ||
![]() HCPL-560K-100 Broadcom Limited | 2469 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | - | Gold (Au) | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | SINGLE | 1 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | 0.02A | - | 20mA | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() 5962-9685201HPC Broadcom Limited | 2159 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | 1500VDC | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 750 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 2 Mbps | Unidirectional | 15mA | - | - | - | - | - | 5V | - | 20mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | No | ROHS3 Compliant | - | ||
![]() HCPL-061A-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5.5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 42ns 12ns | - | 3V | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2300-560E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | 40mW | 4.75V~5.25V | 5.25V | 3750Vrms | 5.25V | Open Collector, Schottky Clamped | 25mA | - | SINGLE | 1 | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 2e-7 ns | 5MBd | Unidirectional | 25mA | 40ns | - | 20 ns | 40ns 20ns | - | 3V | 5mA Typ | 1mA | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-061N-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5.5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.3V | 100 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 42ns 12ns | - | 5V | 10mA | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W21L-060E Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | -40°C~105°C | Tube | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | 5.5V | - | 1 | - | - | 1.5V | 250 ns | DC | 250 ns | - | 2.2mA | - | 5MBd | - | 10mA | - | - | - | 11ns 11ns | - | - | 8mA | - | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() ACPL-5631L-100 Broadcom Limited | 42 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | 2 | Military grade | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | No | ROHS3 Compliant | - | ||
![]() HCPL-560K#200 Broadcom Limited | 2395 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 1 | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | - | - | 125°C | -55°C | - | - | 200mW | 4.5V~5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 1 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | - | 20mA | - | 10MBd | Unidirectional | 25mA | 90ns | 1.5V | 40 ns | 35ns 35ns | - | 5V | 20mA | - | - | 100ns, 100ns | 1kV/μs | 1/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-7720-360E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5631#100 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount, Butt Joint | 8-SMD Butt Joint | 8 | - | 2 | Military grade | -55°C~125°C | Bulk | 2015 | e4 | Active | 3 (168 Hours) | EAR99 | Gold (Au) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 2 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() HCPL-263L-520E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5962-9800102KZA Broadcom Limited | 2311 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | Military grade | -55°C~125°C | Tube | 2014 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 2 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | No | Non-RoHS Compliant | - | ||
![]() 8102804FC Broadcom Limited | 2965 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | 4 | Military grade | -55°C~125°C | Tube | 2015 | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 4 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 4/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() HCPL-663K Broadcom Limited | 2634 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | 2 | Military grade | -55°C~125°C | Bulk | 2013 | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 2 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() 8102801UC Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() 8102802YA Broadcom Limited | 35 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 2 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() 5962-8957002KPC Broadcom Limited | 720 |
| Datasheet | 56 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -55°C~125°C | Tube | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | 1500VDC | - | Tri-State | 25mA | - | SINGLE | 1 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-8957201YA Broadcom Limited | 2311 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | COMPLEX | 2 | - | - | - | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | 25mA | 30ns | - | 24 ns | 30ns 24ns | 0.06A | - | 60mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8876802KPA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | - | Tri-State | 15mA | - | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | - |