- Common Mode Transient Immunity (Min)
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
Attribute column
Manufacturer
Broadcom Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-5630L Broadcom Limited | 26 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.3V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | - | ROHS3 Compliant | - | ||
![]() 5962-8957001YA Broadcom Limited | 2258 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | - | - | 1500VDC | - | Tri-State | 25mA | SINGLE | 1 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | - | - | 10mA | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() ACPL-C61L-000E Broadcom Limited | 5089 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 10V | 1 | - | -40°C~105°C | Tube | 2012 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 20mW | 2.7V~5.5V | 5.5V | - | UL | 5000Vrms | - | Tri-State | 10mA | SINGLE | 1 | 20mW | 10mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | - | 12 ns | 12ns 12ns | - | 5V | 250mA | - | - | - | 90ns, 90ns | 20kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-4506#060 Broadcom Limited | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Industrial grade | -40°C~100°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 MBps | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-563K-100 Broadcom Limited | 2389 |
| - | 56 Weeks | - | Surface Mount | Surface Mount, Butt Joint | 8-SMD Butt Joint | - | - | 2 | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | - | Gold (Au) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5.5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() 5962-9800101KTA Broadcom Limited | 2031 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2014 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5.5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | No | Non-RoHS Compliant | - | ||
![]() ACPL-W480-500E Broadcom Limited | 39 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 210mW | 4.5V~20V | 20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 3.5e-7 ns | - | Unidirectional | 25mA | - | - | 20 ns | 16ns 20ns | - | 5V | - | - | - | - | 350ns, 350ns | 20kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-9685201HPA Broadcom Limited | 2721 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 750 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | 25mA | - | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | No | Non-RoHS Compliant | - | ||
![]() ACPL-268KL-200 Broadcom Limited | 2019 |
| - | 56 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | 2 | Military grade | -55°C~125°C | Tube | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-560K-300 Broadcom Limited | 2013 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | Active | 3 (168 Hours) | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | 5.5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | 0.02A | - | - | 20mA | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() 8102801UA Broadcom Limited | 2682 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() 5962-9085501HYA Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | Military grade | -55°C~125°C | Tube | 2015 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | not_compliant | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | - | - | 1.5V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-8 ns | 10MBd | - | 25mA | 90ns | - | 40 ns | 35ns 35ns | 0.02A | - | - | 20mA | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() 5962-0824201KPC Broadcom Limited | 2698 |
| Datasheet | 56 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | 2014 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE | - | - | 3V~3.6V | 3.6V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | - | SINGLE | 1 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | - | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-563KL-300 Broadcom Limited | 2761 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | 2 | Military grade | -55°C~125°C | Tube | 2013 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | not_compliant | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-523K-300 Broadcom Limited | 721 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 2 | Military grade | -55°C~125°C | Bulk | - | e4 | Active | 3 (168 Hours) | - | Gold (Au) | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | - | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-2611-060E Broadcom Limited | 30 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5962-9085501HPC Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | 2015 | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | 0.02A | - | - | 20mA | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | No | ROHS3 Compliant | - | ||
![]() 5962-9800102KPA Broadcom Limited | 2746 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | Military grade | -55°C~125°C | Tube | 2014 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 1.5V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | - | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | - | Non-RoHS Compliant | - | ||
![]() HCPL-1930#300 Broadcom Limited | 30 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | 564mW | 25mA | - | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | 10Mbps | Unidirectional | 25mA | 30ns | 2.75V | 24 ns | 30ns 24ns | - | 1.1V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() 5962-8957201EA Broadcom Limited | 2501 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2012 | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | 564mW | 25mA | - | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | 10Mbps | Unidirectional | 25mA | 30ns | 2.75V | 24 ns | 30ns 24ns | - | 1.1V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | No | Non-RoHS Compliant | - |